- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | 32Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | Direct Memory Access | GPIO Ports Number | I2C | Infrared Data Association | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | Real-Time Clock | RoHS | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC8H8K64U-45I-LQFP64 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8C2K64S4-36I-LQFP44 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() SC92F84A1M16U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() FT62F085E-TRB FMD(Fremont Micro Devices) | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() FM33LG023A FUDAN MICRO | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | - | - | - | ||
![]() SC95F8615P32R SOC(Shenzhen SinOne Microelectronics) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8G2K32S4-36I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | 51Series | - | - | - | - | - | - | Yes | - | - | Tray | - | 32KB | - | true | - | - | FLASH | -40℃~+85℃ | - | - | ||
![]() STC8C2K64S4-36I-LQFP32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8H3K48S4-45I-QFN48 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() PIC32MX360F512L-80V/ Microchip Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | - | ||
![]() FM33LC025N FUDAN MICRO | 109 |
| - | 3 | 2 | 12bit | Yes | ARM-M0 | 64MHz | - | 44 | - | - | Yes | Yes | Yes | 1.8V~5.5V | Tray | Temperature Sensor;RTC Real-time Clock;Watchdog;Hardware Encryption;True Random Number Generator;PWM;Low-Voltage Detection;CCP capture/comparison;LCD/LED Driver | 128KB | Yes | true | Yes | 24KB | FLASH | -40℃~+85℃ | 6 | 2 | ||
![]() STC8H3K48S4-45I-QFN32 STC Micro | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() STC8G2K64S4-36I-LQFP32 STC Micro | In Stock | - | - | - | - | 10bit | Yes | 51Series | - | - | - | 1 | - | Yes | - | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Multiplier;Divider;Watchdog | 64KB | - | true | Yes | 2.25KB | FLASH | -40℃~+85℃ | - | 1 | ||
![]() HT32F52341-48LQFP Holtek Semicon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() PT32M625 PTC(Princeton Tech) | In Stock | - | Datasheet | - | 3 | 12bit | - | ARM-M0 | 48MHz | Yes | - | 1 | Yes | Yes | - | Yes | - | Tray | IrDA;Low-Voltage Detection;Temperature Sensor;Watchdog;PWM;RTC Real-time Clock;DMA | 32KB | Yes | true | Yes | 4KB | FLASH | -40℃~+85℃ | 2 | 1 | ||
![]() MM32F3273G9P MindMotion Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() XMC4402-F64F256 BA Infineon Technologies | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() GD32F310K8U6 55nm GigaDevice Semicon Beijing | 66 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() HT32F67741-46QFN Holtek Semicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | ||
![]() RN7326 RENERGY | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - |