- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of GPIO | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC9S08SH4CWJ NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 20 | - | SOIC | FLASH | 17 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | - | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | - | I2C, LVD, POR, PWM, WDT | 8 b | Halogen Free | 1 | S08 | 40 MHz | 17 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC68302EH20C NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 132 | 4.463604 g | PQFP | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | - | 70 °C | 0 °C | - | 20 MHz | 5 V | - | 5.5 V | 4.5 V | - | - | 1.1 kB | - | - | 32 b | - | 3 | Coldfire | 20 MHz | - | - | - | 1 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() S912XEQ512F1VAL NXP Semiconductors | In Stock | - | Datasheet | - | - | 112 | - | LQFP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08QE8CTG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | TSSOP | FLASH | 12 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | - | 20 MHz | - | I2C, LIN, SCI, SPI | 3.6 V | 1.8 V | 8 kB | Internal | 512 B | 8 | I2C, LVD, PWM, WDT | 8 b | - | 2 | S08 | 20 MHz | 26 | - | 10 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() SPC5748GGK1MMJ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | 256 | - | BGA | FLASH | 178 | Compliant | 8542310000 | - | - | - | 125 °C | -40 °C | - | 80 MHz | - | CAN, Ethernet, I2C, LIN, SPI, USB | 5.5 V | 3.3 V | 6 MB | Internal | 768 kB | - | DMA, LVD, POR, WDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC5606BK0VLQ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | 144 | - | LQFP | FLASH | 121 | Compliant | - | Yes | Cut Tape | - | 105 °C | -40 °C | - | 64 MHz | - | CAN, I2C, SCI, SPI | 5.5 V | 3 V | 1 MB | - | 80 kB | - | - | 32 b | - | 64 | - | 64 MHz | 121 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S9S12G48F0CLF NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 48 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | 16 b | - | 8 | HCS12 | 25 MHz | 40 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() B4420NSE7QQMD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | - | 1.6 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6G3DVK05AA NXP Semiconductors | In Stock | - | Datasheet | - | - | 272 | - | MAPBGA | ROM | - | Compliant | - | - | - | - | 95 °C | 0 °C | - | 528 MHz | - | I2S, SPI, UART | - | - | 96 kB | - | 128 kB | - | - | 32 b | - | - | ARM | 528 MHz | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PA16AVTJ NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 20 | - | TSSOP | FLASH | 18 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | - | 20 MHz | - | I2C, LIN, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 16 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | 8 b | - | 3 | S08 | 20 MHz | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912XEQ384BMAL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08LL16CLH NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 64 | - | LQFP | FLASH | 38 | Compliant | - | - | - | - | 85 °C | -40 °C | - | 20 MHz | - | I2C, SCI, SPI | 3.6 V | 1.8 V | 16 kB | Internal | 2 kB | - | I2C, LCD, LVD, POR, PWM, WDT | 8 b | - | 2 | S08 | 20 MHz | 38 | - | 8 | - | 4 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() LPC12D27FBD100/301 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | - | SOT-407-1 | FLASH | 40 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 1.5 W | 45 MHz | 3.3 V | I2C, IrDA, SPI, SSP, UART, USART | 3.6 V | 3 V | 128 kB | - | 8 kB | - | - | 32 b | - | 4 | ARM | 45 MHz | 40 | 1 | 8 | - | - | - | 40 | - | - | - | - | No | No SVHC | - | ||
![]() MCF5235CVM150 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 256 | - | MAPBGA | ROMless | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Bulk | SMD/SMT | 85 °C | -40 °C | - | 150 MHz | 3.3 V | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART | 3.6 V | 1.4 V | 8 kB | External | 64 kB | 32 | DMA, WDT | 32 b | - | - | Coldfire | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() S908QB4E0CDTE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 62.198854 mg | TSSOP | FLASH | 14 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | - | 20 MHz | - | LIN, SCI | - | - | 4 kB | Internal | - | - | LVD, POR, PWM | - | Halogen Free | - | HC08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S908QY1E0CDTER NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08SG8E2VTG NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | TSSOP | FLASH | 12 | Compliant | - | Yes | - | - | 105 °C | -40 °C | - | 40 MHz | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | 512 B | - | I2C, LVD, POR, PWM, WDT | 8 b | Halogen Free | 1 | S08 | 40 MHz | 16 | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S912XD64F2VAA NXP Semiconductors | In Stock | - | Datasheet | - | - | 80 | - | PQFP | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Bulk | - | 105 °C | -40 °C | - | - | - | CAN, I2C, SCI, SPI | - | - | 64 kB | - | 4 kB | - | - | 16 b | Halogen Free | 12 | - | 80 MHz | 59 | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S912XEQ384F1VAG NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL05Z8VFK4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 24 | 15.790684 mg | QFN | FLASH | 22 | Compliant | - | - | Cut Tape | - | 105 °C | -40 °C | - | 48 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 8 kB | Internal | 1 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | 32 b | Halogen Free | 10 | ARM | 48 MHz | - | - | 12 | - | - | 1 | - | 1 | 1 mm | 4 mm | 4 mm | - | No SVHC | Lead Free |