- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Nominal Supply Current | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max Junction Temperature (Tj) | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MKM33Z64ACLL5 NXP Semiconductors | In Stock | - | Datasheet | - | - | 100 | - | LQFP | FLASH | 68 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 50 MHz | - | I2C, SPI, UART, USART | - | - | 64 kB | Internal | - | 16 kB | - | DMA, LCD, WDT | - | 32 b | - | 3 | - | ARM | 50 MHz | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK60DN512VLL10 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | 685.207974 mg | LQFP | FLASH | 66 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 100 MHz | - | CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, SPI, UART, USART, USB | 3.6 V | 1.71 V | 512 kB | Internal | - | 128 kB | - | DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | - | 15 | - | ARM | 100 MHz | - | 66 | 5 | 2 | - | 8 | 2 | - | 3 | 1 | 1 | 1.7 mm | 14 mm | 14 mm | No | No SVHC | - | ||
![]() SAA7113H NXP Semiconductors | In Stock | - | - | - | - | 44 | - | PQFP | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08GB60CFUE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | 56 | Compliant | - | - | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 3.6 V | 2.08 V | 60 kB | Internal | - | 4 kB | - | LVD, POR, PWM, WDT | 20 µs | 8 b | Halogen Free | 8 | - | - | 20 MHz | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MK22FN512VLL12 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 100 | - | LQFP | FLASH | 66 | Compliant | 8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 120 MHz | 3.3 V | I2C, I2S, SPI, UART, USB | 3.6 V | 1.71 V | 512 kB | Internal | - | 128 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | - | 4 | - | ARM Cortex-M4 | 120 MHz | 2 | 66 | 6 | - | 125 °C | 20 | 2 | 105 °C | 2 | 2 | - | 1.7 mm | - | - | No | No SVHC | Lead Free | ||
![]() MC68HC705C8ACPE NXP Semiconductors | In Stock | - | Datasheet | - | - | 40 | - | PDIP | EPROM | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | SCI, SPI | - | - | 8 kB | - | - | 304 B | - | - | - | 8 b | - | 1 | - | - | 2.1 MHz | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9KEAZ64AMLH NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | LQFP | FLASH | 57 | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | Yes | - | - | 125 °C | -40 °C | 48 MHz | - | CAN, I2C, LIN, SPI, UART, USART | 5.5 V | 2.7 V | 64 kB | Internal | - | 8 kB | - | LVD, POR, PWM, WDT | - | 32 b | - | 5 | - | ARM | 48 MHz | - | 58 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC9S12DP512CPVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 112 | 1.278308 g | LQFP | EEPROM, FLASH | 91 | Compliant | 8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 25 MHz | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 2.35 V | 512 kB | Internal | 65 mA | 14 kB | 16 | I2C, PWM, WDT | - | 16 b | - | 8 | 4 Mb | HCS12 | 25 MHz | 2 | 91 | - | 16 | 100 °C | 8 | 1 | 85 °C | 3 | - | - | 1.6 mm | - | - | No | No SVHC | Lead Free | ||
![]() MM908E626AVPEK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 54 | - | SOIC | FLASH | 13 | Compliant | 8542310000 | - | - | - | 115 °C | -40 °C | - | 18 V | SCI, SPI | - | - | 16 kB | - | - | 512 B | - | - | - | 8 b | - | - | - | HC08 | 8 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08AW16AE0VLD NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | - | LQFP | FLASH | - | Compliant | - | - | Bulk | - | 105 °C | -40 °C | - | - | I2C, SCI, SPI | - | - | 16 kB | - | - | 1 kB | - | - | - | 8 b | Halogen Free | - | - | - | 40 MHz | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MKE04Z64VLK4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | - | LQFP | FLASH | 71 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 48 MHz | 5 V | I2C, SPI, UART, USART | - | - | 64 kB | Internal | - | 8 kB | - | LVD, PWM, WDT | - | 32 b | - | 5 | - | ARM | 48 MHz | - | 71 | - | - | - | - | - | - | - | - | - | 1.5 mm | 14 mm | 14 mm | - | - | Lead Free | ||
![]() S9S08DN16F2CLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | - | - | 85 °C | -40 °C | - | - | I2C, SCI, SPI | - | - | 16 kB | - | - | 1 kB | - | - | - | 8 b | Halogen Free | 2 | - | - | 40 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVHL32F1CLL NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVML31F1WKH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL14Z32VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 62.312252 mg | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Cut Tape | - | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | - | 4 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 5 | - | ARM | 48 MHz | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() S9S12G48F1CLC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 188.609377 mg | LQFP | FLASH | 26 | Compliant | - | Yes | - | - | 85 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 48 kB | Internal | - | 4 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 6 | - | HCS12 | 25 MHz | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S9S12XS256J0VAAR NXP Semiconductors | In Stock | - | Datasheet | - | - | 80 | - | PQFP | FLASH | - | Compliant | - | Yes | Tape & Reel | - | 105 °C | -40 °C | - | 5 V | CAN, SCI, SPI | - | - | 256 kB | - | - | 12 kB | - | - | - | 16 b | Halogen Free | 12 | - | - | 40 MHz | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() LPC54605J512BD100E NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL14Z64VLK4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 491.013741 mg | LQFP | FLASH | 70 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 64 kB | Internal | - | 8 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 12 | - | ARM | 48 MHz | - | 70 | - | 16 | - | - | 2 | - | 2 | - | - | 1.45 mm | 12 mm | 12 mm | No | - | Lead Free | ||
![]() S9S12G64AMLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |