- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Number of Ethernet Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCIMX6U5EVM10AC NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | - | 624 | 1.25251 g | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000 | - | - | - | 105 °C | -20 °C | 1 GHz | - | 1.5 V | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | 1.5 V | 1.35 V | 96 kB | - | 128 kB | - | - | - | 32 b | - | - | - | ARM | 1 GHz | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S9S12G64F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 125 °C | -40 °C | 25 MHz | - | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 64 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | 16 b | Halogen Free | 8 | - | HCS12 | 25 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC908GR8CBE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 42 | - | - | FLASH | 21 | Compliant | - | - | - | - | 85 °C | -40 °C | 8 MHz | - | - | SCI, SPI | 5.5 V | 2.7 V | 7.5 kB | Internal | 384 B | - | LVD, POR, PWM | 8 µs | 8 b | Not Halogen Free | 3 | - | HC08 | 8.2 MHz | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LS1046ASE8T1A NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Non-Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6S5EVM10AD NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSPIC33EP128GS702T-E/SO Microchip | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9KEAZ64AVLH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 64 | - | LQFP | FLASH | 57 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 48 MHz | - | - | CAN, I2C, LIN, SPI, UART, USART | - | - | 64 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 32 b | - | 5 | - | ARM | 48 MHz | - | 58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MKE02Z32VLD4 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 44 | - | LQFP | FLASH | 37 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | 40 MHz | - | - | I2C, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 32 kB | Internal | 4 kB | - | LVD, PWM, WDT | - | 32 b | - | 4 | - | ARM | 20 MHz | - | 37 | - | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 10 mm | 10 mm | - | - | - | ||
![]() LPC55S69JBD100K NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | FLASH | 64 | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 150 MHz | - | - | I2C, I2S, SPI, UART, USART, USB | 3.6 V | 1.8 V | 640 kB | - | 320 kB | - | - | - | 32 b | - | 11 | - | ARM Cortex-M33 | - | 1 | - | 8 | 10 | - | 107 °C | - | 8 | 8 | - | 8 | 2 | - | 1.6 mm | - | - | - | - | - | ||
![]() S9S12G48F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 40 | Compliant | 8542310000 | Yes | - | - | 125 °C | -40 °C | 25 MHz | - | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 48 kB | Internal | 4 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 8 | - | HCS12 | 25 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCF54418CMJ250 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 256 | 785.31014 mg | MAPBGA | ROMless | 87 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 250 MHz | - | 4 V | CAN, EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 1.32 V | 1.14 V | 8 kB | Internal | 64 kB | - | DMA, PWM, WDT | - | 32 b | Halogen Free | 4 | - | Coldfire | 250 MHz | - | - | - | - | 1.32 kV | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MKL17Z256VFT4 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 48 | - | QFN | FLASH | 40 | Compliant | 8542310000 | Yes | Cut Tape | - | 105 °C | -40 °C | 48 MHz | - | - | I2C, I2S, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 32 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | - | 5 | - | ARM | 48 MHz | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MC908AP16CFAE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 48 | - | LQFP | FLASH | 32 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 8 MHz | - | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | 8 | LVD, POR, PWM | - | 8 b | - | 4 | - | HC08 | 8 MHz | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPC8540PX833LC NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 783 | 4.617712 g | FCBGA | - | - | Compliant | - | - | - | - | 105 °C | 0 °C | 833 MHz | 1.2 V | - | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 833 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() LPC2364FBD100 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 100 | - | LQFP | FLASH | 70 | Compliant | - | - | - | SMD/SMT | 85 °C | -40 °C | 72 MHz | - | - | CAN, I2C, I2S, SPI, UART, USB | 3.6 V | 3 V | 128 kB | - | 8 kB | - | DMA, PWM | - | - | - | 4 | 1 Mb | ARM | 72 MHz | - | - | 4 | 6 | - | - | - | 6 | 3 | - | 3 | - | 1 | 1.45 mm | 14.1 mm | 14.1 mm | - | No SVHC | - | ||
![]() S912ZVMBA4F0VLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DG128CFUE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 80 | 935.505914 mg | PQFP | FLASH | 59 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 25 MHz | 5 V | - | CAN, I2C, SCI, SPI | 5.25 V | 2.25 V | 128 kB | Internal | 8 kB | 16 | I2C, PWM, WDT | 25 µs | 16 b | Halogen Free | 8 | 1 Mb | HCS12 | 50 MHz | 2 | 59 | - | 8 | - | 100 °C | - | 8 | 1 | 85 °C | 2 | - | - | 2.45 mm | - | - | No | No SVHC | Lead Free | ||
![]() MKL27Z128VLH4 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | - | - | LQFP | FLASH | - | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | - | - | - | I2C, I2S, SPI, UART | 3.6 V | 1.71 V | 128 kB | - | 32 kB | - | - | - | 32 b | - | 3 | - | ARM | 48 MHz | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5606SF2VLU6 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 176 | 1.868489 g | LQFP | FLASH | 136 | Compliant | 8542310000 | Yes | - | - | 105 °C | -40 °C | 64 MHz | - | - | CAN, I2C, LIN, SCI, SPI | 3.6 V | 3 V | 1 MB | Internal | 48 kB | - | DMA, LCD, POR, PWM, WDT | - | 32 b | Halogen Free | 3 | - | - | 64 MHz | - | 136 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MKL28Z512VLL7 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |