- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | China RoHS | Manufacturer Lifecycle Status | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Peripherals | Min Input Voltage | Data Bus Width | Max Input Voltage | Halogen Free | Number of Timers/Counters | Core Architecture | Number of Gates | Max Frequency | Number of Programmable I/O | Speed Grade | Number of Transceivers | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK30DX256VLH7 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 64 | 346.544571 mg | LQFP | - | - | FLASH | 40 | Compliant | - | - | - | 105 °C | -40 °C | 72 MHz | - | CAN, I2C, IrDA, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 64 kB | DMA, LCD, LVD, POR, PWM, WDT | - | 32 b | - | Halogen Free | 3 | ARM | - | 72 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() MK24FN256VDC12 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 121 | - | MAPBGA | - | - | FLASH | 83 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | 105 °C | -40 °C | 120 MHz | - | CAN, I2C, I2S, SPI, UART, USART, USB | 3.6 V | 1.71 V | 256 kB | Internal | 256 kB | DMA, LVD, POR, PWM, WDT | - | 32 b | - | - | 5 | ARM | - | 120 MHz | 83 | - | - | 6 | 2 | - | - | 3 | 3 | 1 | 500 µm | 8 mm | 8 mm | - | No SVHC | - | ||
![]() SPC5606BK0MLL6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | - | - | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Bulk | 125 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1 MB | - | 80 kB | - | - | 32 b | - | - | 2 | - | - | 64 MHz | 77 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SPC5602DF1VLL4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 100 | 685.207974 mg | LQFP | - | - | FLASH | 79 | Compliant | - | - | - | 105 °C | -40 °C | 48 MHz | 5 V | CAN, LIN, SCI, SPI | 5.5 V | 3 V | 256 kB | Internal | 16 kB | DMA, POR, PWM, WDT | - | 32 b | - | - | 3 | - | - | 48 MHz | 79 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC8378VRANGA NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 689 | 4.743102 g | - | - | - | - | - | Compliant | 8542310000 | - | - | 125 °C | 0 °C | 800 MHz | 1.05 V | I2C, USB | 1.1 V | 1 V | 32 kB | - | 32 kB | - | - | 32 b | - | Halogen Free | - | - | - | 800 MHz | - | - | - | - | - | 2.5 V | 1 | - | - | - | - | - | - | No | - | Lead Free | ||
![]() ST90R50C6 STMicroelectronics | 1320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F10A6EYSP#W5 Renesas | In Stock | - | Datasheet | - | - | - | 20 | - | LSSOP | - | - | FLASH | - | - | - | - | - | 150 °C | - | 24 MHz | - | CAN, I2C, LIN, SCI, SPI, UART | 5.5 V | 2.7 V | 64 kB | - | 4 kB | - | - | - | - | - | - | RL78 | - | - | - | - | - | 2 | - | - | - | 2 | 2 | - | - | - | - | - | - | - | ||
![]() MC68HC11E0FU NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC5645SF1VLU NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 176 | 1.868489 g | LQFP | - | - | FLASH | 128 | Compliant | - | Yes | - | 105 °C | -40 °C | 125 MHz | 5 V | CAN, I2C, LIN, SCI, SPI | - | - | 2 MB | Internal | 64 kB | DMA, POR, PWM, WDT | - | 32 b | - | Halogen Free | 2 | - | - | 80 MHz | 128 | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCVU9P-L1FLGB2104I Xilinx | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | - | - | - | - | - | - | - | - | 33.8 MB | - | - | - | - | - | - | - | - | - | - | -L1 | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC95144XL7TQ100C0672 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD70F3634GJA2-GAE-E2-QS-AX Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16F1718T-E/MV Microchip | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC3S1000-4FGG676I0974 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPF10K100GC503-3DX Intel / Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAME51J20A-MZTVAO Microchip | In Stock | - | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F109AAKSP#V0G Renesas | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | Surface Mount | 30 | - | LSSOP | Compliant | ACTIVE (Last Updated: 3 weeks ago) | FLASH | - | Compliant | - | - | - | 125 °C | - | 32 MHz | - | I2C, SCI, SPI, UART | 5.5 V | 2.7 V | 16 kB | - | 1 kB | - | 2.7 V | 16 b | 5.5 V | - | - | RL78 | - | 32 MHz | - | - | - | 5 | - | - | - | 4 | 4 | - | 1.4 mm | 9.85 mm | 6.1 mm | - | - | - | ||
![]() R7F701270EABG Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM5032DC-15 Intel / Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |