- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK65FN2M0VMI18 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 169 | - | MAPBGA | FLASH | 116 | Compliant | 8542310000 | - | - | 105 °C | -40 °C | - | 180 MHz | - | CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART, USART, USB | - | - | 2 MB | Internal | 256 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | - | - | - | ARM | 180 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P87C749EBPN NXP Semiconductors | In Stock | - | - | - | - | - | 28 | - | PDIP | EPROM | - | Compliant | - | - | - | 70 °C | 0 °C | 1 W | - | 5 V | - | - | - | 2 kB | - | 64 B | - | - | - | 8 b | - | 1 | - | 80C51 | 16 MHz | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MKL13Z64VLK4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | LQFP | FLASH | 70 | Compliant | 8542310000 | - | - | 105 °C | -40 °C | - | 48 MHz | - | I2C, IrDA, SPI, UART, USART | - | - | 64 kB | Internal | - | - | DMA, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF5272VF66 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 196 | - | BGA | ROM | 32 | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | Bulk | 70 °C | 0 °C | - | 66 MHz | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 16 kB | External | 4 kB | - | DMA, WDT | 66 µs | 32 b | Halogen Free | - | - | Coldfire | 66 MHz | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() MC9S08DZ96MLL NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 100 | - | LQFP | FLASH | 87 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 125 °C | -40 °C | - | 40 MHz | - | CAN, I2C, LIN, SCI, SPI, UART | 5.5 V | 2.7 V | 96 kB | External | 6 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 1 | - | S08 | 40 MHz | - | 88 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MC908QY8CDWE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 16 | - | SOIC | FLASH | 13 | Compliant | - | - | - | 85 °C | -40 °C | - | 8 MHz | 5 V | SCI, SPI | 5.5 V | 2.7 V | 8 kB | External | 256 B | 8 | LVD, POR, PWM | 8 µs | 8 b | Halogen Free | 2 | - | HC08 | 8 MHz | - | 13 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() PIC12F509T-E/SM Microchip | In Stock | - | Datasheet | - | - | - | - | - | SOIC | FLASH | - | Compliant | - | - | - | 125 °C | -40 °C | - | - | - | RS-232, USB | 5.5 V | 2 V | 1.5 kB | - | 41 B | - | - | - | 8 b | - | 1 | - | PIC | 4 MHz | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9KEAZN8AMFK NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 24 | - | QFN | FLASH | 22 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | 125 °C | -40 °C | - | 48 MHz | - | I2C, LIN, SPI, UART, USART | 5.5 V | 2.7 V | 8 kB | Internal | 1 kB | - | LVD, POR, PWM, WDT | - | 32 b | - | 4 | - | ARM | 48 MHz | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC8270ZQMIBA NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 516 | 4.634155 g | FBGA | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 105 °C | 0 °C | - | 266 MHz | - | - | 1.6 V | 1.45 V | 32 kB | - | 64 kB | - | - | - | 32 b | Halogen Free | - | - | - | 266 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | Contains Lead | ||
![]() S9S12GN32F1VLC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 32 | 188.609377 mg | LQFP | FLASH | 26 | Compliant | - | - | - | 105 °C | -40 °C | - | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 32 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | HCS12 | 25 MHz | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCIMX6S5EVM10AB NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | - | 624 | 1.25251 g | MAPBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | 105 °C | -20 °C | - | 1 GHz | - | I2C, I2S, UART, USB | 3.6 V | 1.65 V | - | - | 128 kB | - | - | - | 32 b | - | 2 | - | ARM | 1 GHz | - | - | - | - | 3.6 V | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S12E128CFUE NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | - | Compliant | 8542310000 | Yes | - | 85 °C | -40 °C | - | 25 MHz | 5 V | EBI/EMI, I2C, SCI, SPI | 5.5 V | 2.35 V | 128 kB | Internal | 8 kB | 16 | POR, PWM, WDT | - | 16 b | - | 12 | 1 Mb | HCS12 | 25 MHz | - | 90 | - | 16 | - | - | - | 6 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MK24FN1M0VLQ12 NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | 144 | - | LQFP | FLASH | 100 | Compliant | 8542310000 | Yes | - | 105 °C | -40 °C | - | 120 MHz | - | CAN, I2C, I2S, SPI, UART, USB | 3.6 V | 1.71 V | 1 MB | Internal | 256 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | - | 25 | - | ARM | 120 MHz | 2 | 100 | 5 | - | - | 125 °C | - | 20 | 3 | 105 °C | 3 | 1 | 1.6 mm | - | - | - | - | - | ||
![]() MC9RS08KB8CTG NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 16 | - | TSSOP | FLASH | 14 | Compliant | - | Yes | - | 85 °C | -40 °C | - | 20 MHz | - | I2C, SCI, SPI | 5.5 V | 1.8 V | 8 kB | Internal | 254 B | - | LVD, POR, PWM, WDT | - | 8 b | Halogen Free | 2 | - | - | 20 MHz | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() PIC16F1503-E/SLVAO Microchip | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK10DN512ZVLK10 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 80 | 491.013741 mg | LQFP | FLASH | 56 | Compliant | - | Yes | - | 105 °C | -40 °C | - | 100 MHz | - | CAN, EBI/EMI, I2C, I2S, IrDA, SD, SPI, UART, USART | 3.6 V | 1.71 V | 512 kB | Internal | 128 kB | - | DMA, LVD, POR, PWM, WDT | - | 32 b | - | 14 | - | ARM | 100 MHz | - | 56 | - | - | - | - | - | 8 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() R7F0C908B2DFP-C#AA0 Renesas | 60 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL05Z32VFK4 NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | 24 | 15.790684 mg | QFN | FLASH | 22 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 105 °C | -40 °C | - | 48 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 4 kB | - | Brown-out Detect/Reset, DMA, I2C, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 10 | - | ARM | 48 MHz | - | 22 | - | 12 | - | - | - | - | 1 | - | 1 | - | 1 mm | 4 mm | 4 mm | No | No SVHC | Lead Free | ||
![]() LS1028ACE7NQA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC667545VLU6 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |