- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Evaluation Kit | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF5275CVM166 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 256 | 785.31014 mg | MAPBGA | ROMless | 69 | Compliant | 8542310000, 8542310000|8542310000, 8542310000|8542310000|8542310000, 8542310000|8542310000|8542310000|8542310000 | - | Bulk | - | 85 °C | -40 °C | 166 MHz | - | EBI/EMI, Ethernet, I2C, SPI, UART, USART, USB | 1.6 V | 1.4 V | - | External | 64 kB | 32 | DMA, WDT | - | 32 b | - | - | - | - | Coldfire | 166 MHz | - | - | - | - | - | - | - | - | - | - | - | 1.16 mm | 17 mm | 17 mm | No | No SVHC | Lead Free | ||
![]() LPC54606J256ET100E NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | 8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Q6AVT10AC NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 624 | 3.323613 g | FCBGA | L2 Cache, ROM, SRAM | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|8542310000|85 | - | - | - | 125 °C | -40 °C | 1 GHz | - | I2C, PCIe, SPI, UART, USB | 1.5 V | 1.35 V | - | - | 256 kB | - | - | - | 32 b | - | - | - | - | ARM | 1 GHz | - | - | - | - | 3.6 V | - | 4 | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MC9S08AW16CFGE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 44 | - | LQFP | FLASH | 34 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 16 kB | Internal | 1 kB | - | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 8 | - | - | HCS08 | 40 MHz | - | 34 | 2 | - | - | - | - | 16 | 1 | - | 1 | 1.4 mm | 10 mm | 10 mm | No | No SVHC | Lead Free | ||
![]() MPC870ZT66 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 256 | 1.724048 g | BGA | - | - | Compliant | - | - | Bulk | - | 95 °C | 0 °C | 66 MHz | 1.8 V | - | 1.9 V | 1.7 V | - | - | 8 kB | - | - | 66 µs | 32 b | Not Halogen Free | - | - | - | PowerPC | 66 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() MC56F82736VLF NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 48 | 178.261801 mg | LQFP | FLASH | 39 | Compliant | - | Yes | - | - | 105 °C | -40 °C | 100 MHz | 3.3 V | CAN, I2C, SCI, SPI | 3.6 V | 2.7 V | 48 kB | Internal | 8 kB | - | DMA, POR, PWM, WDT | - | 32 b | - | 4 | - | - | - | 100 MHz | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12G128F0MLH NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | 346.544571 mg | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 125 °C | -40 °C | 25 MHz | - | CAN, IrDA, LIN, SCI, SPI | 5.5 V | 3.13 V | 128 kB | Internal | 8 kB | - | LVD, POR, PWM, WDT | - | 16 b | - | 1 | - | - | HCS12 | 25 MHz | - | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() SPC5746CSK1AMKU6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S912ZVFP64F1VLQ NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 144 | - | LQFP | FLASH | 100 | Compliant | - | - | Cut Tape | - | 105 °C | -40 °C | 32 MHz | - | CAN, I2C, LIN, SCI, SPI | 18 V | 5.5 V | 64 kB | Internal | 4 kB | - | DMA, LCD, POR, PWM, WDT | - | 16 b | - | 2 | - | - | - | 32 MHz | - | - | - | 8 | - | - | - | 12 | 1 | - | 1 | 1.4 mm | 20 mm | 20 mm | - | No SVHC | - | ||
![]() S912XD128F2VAA NXP Semiconductors | In Stock | - | Datasheet | - | - | 80 | - | PQFP | FLASH | - | Compliant | - | Yes | Bulk | - | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 128 kB | - | 8 kB | - | - | - | 16 b | Halogen Free | 12 | - | - | - | 80 MHz | - | 59 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MPC860SRVR50D4 NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | Surface Mount | 357 | 2.096504 g | BGA | - | - | Compliant | - | - | - | - | 95 °C | 0 °C | 50 MHz | - | - | 3.3 V | 2 V | - | - | 8 kB | - | - | - | 32 b | Halogen Free | - | - | - | PowerPC | 50 MHz | - | - | - | - | 3.3 V | - | 1 | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() S912ZVMC12F3MKH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL17Z128VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | - | - | 128 kB | Internal | 32 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5474LITEKIT NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | 5 V | Ethernet, RS-232, USB | - | - | - | - | - | - | - | - | 32 b | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() MC9S08AC60CPUE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | LQFP | FLASH | 54 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | SMD/SMT | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 60 kB | Internal | 2 kB | 8 | I2C, LVD, POR, PWM, WDT | - | 8 b | - | 3 | 480 kb | - | S08 | 40 MHz | - | 56 | - | - | - | - | - | 10 | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCF5253CVM140 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 225 | 435.391976 mg | MAPBGA | ROMless | - | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 85 °C | -40 °C | 140 MHz | - | CAN, EBI/EMI, I2C, UART, USART, USB | 3.3 V | 1.08 V | - | External | 128 kB | - | DMA, WDT | - | 32 b | Halogen Free | - | - | - | - | 140 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() MCIMX6Q6AVT10AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S08PA8AVTG NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 16 | - | TSSOP | FLASH | 14 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | - | 105 °C | -40 °C | 20 MHz | - | I2C, LIN, SCI, SPI, UART, USART | 5.5 V | 2.7 V | 8 kB | Internal | 2 kB | - | LVD, POR, PWM, WDT | - | 8 b | - | 2 | - | - | S08 | 20 MHz | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL04Z32VLC4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 188.609377 mg | LQFP | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | 125 °C | -40 °C | 48 MHz | - | I2C, SPI, UART | 3.6 V | 1.71 V | 32 kB | Internal | 4 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | - | 5 | - | - | ARM | 48 MHz | 1 | - | 1 | 1 | - | 125 °C | - | - | 1 | 105 °C | 1 | 1.6 mm | - | - | - | No SVHC | - | ||
![]() MCIMX6G2AVM05AB NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |