- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Number of I2C Channels | Ambient Temperature Range High | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPC860SRCVR66D4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 357 | 2.096504 g | BGA | - | - | Compliant | - | - | - | 95 °C | -40 °C | 66 MHz | - | - | 3.3 V | 2 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | PowerPC | 66 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SPC5607BAMLU6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | 125 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1.5 MB | - | 96 kB | - | - | - | 32 b | - | 2 | - | - | 64 MHz | - | 149 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MKL03Z32VFG4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | QFN | FLASH | 14 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | Cut Tape | 105 °C | -40 °C | 48 MHz | - | I2C, SPI, UART | 3.6 V | 1.71 V | 32 kB | Internal | 2 kB | - | Brown-out Detect/Reset, LVD, POR, PWM, WDT | - | 32 b | - | 3 | - | ARM | 48 MHz | 1 | 14 | 1 | 7 | - | 125 °C | - | 2 | 1 | 105 °C | 1 | - | 650 µm | 3 mm | 3 mm | - | No SVHC | - | ||
![]() MKL02Z32VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 32 | 62.312252 mg | QFN | FLASH | 28 | Compliant | 8542310000 | - | - | 105 °C | -40 °C | 48 MHz | - | I2C, SPI, UART, USART | 3.6 V | 1.71 V | 32 kB | Internal | 4 kB | - | Brown-out Detect/Reset, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 4 | - | ARM | 48 MHz | - | 28 | 1 | - | - | - | - | 2 | 2 | - | 1 | 1 | 1 mm | 4 mm | 4 mm | - | No SVHC | Lead Free | ||
![]() MPC860DEZQ50D4 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 357 | 2.1737 g | BGA | - | - | - | - | - | Bulk | 95 °C | 0 °C | 50 MHz | - | - | 3.3 V | 2 V | - | - | - | - | - | 50 µs | 32 b | Halogen Free | - | - | PowerPC | 50 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SPC5607BK0VLQ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1.5 MB | - | 96 kB | - | - | - | 32 b | - | 2 | - | - | 64 MHz | - | 121 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() S9S08SG8E2WTG NXP Semiconductors | In Stock | - | Datasheet | - | - | 16 | - | TSSOP | FLASH | 12 | Compliant | - | Yes | - | 150 °C | -40 °C | 40 MHz | - | I2C, LIN, SCI, SPI | - | - | 8 kB | Internal | 512 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 2 | - | S08 | 40 MHz | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKE02Z32VLH4 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 64 | - | LQFP | FLASH | 57 | Compliant | - | Yes | - | 105 °C | -40 °C | 40 MHz | - | I2C, SPI, UART, USART | 5.5 V | 2.7 V | 32 kB | Internal | 4 kB | - | LVD, PWM, WDT | - | 32 b | - | 4 | - | ARM | 40 MHz | - | 57 | - | - | - | - | - | - | - | - | - | - | 1.4 mm | 10 mm | 10 mm | - | - | Lead Free | ||
![]() MKE15Z128VLH7 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12GN32AMLF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPC11U68JBD64K NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12E64CFUE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 80 | 935.505914 mg | QFP | FLASH | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 25 MHz | 5 V | EBI/EMI, I2C, SCI, SPI | 5.5 V | 2.35 V | 64 kB | Internal | 4 kB | 16 | I2C, POR, PWM, WDT | 25 µs | 16 b | Halogen Free | 12 | 512 kb | HCS12 | 25 MHz | - | 90 | - | - | - | - | - | 6 | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MPC8378VRALGA NXP Semiconductors | In Stock | - | Datasheet | Silver, Tin | Surface Mount | 689 | 4.743102 g | - | - | - | Compliant | - | - | - | 125 °C | 0 °C | 667 MHz | - | I2C, USB | 1.05 V | 950 mV | 32 kB | - | 32 kB | - | - | - | 32 b | - | - | - | - | 400 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MPC8245LZU350D NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 352 | 9.246991 g | BGA | - | - | Compliant | - | - | Bulk | 105 °C | 0 °C | 350 MHz | 2.2 V | PCI, UART | 3.3 V | 1.9 V | 16 kB | - | 2 GB | - | - | 350 µs | 32 b | Not Halogen Free | 16 | - | PowerPC | 350 MHz | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SPC5604SF2VLQ6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 512 kB | - | 48 kB | - | - | - | 32 b | Halogen Free | 3 | - | - | 64 MHz | - | 105 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() DSP56311VF150 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 196 | 613.993972 mg | MAPBGA | - | - | - | - | - | Bulk | 100 °C | -40 °C | 150 MHz | 3.3 V | SCI | 3.6 V | 1.7 V | - | - | 384 kB | 24 | - | - | 24 b | Not Halogen Free | - | - | - | 150 MHz | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | No | Unknown | Contains Lead | ||
![]() S912ZVL64F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MKL17Z256VFM4 NXP Semiconductors | In Stock | - | Datasheet | - | - | 32 | - | QFN | FLASH | 28 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | Cut Tape | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | 32 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S912ZVL12F0MLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08QD4J1MSC NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 4 | Compliant | - | Yes | - | 125 °C | -40 °C | 16 MHz | - | - | 5.5 V | 2.7 V | 4 kB | Internal | 256 B | - | LVD, POR, PWM, WDT | - | 8 b | - | 3 | - | S08 | 8 MHz | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - |