- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Case/Package | Memory Types | Number of I/Os | RoHS | Schedule B | Watchdog Timers | Packaging | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Max Frequency | Number of Programmable I/O | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC908JL8CDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 28 | - | SOIC | FLASH | - | Compliant | - | - | - | 85 °C | -40 °C | 8 MHz | 5 V | SCI | 5.5 V | 2.7 V | 8 kB | Internal | 256 B | 8 | LVD, POR, PWM | - | 8 b | - | 4 | - | HC08 | 8 MHz | 23 | 12 | - | - | - | No | No SVHC | Lead Free | ||
![]() MPC8270CVVQLDA NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 480 | 10.25561 g | BGA | - | - | Compliant | - | - | - | 105 °C | -40 °C | 333 MHz | - | - | 1.6 V | 1.45 V | 16 kB | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 333 MHz | - | - | - | 1 | - | No | No SVHC | Lead Free | ||
![]() S9S12ZVLS3F0MFMR NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | QFN | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC56F8346VFVE NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 144 | 1.319103 g | LQFP | FLASH | 62 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 105 °C | -40 °C | 60 MHz | 3.3 V | CAN, EBI/EMI, SCI, SPI | 3.6 V | 3 V | 128 kB | External | 8 kB | 16 | POR, PWM, Temp Sensor, WDT | - | 16 b | Halogen Free | 4 | 1 Mb | - | 60 MHz | 62 | 16 | - | - | 12 | No | No SVHC | Lead Free | ||
![]() MCF5270VM100 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 196 | 482.537233 mg | MAPBGA | ROMless | 61 | Compliant | - | - | - | 70 °C | 0 °C | 100 MHz | 3.3 V | EBI/EMI, Ethernet, I2C, SPI, UART, USART | 3.6 V | 1.4 V | 8 kB | External | 64 kB | 32 | DMA, WDT | - | 32 b | Not Halogen Free | - | - | Coldfire | 100 MHz | - | - | 3.3 V | - | - | No | No SVHC | Lead Free | ||
![]() MC56F8365MFGE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 128 | 935.052321 mg | LQFP | FLASH | 49 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 125 °C | -40 °C | 60 MHz | 3.3 V | CAN, EBI/EMI, SCI, SPI | 3.6 V | 3 V | 512 kB | External | - | - | POR, PWM, Temp Sensor, WDT | - | 16 b | Halogen Free | 4 | - | - | 60 MHz | 49 | - | - | - | - | No | - | Lead Free | ||
![]() MCF51JE256CLK NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 80 | 491.013741 mg | LQFP | FLASH | 47 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 50.33 MHz | - | CAN, EBI/EMI, I2C, SCI, SPI, USB | 3.6 V | 1.8 V | 256 kB | External | 32 kB | - | I2C, LVD, PWM, WDT | - | 32 b | Halogen Free | 1 | - | Coldfire | 50.3 MHz | 47 | - | - | - | 8 | No | No SVHC | Lead Free | ||
![]() S912ZVMC12F3WKH NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Q6AVT08AE NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6Y2CVM05AA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX515DJM8CR2 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 529 | 1.01599 g | BGA | L2 Cache, ROM, SRAM | - | Compliant | - | - | Tape & Reel (TR) | 85 °C | -20 °C | 800 MHz | - | I2C, I2S, UART | 1.15 V | 1.05 V | - | - | - | - | - | - | 32 b | - | - | - | ARM | 800 MHz | - | - | - | 1 | - | No | - | - | ||
![]() MCIMX6QP6AVT1AA NXP Semiconductors | In Stock | - | Datasheet | - | - | 624 | - | FCBGA | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 125 °C | -40 °C | 1 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | 4 | - | - | No SVHC | - | ||
![]() MCIMX6G3DVM05AA NXP Semiconductors | In Stock | - | Datasheet | - | - | 289 | - | MAPBGA | ROM | - | Compliant | - | - | - | 95 °C | 0 °C | 528 MHz | - | I2S, SPI, UART | - | - | 96 kB | - | 128 kB | - | - | - | 32 b | - | - | - | ARM | 528 MHz | - | - | - | 1 | - | - | - | - | ||
![]() SPC5606BK0VLU6 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | LQFP | FLASH | - | Compliant | - | Yes | Bulk | 105 °C | -40 °C | - | - | CAN, I2C, SCI, SPI | - | - | 1 MB | - | 80 kB | - | - | - | 32 b | - | 2 | - | - | 64 MHz | 149 | - | - | - | - | No | - | - | ||
![]() MKL26Z64VFT4 NXP Semiconductors | In Stock | - | Datasheet | Gold | Surface Mount | 48 | 138.685867 mg | QFN | FLASH | 36 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 105 °C | -40 °C | 48 MHz | - | I2C, LIN, SPI, UART, USART, USB | 3.6 V | 1.71 V | 64 kB | Internal | 8 kB | - | Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT | - | 32 b | Halogen Free | 5 | - | ARM | 48 MHz | 36 | 1 | - | - | - | - | - | - | ||
![]() SPC5646CCF0MLU1 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 176 | 1.868489 g | LQFP | FLASH | 147 | Compliant | - | Yes | - | 125 °C | -40 °C | 80 MHz | - | CAN, Ethernet, I2C, LIN, SCI, SPI | 6.2 V | 300 mV | 3 MB | Internal | 256 kB | - | DMA, POR, PWM, WDT | - | 32 b | Halogen Free | 32 | - | - | 120 MHz | 147 | - | - | - | - | No | - | - | ||
![]() SPC5674FF3MVV3 NXP Semiconductors | In Stock | - | Datasheet | - | - | - | 4.634807 g | - | FLASH | 32 | - | - | - | - | 125 °C | -40 °C | 264 MHz | - | CAN, SCI, SPI | 5.5 V | 4.5 V | 4 MB | External | - | - | DMA, POR, PWM | - | 32 b | Halogen Free | 3 | - | - | 264 MHz | - | - | - | - | - | No | No SVHC | - | ||
![]() SPC5645SF1VLT NXP Semiconductors | In Stock | - | Datasheet | - | - | 208 | 2.587007 g | LQFP | FLASH | 150 | Compliant | 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | 105 °C | -40 °C | 125 MHz | - | CAN, I2C, LIN, SCI, SPI | 1.32 V | 1.08 V | 2 MB | Internal | 64 kB | - | DMA, POR, PWM, WDT | - | 32 b | Halogen Free | - | - | - | 80 MHz | - | 20 | - | - | - | - | No SVHC | - | ||
![]() S9S12G48BMLC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC908QT2ACDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | SOIC | FLASH | 5 | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | Yes | - | 85 °C | -40 °C | 8 MHz | 5 V | - | 5.5 V | 2.7 V | 1.5 kB | Internal | 128 B | 8 | LVD, POR, PWM | 8 µs | 8 b | Halogen Free | 2 | - | HC08 | 1 MHz | 13 | 4 | - | - | - | No | No SVHC | Lead Free |