- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Case/Package | Ihs Manufacturer | Memory Types | Number of I/O Lines | Number of I/Os | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Schedule B | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Core Processor | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Address Bus Width | Core Architecture | Max Frequency | Boundary Scan | External Data Bus Width | Number of Programmable I/O | Speed Grade | Number of Transceivers | Number of ADC Channels | Max Junction Temperature (Tj) | Number of Cores | Number of PWM Channels | Bus Compatibility | Number of I2C Channels | Ambient Temperature Range High | Module/Board Type | Number of SPI Channels | Flash Size | Number of Ethernet Channels | Height | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S9S08SG8E2MTJ NXP Semiconductors | In Stock | - | Datasheet | - | Tin | Surface Mount | - | 20 | - | - | TSSOP | - | FLASH | - | 16 | - | - | - | - | - | - | - | Compliant | 8542310000 | Yes | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 40 MHz | - | - | - | - | I2C, LIN, SCI, SPI | 5.5 V | 2.7 V | 8 kB | Internal | - | 512 B | - | I2C, LVD, POR, PWM, WDT | 8 b | - | 1 | - | S08 | 40 MHz | - | - | 16 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No | No SVHC | ||
![]() MPC8358EVRAGDDA NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 668 | 5.976306 g | - | BGA | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 105 °C | 0 °C | - | - | - | - | 400 MHz | - | - | - | 1.2 V | - | 1.26 V | 1.14 V | - | - | - | - | - | - | 32 b | Halogen Free | - | - | - | 400 MHz | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MCIMX6S6AVM08AB NXP Semiconductors | In Stock | - | Datasheet | - | - | Surface Mount | - | 624 | 1.25251 g | - | MAPBGA | - | DDR3, External Program Memory, ROM | - | 224 | - | - | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 800 MHz | - | - | - | - | CAN, EBI/EMI, Ethernet, GPIO, I2C, I2S, MMC, PCI, PCIe, PWM, SD, SPI, UART, USB | 1.5 V | 1.275 V | 96 kB | Internal | - | 128 kB | - | DMA, PWM, WDT | 32 b | Halogen Free | 2 | - | ARM | 800 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ||
![]() MCIMX6Q6AVT08AD NXP Semiconductors | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | - | 624 | 3.323613 g | - | FCBGA | - | L2 Cache, ROM, SRAM | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | 852 MHz | - | - | - | - | CAN, I2C, PCIe, SPI, UART, USB | 3.6 V | 1.65 V | - | - | - | 256 kB | - | - | 32 b | - | - | - | ARM | 852 MHz | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MCIMX6U8DVM10AC NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | 624 | 1.25251 g | - | MAPBGA | - | L2 Cache, ROM, SRAM | - | - | - | - | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | - | - | - | - | 95 °C | 0 °C | - | - | - | - | 1 GHz | - | - | - | 1.5 V | Ethernet, I2C, PCIe, SPI, UART, USB | - | - | - | - | - | 128 kB | - | - | 32 b | - | - | - | ARM | 1 GHz | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC667339VLL NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAK-TC399XP-256F300S Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | - | - | - | - | 300 MHz | - | - | - | - | CAN, Ethernet, I2C, LIN, LVDS, SPI | 5.5 V | 1.125 V | 16 MB | - | - | - | - | - | 32 b | - | 2 | - | - | - | - | - | - | - | - | 14 | 150 °C | - | - | - | 2 | 125 °C | - | 8 | - | 1 | 1.7 mm | - | - | ||
![]() PIC16F18076-E/P Microchip | 226 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCVU5P-L1FLVA2104E Xilinx | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -L1 | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC95144-7TQ100C0689 Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCV200E7CS144CES Xilinx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2SGX90EF1152C4G Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD813F3VA-15J STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CG7635AM Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5F100JJGFA#X0 Renesas | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8SP103F2MIATR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA-1101 Intel Corporation | In Stock | - | Datasheet | - | - | - | YES | - | - | 256 | - | INTEL CORP | - | 15 | - | PLASTIC/EPOXY | BGA | BGA, | UNSPECIFIED | GRID ARRAY | Obsolete | BGA | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | unknown | - | 256 | X-PBGA-B256 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | NO | 16 | - | - | - | - | - | - | - | SA-1100 | - | - | - | - | - | - | - | - | - | ||
![]() 6-32X3/4BTN SS PS Ideal Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC-WST-DW7A-NM Digi | 2286 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | Digi ConnectCore® MP1 | 1.142" L x 1.142" W (29.00mm x 29.00mm) | Active | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 209MHz, 650MHz | 1GB | ARM® Cortex®-A7, ARM® Cortex®-M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MPU Core | - | 1GB | - | - | - | - |