- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | 32Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | I2C | I2S | Infrared Data Association | Internal Comparator | Internal Oscillator | LCD Module | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Secure Digital Input and Output | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI | CAN |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC10F08XE-35I-LQFP44 STC Micro | 1000 |
| Datasheet | 2 | - | - | - | 51Series | 35MHz | - | - | 40 | - | - | - | - | Yes | - | Yes | 3.3V~5.5V | Tray | Low-Voltage Detection;Watchdog | 8KB | - | - | true | - | - | Yes | 512Byte | FLASH | -40℃~+85℃ | 1 | - | - | ||
![]() APM32F030R8T6 Geehy | 9600 |
| Datasheet | 7 | - | 12bit | Yes | ARM-M0+ | 48MHz | - | Yes | 55 | 2 | - | Yes | - | Yes | - | Yes | 2V~3.6V | Tray | DMA;CCP capture/comparison;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check | 64KB | 16bit | Yes | true | - | - | Yes | 8KB | FLASH | -40℃~+85℃ | 2 | 2 | - | ||
![]() APM32F030C8T6 Geehy | 35000 |
| Datasheet | 7 | - | 12bit | Yes | ARM-M0+ | 48MHz | - | Yes | 39 | 2 | - | Yes | - | Yes | - | Yes | 2V~3.6V | Tray | DMA;CCP capture/comparison;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check | 64KB | 16bit | Yes | true | - | - | Yes | 8KB | FLASH | -40℃~+85℃ | 2 | 2 | - | ||
![]() STC11F32XE-35I-PDIP40 STC Micro | 29 |
| Datasheet | 2 | - | - | - | 51Series | 35MHz | - | - | 36 | - | - | - | - | Yes | - | Yes | 3.7V~5.5V | Tube-packed | Low-Voltage Detection;Watchdog | 32KB | - | - | true | - | - | Yes | 1.25KB | FLASH | -40℃~+85℃ | 1 | - | - | ||
![]() APM32F103VCT6 Geehy | 6410 |
| Datasheet | 8 | - | 12bit | Yes | ARM-M3 | 96MHz | 12bit | Yes | 80 | 2 | 2 | Yes | - | Yes | - | Yes | 2V~3.6V | Tray | DMA;LCD/LED Driver;CCP capture/comparison;SDIO;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 256KB | 16bit | Yes | true | Yes | Yes | Yes | 64KB | FLASH | -40℃~+85℃ | 5 | 3 | 2 | ||
![]() STC15W4K56S4-30I-LQFP64S STC Micro | 2000 |
| Datasheet | 5 | - | 10bit | Yes | 51Series | - | - | - | 62 | - | - | - | Yes | Yes | - | Yes | 2.5V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 56KB | 15bit | - | true | - | - | Yes | 4KB | FLASH | -40℃~+85℃ | 4 | 1 | - | ||
![]() APM32F072RBT6 Geehy | 51140 |
| Datasheet | 8 | 1 | 12bit | Yes | ARM-M0+ | 48MHz | 12bit | Yes | 51 | 2 | 2 | Yes | Yes | Yes | - | Yes | 2V~3.6V | Tray | Low-Voltage Detection;DMA;Touch Button;CCP capture/comparison;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 128KB | 16bit | Yes | true | - | Yes | Yes | 16KB | FLASH | -40℃~+85℃ | 4 | 2 | 1 | ||
![]() APM32F103RBT6 Geehy | 300000 |
| Datasheet | 4 | - | 12bit | Yes | ARM-M3 | 96MHz | - | Yes | 51 | 2 | - | Yes | - | Yes | - | Yes | 2V~3.6V | Tray | Low-Voltage Detection;DMA;CCP capture/comparison;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 128KB | 16bit | Yes | true | - | Yes | Yes | 20KB | FLASH | -40℃~+85℃ | 3 | 2 | 1 | ||
![]() APM32F103VBT6 Geehy | 9000 |
| Datasheet | 4 | - | 12bit | Yes | ARM-M3 | 96MHz | - | Yes | 80 | 2 | - | Yes | - | Yes | - | Yes | 2V~3.6V | Tray | Low-Voltage Detection;DMA;CCP capture/comparison;IrDA;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check;LIN Bus Protocol | 128KB | 16bit | Yes | true | - | Yes | Yes | 20KB | FLASH | -40℃~+85℃ | 3 | 3 | 1 | ||
![]() APM32F091RCT6 Geehy | 8441 | - | Datasheet | - | 1 | 12bit | Yes | ARM-M0+ | 48MHz | 12bit | Yes | 52 | 2 | 2 | Yes | Yes | Yes | - | Yes | 2V~3.6V | Tray | - | 256KB | 16bit | Yes | true | - | - | Yes | 32KB | FLASH | -40℃~+85℃ | 8 | 2 | 1 | ||
![]() STC8H3K64S2-45I-TSSOP20 STC Micro | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC8H3K48S2-45I-TSSOP20 STC Micro | 66 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() RV1109 Rockchip | 2380 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() CH32V203C8T6 WCH(Jiangsu Qin Heng) | 989 |
| Datasheet | - | - | - | - | RISC-V | 144MHz | - | - | - | - | - | - | - | - | - | - | - | Tray | - | 64KB | - | - | true | - | - | - | 20KB | FLASH | - | - | - | - | ||
![]() STM32F402VCT6 STMicroelectronics | 1080 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() CH32V103R8T6 WCH(Jiangsu Qin Heng) | 362 |
| Datasheet | 4 | - | 12bit | - | RISC-V | 80MHz | - | - | 37 | 2 | - | - | - | - | - | - | 2.7V~5.5V | Tray | - | 64KB | 16bit | - | true | - | - | - | 20KB | FLASH | -40℃~+85℃ | 3 | 2 | - | ||
![]() STC32G12K128-35I-LQFP48 STC Micro | 1000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() CH32V307VCT6 WCH(Jiangsu Qin Heng) | 178 |
| Datasheet | 10 | - | 12bit | Yes | RISC-V | 144MHz | 12bit | Yes | 80 | 2 | 2 | Yes | Yes | Yes | Yes | Yes | 2.5V~3.3V | Tray | - | 256KB | 16bit | Yes | true | Yes | Yes | Yes | 64KB | FLASH | -40℃~+85℃ | 8 | 3 | 2 | ||
![]() SN8F5705FG SONIX | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() GD32F303RBT6 GigaDevice Semicon Beijing | In Stock |
| Datasheet | 8 | - | 12bit | - | ARM-M4 | 120MHz | 12bit | - | 51 | 2 | 2 | - | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | Yes | true | - | - | Yes | 32KB | FLASH | - | 5 | 3 | 1 |