- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | 16Bit Timer | 32Bit Timer | 8Bit Timer | ADC (Bit) | CCP Capture/Compare | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | GPIO Ports Number | I2C | I2S | Infrared Data Association | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Secure Digital Input and Output | Universal Serial Bus | Watchdog | RAM Size | Program Memory Type | Operating Temperature Range | UART/USART | SPI | CAN |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD32F425VGT6 GigaDevice Semicon Beijing | 2011 | - | Datasheet | 12 | 2 | - | 12bit | - | ARM-M4 | 200MHz | 12bit | - | 82 | 3 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 1MB | - | Yes | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | 2 | ||
![]() APM32F030K6T6 Geehy | 100000 |
| Datasheet | 7 | - | - | 12bit | Yes | ARM-M0+ | 48MHz | - | Yes | 26 | 1 | - | Yes | - | Yes | Yes | 2V~3.6V | Tray | DMA;CCP capture/comparison;Temperature Sensor;RTC Real-time Clock;Watchdog;CRC check | 32KB | 16bit | Yes | true | - | - | Yes | 4KB | FLASH | -40℃~+85℃ | 1 | 1 | - | ||
![]() APM32F003F6P6 Geehy | 7000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC8H1K17-36I-QFN20 STC Micro | 1183 |
| Datasheet | 3 | - | - | 10bit | Yes | 51Series | - | - | - | 17 | 1 | - | - | Yes | Yes | Yes | 1.9V~5.5V | Tray | Low-Voltage Detection;CCP capture/comparison;Watchdog | 17KB | 16bit | - | true | - | - | Yes | 1.25KB | FLASH | -40℃~+85℃ | 2 | 1 | - | ||
![]() NUC977DK63YC Nuvoton Tech | 2000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() RK1808K Rockchip | 890 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() RK3588S Rockchip | 1390 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() RK3566 Rockchip | 2040 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() FT61FC22A-RB FMD(Fremont Micro Devices) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() RTL9607C-VA6-CG Realtek Semicon | 1122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() FT61F145-RB FMD(Fremont Micro Devices) | 50 |
| Datasheet | 2 | - | 1 | 12bit | Yes | RISC | 16MHz | - | - | 18 | - | - | - | - | Yes | Yes | 1.9V~5.5V | Tube-packed | Watchdog;Low-Voltage Detection;PWM;CCP capture/comparison | 4KB | - | - | true | - | - | Yes | 512Byte | FLASH | -40℃~+85℃ | 1 | - | - | ||
![]() FT61FC21A-RB FMD(Fremont Micro Devices) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() STC8G1K08A-36I-SOP8 STC Micro | 20000 |
| Datasheet | 2 | - | - | 10bit | Yes | 51Series | - | - | - | 6 | 1 | - | - | - | Yes | Yes | 1.9V~5.5V | Tube-packed | Low-Voltage Detection;CCP capture/comparison;Multiplier;Divider;Watchdog | 8KB | - | - | true | - | - | Yes | 1.25KB | FLASH | -40℃~+85℃ | 1 | 1 | - | ||
![]() APM32F407IGT6 Geehy | 2400 | - | Datasheet | - | 2 | - | 12bit | Yes | ARM-M4F | 168MHz | 12bit | Yes | 140 | 3 | 2 | Yes | - | Yes | Yes | 1.8V~3.6V | Tray | - | 1MB | 16bit | Yes | true | Yes | Yes | Yes | 192KB | FLASH | -40℃~+85℃ | 6 | 3 | 2 | ||
![]() SAK-TC223S-16F133F AC Infineon Technologies | 1000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | ||
![]() GD32F310K8U6 GigaDevice Semicon Beijing | 8820 | - | Datasheet | 6 | - | - | 12bit | - | ARM-M4 | 72MHz | - | - | 27 | 2 | 1 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 64KB | - | Yes | true | - | - | Yes | 8KB | FLASH | - | 2 | 2 | - | ||
![]() GD32E230F4V6TR GigaDevice Semicon Beijing | 30 |
| Datasheet | 5 | - | - | 12bit | - | - | 72MHz | - | Yes | 15 | 1 | - | Yes | Yes | Yes | - | 1.8V~3.6V | Tape & Reel (TR) | DMA;RTC Real-time Clock;Watchdog;LIN Bus Protocol;IrDA;Temperature Sensor;PWM | 16KB | 16bit | Yes | true | - | - | Yes | 4KB | FLASH | -40℃~+85℃ | 1 | 1 | - | ||
![]() GD32F425RET6 GigaDevice Semicon Beijing | 14400 | - | Datasheet | 12 | 2 | - | 12bit | - | ARM-M4 | 200MHz | 12bit | - | 51 | 3 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 512KB | - | Yes | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | 2 | ||
![]() GD32C103RBT6 GigaDevice Semicon Beijing | 85 |
| Datasheet | 14 | - | - | 12bit | - | ARM-M4 | 120MHz | 12bit | - | 51 | 2 | 2 | - | - | Yes | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | Yes | true | - | Yes | Yes | 32KB | FLASH | - | 5 | 3 | 2 | ||
![]() GD32F427RET6 GigaDevice Semicon Beijing | 7890 | - | Datasheet | 12 | 2 | - | 12bit | - | ARM-M4 | 200MHz | 12bit | - | 51 | 3 | 2 | - | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO | 512KB | - | Yes | true | Yes | Yes | Yes | 256KB | FLASH | - | 6 | 3 | 2 |