- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Weight | Case/Package | China RoHS | Manufacturer Lifecycle Status | Memory Types | Number of I/Os | Package | RoHS | Schedule B | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Number of Outputs | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Min Input Voltage | Data Bus Width | Number of Inputs | Max Input Voltage | Halogen Free | Number of Timers/Counters | Density | Core Architecture | Number of Gates | Max Frequency | Number of A/D Converters | Number of Programmable I/O | Speed Grade | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Number of USB Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPC2103FBD48 NXP Semiconductors | In Stock | - | Datasheet | - | - | 48 | - | LQFP | - | - | FLASH | 32 | - | Compliant | - | - | SMD/SMT | 85 °C | -40 °C | 70 MHz | 32 | - | I2C, SPI, UART | 1.95 V | 1.65 V | 32 kB | External | 8 kB | - | - | 31 | - | - | 4 | 256 kb | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | No SVHC | - | ||
![]() MPC5200CVR400 NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 272 | 2.545192 g | BGA | - | - | - | - | - | Compliant | 8542310000 | - | - | 85 °C | -40 °C | 400 MHz | - | - | - | 1.58 V | 1.42 V | - | - | 16 kB | - | 32 b | - | - | Not Halogen Free | - | - | PowerPC | - | 400 MHz | - | - | - | - | - | 3.6 V | 1 | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() RV1106G3 Rockchip | 400 |
| - | - | - | - | - | - | - | - | - | - | Tray | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAL-TC399XP-256F300S BC Infineon Technologies | 2139 |
| - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC95F8613X28U SOC(Shenzhen SinOne Microelectronics) | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 6300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC9S12DP256BCPV NXP Semiconductors | 11107 | - | - | - | - | - | - | LQFP | - | - | EEPROM, FLASH | 91 | - | Non-Compliant | - | - | - | 85 °C | -40 °C | - | - | 5 V | CAN, I2C, SCI, SPI | 5.25 V | 4.5 V | 256 kB | - | 12 kB | - | 16 b | - | - | Not Halogen Free | 1 | - | HCS12 | - | 25 MHz | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EPM5064JC-1 Intel / Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R7F7016923AFP-C Renesas | 20679 | - | - | Production (Last Updated: 3 weeks ago) | Surface Mount | 64 | - | LFQFP | - | ACTIVE (Last Updated: 3 weeks ago) | FLASH | - | - | Compliant | - | - | - | 105 °C | -40 °C | 120 MHz | - | - | CAN, I2C, LIN, UART | 5.5 V | 3 V | 512 kB | - | 64 kB | - | 32 b | - | - | - | - | - | RH850G3KH2.0 | - | 120 MHz | - | - | - | 2 | - | - | - | - | 2 | 2 | - | 1.7 mm | 10 mm | 10 mm | - | - | - | ||
![]() EP1810LC-25T Intel / Altera | In Stock | - | - | - | - | - | - | PLCC | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAME51J18A-AZ Microchip | In Stock | - | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PIC16F1509T-I/MLVAO Microchip | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S08DZ60MLF NXP Semiconductors | In Stock | - | - | - | - | - | - | LQFP | - | - | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() PC5674FK4MZP3 Teledyne | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATSAMD51J19A-MZT Microchip | 10 | - | - | Production (Last Updated: 3 years ago) | - | - | - | - | - | - | FLASH | 51 | - | Compliant | - | - | - | 125 °C | -40 °C | 100 MHz | - | - | I2C, I2S, RS-485, SPI, UART, USB | 3.63 V | 1.71 V | 512 kB | - | 192 kB | - | 32 b | - | - | - | 10 | - | ARM Cortex-M4 | - | - | 2 | - | - | 6 | 24 | - | - | 17 | 6 | 6 | 1 | 900 µm | - | - | - | - | - | ||
![]() R5F109ADKSP#X0G Renesas | In Stock | - | - | Production (Last Updated: 3 weeks ago) | Surface Mount | 30 | - | LSSOP | Compliant | ACTIVE (Last Updated: 3 weeks ago) | FLASH | - | - | Compliant | - | - | - | 125 °C | - | 32 MHz | - | - | I2C, SCI, SPI, UART | 5.5 V | 2.7 V | 48 kB | - | 3 kB | 2.7 V | 16 b | - | 5.5 V | - | - | - | RL78 | - | 32 MHz | - | - | - | 5 | - | - | - | - | 4 | 4 | - | 1.4 mm | 9.85 mm | 6.1 mm | - | - | - | ||
![]() PIC16F723AT-E/ML Microchip | 9676 | - | - | Production (Last Updated: 4 years ago) | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 672 | - | FCBGA | - | - | - | - | - | Compliant | - | - | - | 85 °C | 0 °C | - | - | 1.2 V | - | - | - | - | - | 153 kB | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() EPM5032DC-20 Intel / Altera | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |