- Manufacturer
- RoHS
- RAM Size
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Case/Package
- Number of Pins
- Data Bus Width
- Max Frequency
- Interface
- Memory Size
- Max Supply Voltage
Attribute column
Categories
Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | 16Bit Timer | ADC (Bit) | Case/Package | CCP Capture/Compare | CPU Core | CPU Maximum Speed | DAC (Bit) | Direct Memory Access | EEPROM | GPIO Ports Number | I2C | I2S | Internal Comparator | Internal Oscillator | Low-Voltage Detect | Memory Types | Number of I/Os | Operating Voltage Range | Package | Peripheral/Function | Program Storage Size | PWM (Bit) | Real-Time Clock | RoHS | Schedule B | Secure Digital Input and Output | Universal Serial Bus | Watchdog | Watchdog Timers | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Number of Bits | Peripherals | Program Memory Type | Access Time | Data Bus Width | Halogen Free | Number of Timers/Counters | Density | Operating Temperature Range | Core Architecture | Max Frequency | Number of Programmable I/O | Number of UART Channels | Number of ADC Channels | Max I/O Voltage | Number of Cores | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | UART/USART | SPI | CAN | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GD32C113CBT6 GigaDevice Semicon Beijing | 1500 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GD32F303VET6A GigaDevice Semicon Beijing | 10068 |
| Datasheet | - | - | - | - | 8 | 12bit | - | - | ARM-M4 | 120MHz | 12bit | Yes | 1MB | 80 | 2 | 2 | - | Yes | - | - | - | - | Tray | RTC Real-time Clock;Watchdog;SDIO;DMA;PWM | 512KB | - | Yes | true | - | Yes | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 64KB | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3 | 1 | - | - | - | - | - | - | ||
![]() GD32E230F6P6TR GigaDevice Semicon Beijing | 30 |
| Datasheet | - | - | - | - | 6 | 12bit | - | - | - | 72MHz | 12bit | - | - | 15 | 1 | - | Yes | Yes | - | - | - | - | Tape & Reel (TR) | Watchdog;RTC Real-time Clock | 32KB | - | Yes | true | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 6KB | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | ||
![]() GD32F303CCT6A GigaDevice Semicon Beijing | 60000 | - | Datasheet | - | - | - | - | 7 | 12bit | - | - | ARM-M4 | 120MHz | 12bit | Yes | 512KB | 80 | 2 | 2 | - | - | - | - | - | - | Tape & Reel (TR) | RTC Real-time Clock;Watchdog;DMA;PWM | 256KB | - | Yes | true | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 48KB | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 3 | 1 | - | - | - | - | - | - | ||
![]() GD32C103TBU6 GigaDevice Semicon Beijing | In Stock |
| Datasheet | - | - | - | - | 7 | 12bit | - | - | ARM-M4 | 120MHz | 12bit | - | - | 26 | 1 | - | - | Yes | - | - | - | - | Tray | RTC Real-time Clock;Watchdog | 128KB | - | Yes | true | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | 32KB | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1 | 2 | - | - | - | - | - | - | ||
![]() XM003Q Shenzhen Fuman Elec | 13 |
| Datasheet | - | - | - | - | 4 | 12bit | - | Yes | 51Series | 16MHz | - | - | - | 17 | 1 | - | - | Yes | Yes | - | - | 2.4V~5.5V | Tape & Reel (TR) | Watchdog;Low-Voltage Detection;CCP capture/comparison | 8KB | 16bit | - | true | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1KB | - | - | FLASH | - | - | - | - | - | -40℃~+85℃ | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | - | ||
![]() NY8A054E Nyquest Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK30DX256VLL7 NXP Semiconductors | In Stock | - | Datasheet | Tin | Surface Mount | 100 | 685.207974 mg | - | - | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 70 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -40 °C | 72 MHz | - | CAN, I2C, I2S, IrDA, SPI, UART, USART | 3.6 V | 1.71 V | 256 kB | Internal | - | - | DMA, LCD, LVD, POR, PWM, WDT | - | - | 32 b | Halogen Free | 14 | - | - | ARM | 72 MHz | - | 5 | 2 | - | - | 10 | 2 | 2 | - | - | - | 1.7 mm | 14 mm | 14 mm | No | No SVHC | Lead Free | ||
![]() MC68302EH25C NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 132 | 4.463604 g | - | - | PQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | 25 MHz | 5 V | - | 5.5 V | 4.5 V | - | - | 1.1 kB | - | - | - | - | 32 b | Not Halogen Free | 3 | - | - | Coldfire | 25 MHz | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() SC370760EF NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SP5746CHK1AVKU6R NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCIMX6U5EVM10AB NXP Semiconductors | In Stock | - | Datasheet | Copper, Silver, Tin | - | 624 | 1.25251 g | - | - | MAPBGA | - | - | - | - | - | - | - | - | - | - | - | - | L2 Cache, ROM, SRAM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -20 °C | 1 GHz | - | CAN, Ethernet, I2C, I2S, PCIe, SPI, UART, USB | 3.6 V | 1.65 V | 96 kB | - | 128 kB | - | - | - | - | 32 b | - | 2 | - | - | ARM | 1 GHz | - | - | - | 3.6 V | 2 | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCIMX6DP7CVT8AA NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -40 °C | 800 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S9S12ZVL32F0VLF NXP Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | LQFP | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 34 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -40 °C | 32 MHz | - | I2C, IrDA, LIN, SCI, SPI, UART, USART | - | - | 32 kB | Internal | - | - | LVD, POR, PWM, WDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() MC56F8002VWL NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 28 | 756.251879 mg | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 9 | - | - | - | - | - | - | Compliant | 8542310000 | - | - | - | Yes | - | 105 °C | -40 °C | 32 MHz | - | I2C, LIN, SCI, SPI | 3.6 V | 1.8 V | 12 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | - | - | 16 b | - | 3 | 96 kb | - | - | 32 MHz | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() MCF51QM32VHS NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | 97.805855 mg | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 31 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | EBI/EMI, I2C, SPI, UART, USART | - | - | 32 kB | External | - | - | DMA, LVD, POR, PWM, WDT | - | - | 32 b | Halogen Free | 2 | - | - | Coldfire | 50 MHz | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC908QT4ACDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 8 | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 5 | - | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | Yes | - | 85 °C | -40 °C | 8 MHz | 5 V | - | 5.5 V | 2.7 V | 4 kB | Internal | 128 B | 8 | LVD, POR, PWM | - | 8 µs | 8 b | Halogen Free | 2 | - | - | HC08 | 8 MHz | 13 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() MC9S08AC48CFDE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 48 | - | - | - | QFN EP | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 38 | - | - | - | - | - | - | Compliant | 8542310000, 8542310000|8542310000|8542310000|8542310000|8542310000 | - | - | - | Yes | - | 85 °C | -40 °C | 40 MHz | - | I2C, SCI, SPI | 5.5 V | 2.7 V | 48 kB | Internal | 2 kB | - | I2C, LVD, POR, PWM, WDT | - | - | 8 b | - | 1 | - | - | S08 | 40 MHz | 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MCF51QU64VHS NXP Semiconductors | In Stock | - | Datasheet | - | - | 44 | 97.805855 mg | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 31 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 105 °C | -40 °C | 50 MHz | 3.6 V | EBI/EMI, I2C, SPI, UART, USART | - | - | 64 kB | External | - | - | DMA, LVD, POR, PWM, WDT | - | - | 32 b | Halogen Free | 2 | - | - | Coldfire | 50 MHz | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MC908QY2ACDWE NXP Semiconductors | In Stock | - | Datasheet | - | Surface Mount | 16 | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 13 | - | - | - | - | - | - | Compliant | - | - | - | - | Yes | SMD/SMT | 85 °C | -40 °C | 8 MHz | - | SCI, SPI | 5.5 V | 2.7 V | 1.5 kB | Internal | 128 B | 8 | LVD, POR, PWM | - | - | 8 b | - | 2 | 12 kb | - | HC08 | 8 MHz | 13 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free |