- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Processor Series | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L4R5QGI6S STMicroelectronics | In Stock | - | Datasheet | Surface Mount | UFBGA-169 | 132-UFBGA (7x7) | - | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 2496 | - | - | - | - | STMicroelectronics | - | - | - | 110 | Bulk | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32 | - | External, Internal | 120MHz | 640K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32L412KBT3 STMicroelectronics | 41 | - | Datasheet | Surface Mount | LQFP-32 | 32-LQFP (7x7) | - | - | - | A/D 10x12b SAR | - | - | 1500 | - | - | - | - | STMicroelectronics | - | - | - | 26 | Bulk | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32 | - | External, Internal | 80MHz | 40K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() SPC584B70E5NHC0X STMicroelectronics | 41 | - | Datasheet | Surface Mount | eTQFP-144 | 144-eTQFP (20x20) | 5.5 V | e200z4 | - | A/D 10/12b SAR | 96 kB | SRAM | 800 | 5.5 V | I2C, LIN, SPI, UART | 120 MHz | + 150 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | Bulk | - | Active | AEC-Q100 | Details | 1.26 V | 1.14 V | - | Watchdog Timer | -40°C ~ 125°C (TA) | Reel | SPC584B70E5 | CAN/Ethernet/LIN/Ser | External, Internal | 120MHz | 192K x 8 | 3V ~ 5.5V | e200z420 | DMA, POR, WDT | Flash | 32-Bit | 2 MB | CANbus, I²C, LINbus, SPI, UART/USART | 32 bit | - | 64K x 8 | - | MCU | 10 bit, 3 x 12 bit | e200z4d | ||
![]() STM32G431C6U6 STMicroelectronics | 10006 | - | Datasheet | Surface Mount | UFQFPN-28 | 48-UFQFPN (7x7) | - | - | - | A/D 18x12b SAR; D/A 4x12b | - | - | 1560 | - | - | - | - | STMicroelectronics | - | - | - | 42 | Bulk | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | Internal | 170MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() STM32L4P5QEI6 STMicroelectronics | 41 | - | Datasheet | Surface Mount | UFBGA-169 | 132-UFBGA (7x7) | - | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 2496 | - | - | - | - | STMicroelectronics | - | - | - | 110 | Bulk | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32 | CAN/LPUART/Serial I2 | External, Internal | 120MHz | 320K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512 KB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | 32 Bit | - | - | - | - | - | ARM Cortex-M4 | ||
![]() STM32G473MCT3TR STMicroelectronics | 34000 | - | Datasheet | Surface Mount | LQFP-80 | 80-LQFP (12x12) | - | - | - | A/D 41x12b SAR; D/A 7x12b | - | - | 1000 | - | - | - | - | STMicroelectronics | - | - | - | 66 | Tape & Reel (TR) | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32G474MEY3TR STMicroelectronics | 41 | - | Datasheet | Surface Mount | WLCSP-81 | 81-WLCSP (4.02x4.27) | 3.6 V | ARM Cortex M4 | 12 bit | A/D 42x12b SAR; D/A 7x12b | 128 kB | SRAM | 5000 | 5.5 V | I2C, LIN, SPI, UART, USART, USB | 170 MHz | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | 67 I/O | Tape & Reel (TR) | STM32G4 | Active | - | Details | 3.6 V | 1.71 V | - | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 14 Timer | - | 42 Channel | MCU | 12 bit | - | ||
![]() STM32H742IGK6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | UFBGA-176 | 176+25UFBGA (10x10) | 3.6 V | ARM Cortex M7 | 12 bit | A/D 32x16b; D/A 2x12b | 692 kB | SRAM | 1500 | 5.5 V | CAN, I2C, SPI, UART, USART, USB | 400 MHz | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | 140 I/O | Tape & Reel (TR) | STM32H | Active | - | Details | 3.6 V | 1.62 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32H7 | CAN/Ethernet/LPUART/ | External, Internal | 480MHz | 688K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 1 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 20 Timer | - | 32 Channel | MCU | 16 bit | ARM Cortex-M7 | ||
![]() STM32G0B1KCU6N STMicroelectronics | 35 | - | Datasheet | Surface Mount | UFQFPN-32 | 32-UFQFPN (5x5) | 3.6 V | ARM Cortex M0+ | 12 bit | A/D 12x12b SAR; D/A 2x12b | 144 kB | SRAM | 2940 | 3.6 V | CAN, I2C, LIN, SPI, UART, USART, USB | 64 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 29 I/O | Bulk | STM32G0 | Active | - | Details | 3.6 V | 1.7 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 256 kB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 13 Timer | - | 12 Channel | MCU | 12 bit | - | ||
![]() STM32G0C1KCU6N STMicroelectronics | 18 | - | Datasheet | Surface Mount | UFQFPN-32 | 32-UFQFPN (5x5) | 3.6 V | ARM Cortex M0+ | 12 bit | A/D 12x12b SAR; D/A 2x12b | 144 kB | SRAM | 2940 | 5.5 V | I2C, LIN, SPI, UART, USART, USB | 64 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 29 I/O | Bulk | STM32G0 | Active | - | Details | 3.6 V | 1.7 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 256 kB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 13 Timer | - | 12 Channel | MCU | 12 bit | - | ||
![]() STM32G0B1RBI6N STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 2940 | - | - | - | - | STMicroelectronics | - | Yes | - | 58 | Bulk | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | - | STM32G0 | CAN/LPUART/I2S/Seria | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128 KB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 Bit | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32L072CBT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | A/D 10x12b SAR; D/A 2x12b | - | - | 2400 | - | - | - | - | STMicroelectronics | - | Yes | - | 37 | Tape & Reel (TR) | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32L0 | LPUART/Serial I2C/SP | External, Internal | 32MHz | 20K x 8 | 1.65V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 128 KB | I²C, IrDA, SMBus, SPI, UART/USART, USB | 32 Bit | - | 6K x 8 | - | - | - | ARM Cortex-M0+ | ||
![]() STM32L083RZH3TR STMicroelectronics | 28 | - | Datasheet | Surface Mount | 64-TFBGA | 64-TFBGA (5x5) | - | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 2500 | - | - | - | - | STMicroelectronics | - | Yes | - | 51 | Tape & Reel (TR) | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32L0 | - | External, Internal | 32MHz | 20K x 8 | 1.65V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 192KB (192K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | 6K x 8 | - | - | - | - | ||
![]() STM32U585VIT6 STMicroelectronics | 3661 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | - | ARM Cortex M33 | 12-Bit | A/D 20x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 540 | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | CAN/LPUART/SAI/Seria | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | 20 Channel / 18 Channel | MCU+FPU | 16 bit | ARM Cortex-M33 | ||
![]() SPC58EC80E7FMC1X STMicroelectronics | 33 | - | Datasheet | Surface Mount | 176-LQFP Exposed Pad | 176-eLQFP (24x24) | - | - | - | A/D 10/12b SAR | - | - | 500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC80E3F0C1X STMicroelectronics | 33 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | STMicroelectronics | - | Yes | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC80E5EMC1X STMicroelectronics | 33 | - | Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-eTQFP (20x20) | - | - | - | A/D 10/12b SAR | - | - | 800 | - | - | - | - | STMicroelectronics | - | Yes | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 120MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC80E3FMC1X STMicroelectronics | 42 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | STMicroelectronics | - | Yes | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC80E7E0C1X STMicroelectronics | 33 | - | Datasheet | Surface Mount | 176-LQFP Exposed Pad | 176-eLQFP (24x24) | - | - | - | A/D 10/12b SAR | - | - | 500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 120MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC74E3FMC1X STMicroelectronics | 1000 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | STMicroelectronics | - | Yes | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 3MB (3M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - |