- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Input / Supply Voltage - Max | Input / Supply Voltage - Min | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | SwitchingFrequency | Tradename | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Frequency | Operating Supply Voltage | Interface | Memory Size | Operating Supply Current | Oscillator Type | Speed | RAM Size | Output Current | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Output Power | Current - Supply | Topology | Data Bus Width | Number of Timers/Counters | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G050K6T6 STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | ARM Cortex M0+ | - | A/D 18x12b SAR | - | - | 1500 | - | - | - | - | - | - | STMicroelectronics | - | - | - | MSL 3 - 168 hours | 30 | Bulk | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | - | I2C, I2S, SPI, UART, USART | - | - | External, Internal | 64MHz | 18K x 8 | - | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | 32bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() ST-ONETR STMicroelectronics | 926 | - | Datasheet | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | 36-SSOP | - | - | - | - | - | - | - | 1000 | - | 16 V | - 300 mV | - | - | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | 132 MHz | - | 0.004586 oz | - | - | MouseReel | - | - | Smartphones | - | - | - | - | - | 2.8 mA | - | - | - | 11 mA | - | - | - | - | - | - | - | 1.1 W | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G031K8T7TR STMicroelectronics | 19 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | - | - | A/D 18x12b SAR | - | - | 2400 | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 30 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 105°C (TA) | MouseReel | STM32G0 | - | - | - | - | - | - | - | - | Internal | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G431K8U6TR STMicroelectronics | 19 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | - | - | - | A/D 11x12b SAR; D/A 4x12b | - | - | 3000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | 26 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32G4 | - | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WLE5CCU6TR STMicroelectronics | 20000 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | STM32 | - | - | - | - | - | 2500 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 105°C (TA) | Cut Tape | STM32WL | TxRx + MCU | - | 1.8V ~ 3.6V | 150MHz ~ 960MHz | - | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | - | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 29 | - | - | - | ||
![]() STM32G0B0CET6TR STMicroelectronics | 2901 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | - | A/D 17x12b SAR | 144 kB | - | 2400 | - | - | - | I2C, SPI, USART, USB | 64 MHz | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 43 | Tape & Reel (TR) | Active | Details | 3.6 V | 2 V | - | STM32 | - | - | -40°C ~ 85°C (TA) | MouseReel | STM32G0 | - | - | - | - | 2 V to 3.6 V | - | - | - | External, Internal | 64MHz | 144K x 8 | - | 2V ~ 3.6V | ARM® Cortex®-M0+ | DMA, I²S, POR, PWM, Voltage Detect, WDT | FLASH | 32-Bit | 512KB (512K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | 32 bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U585OIY6QTR STMicroelectronics | 6000 | - | Datasheet | Surface Mount | WLCSP-90 | 90-WLCSP (4.2x3.95) | - | - | ARM Cortex M33 | 12-bit | A/D 16x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 5000 | - | - | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.71 V | - | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | 32 Bit | 19 Timer | - | - | - | - | - | - | 16 Channel | - | - | - | - | - | MCU+FPU | 16 bit | ARM Cortex-M33F | ||
![]() STM32U585ZIT6 STMicroelectronics | 130 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | - | - | ARM Cortex M33 | 12-Bit | A/D 24x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 360 | - | - | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | - | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | 32 Bit | 19 Timer | - | - | - | - | - | - | 24 Channel / 22 Channel | - | - | - | - | - | MCU+FPU | 16 bit | ARM Cortex-M33F | ||
![]() STM32U575VIT6 STMicroelectronics | 10000 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | - | - | ARM Cortex M33 | - | A/D 20x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 540 | - | - | - | SPI, UART, USUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | - | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | 32 Bit | 19 Timers | - | - | - | - | - | - | 3 Channel | - | - | - | - | - | MCU+FPU | 14 bit | ARM Cortex-M33F | ||
![]() STM32U575OIY6QTR STMicroelectronics | 20000 | - | Datasheet | Surface Mount | WLCSP-90 | 90-WLCSP (4.2x3.95) | - | - | ARM Cortex M33 | - | A/D 16x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 5000 | - | - | - | SPI, I2C, USART, UART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.7 V | - | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | 19 Timers | - | - | - | - | - | - | 3 Channel | - | - | - | - | - | MCU+FPU | 14 bit | - | ||
![]() STM32U575VIT6Q STMicroelectronics | 335 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | - | - | ARM Cortex M33 | - | A/D 18x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 540 | - | - | - | SPI, UART, USUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | - | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | 32 Bit | 19 Timers | - | - | - | - | - | - | 3 Channel | - | - | - | - | - | MCU+FPU | 14 bit | ARM Cortex-M33F | ||
![]() STM32U585QII6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | - | - | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | 2500 | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 106 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G051K6U7TR STMicroelectronics | 21 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | - | ARM Cortex M0+ | - | A/D 18x12b SAR; D/A 2x12b | - | - | 3000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | 30 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 18K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F373VCT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | - | - | A/D 19x12b SAR, 21x16b Sigma-Delta; D/A 3x12b | - | - | 1000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | 84 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32F3 | - | - | - | - | - | - | - | - | External, Internal | 72MHz | 32K x 8 | - | 2V ~ 3.6V | ARM® Cortex®-M4F | DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, FIFO, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F722RET7TR STMicroelectronics | 21 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 1000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | 50 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 105°C (TA) | Reel | STM32F722RE | - | - | - | - | - | - | - | - | External, Internal | 216MHz | 256K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F765VIT7 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | - | - | A/D 16x12b; D/A 2x12b | - | - | 540 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | 82 | Bulk | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 105°C (TA) | Tray | STM32F765VI | - | - | - | - | - | - | - | - | Internal | 216MHz | 512K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B1RCI6NTR STMicroelectronics | 21 | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | - | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 5000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | 58 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | - | - | - | - | CAN/LPUART/I2S/Seria | - | - | External, Internal | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256 KB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() SPC584G80E5PEC0X STMicroelectronics | 41 | - | Datasheet | Surface Mount | eTQFP-144 | 144-eTQFP (20x20) | 5.5 V | - | e200z4 | - | A/D 10/12b SAR | 608 kB | SRAM | 800 | 5.5 V | - | - | I2C, LIN, SPI, UART | 160 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | Active | Details | 1.26 V | 1.14 V | - | - | - | Watchdog Timer | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | CAN/Ethernet/LIN/Ser | - | - | External, Internal | 160MHz | 672K x 8 | - | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | Flash | 32-Bit | 4 MB | CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | - | 32 bit | - | - | 256K x 8 | - | - | - | - | - | - | - | - | - | - | MCU | 10 bit, 5 x 12 bit | e200z4d | ||
![]() STM32U575ZGT6 STMicroelectronics | 17640 | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | 360 | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 114 | Bulk | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575OGY6QTR STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 90-UFBGA, WLCSP | 90-WLCSP (4.2x3.95) | - | - | - | - | A/D 16x12/14b SAR; D/A 2x12b | - | - | 5000 | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 69 | Tape & Reel (TR) | Active | Details | - | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |