- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Mated Stacking Heights | Mfr | Moisture Sensitive | MSL | Number of I/Os | Package | Product Status | Product Style | RoHS | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Applications | Number of Rows | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Shell Finish | Shell Size - Insert | Termination Style | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Housing Color | Note | Interface | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Product Type | Includes | EEPROM Size | Features | Product Category | Device Core | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G0B1REI7N STMicroelectronics | 22 |
| Datasheet | Surface Mount | 64-UFBGA | - | - | - | 64-UFBGA (5x5) | - | - | - | - | - | - | A/D 17x12b SAR; D/A 2x12b | - | - | - | - | STMicroelectronics | - | - | 58 | Bulk | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H563VIT6 STMicroelectronics | 50000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | Tray | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC58NH92C5HMI0X STMicroelectronics | 40 |
| Datasheet | Surface Mount | 386-FBGA | - | - | - | 386-FPBGA (19x19) | - | - | STMicroelectronics | - | - | - | A/D 96x10/12b SAR | 800 | - | STMicroelectronics | - | STMicroelectronics | Yes | - | 205 | Bulk | Active | - | Details | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 200MHz | 1.25M x 8 | - | 3V ~ 5.5V | e200z4 | DMA, POR, WDT | FLASH | 32-Bit Tri-Core | 10MB (10M x 8) | eMMC/SD/SDIO, I²C, LINbus, PSI5, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | - | 256K x 8 | - | 32-bit Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G0B1CBT6 STMicroelectronics | 31500 | - | Datasheet | Surface Mount | 48-LQFP | - | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | A/D 17x12b SAR; D/A 2x12b | - | - | - | - | PEI-Genesis | - | - | 44 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G050F6P6 STMicroelectronics | 1399 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | - | 20-TSSOP | - | - | - | - | - | - | A/D 16x12b SAR | - | - | - | - | Tripp Lite | - | MSL 1 - Unlimited | 18 | Box | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | RJ45 Jack (Not Provided) | Modular Panel, Keystone | 48 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USART | External, Internal | 64MHz | 18K x 8 | - | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | ARM Cortex-M0+ | - | - | - | ||
![]() STM32H725VGH3 STMicroelectronics | 42 | - | Datasheet | Surface Mount, Right Angle | 100-TFBGA | - | -- | - | 100-TFBGA (8x8) | - | - | STMicroelectronics | Tin | Phosphor Bronze | - | A/D 43x12/16b; D/A 2x12b | 2088 | Polyphenylene Sulfide (PPS) | STMicroelectronics | -- | STMicroelectronics | - | - | 74 | Bulk | Active | - | Details | STM32 | 50V | -30°C ~ 105°C | Tape & Reel (TR) | Fine Pitch | Active | Solder | Receptacle | - | 10 | -- | 2 | Push-Pull | Microcontrollers - MCU | Female Socket | - | - | - | -- | -- | Board to Board | All | 0.5A | 0.049 (1.25mm) | Black | - | - | - | 0.049 (1.25mm) | -- | -- | - | - | - | External, Internal | 550MHz | 564K x 8 | - | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | ARM Microcontrollers - MCU | - | - | -- | ARM Microcontrollers - MCU | - | -- | -- | UL94 V-0 | ||
![]() STM32G050C6T6 STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 48-LQFP | - | - | - | 48-LQFP (7x7) | - | - | - | - | - | - | A/D 19x12b SAR | - | - | - | - | STMicroelectronics | - | MSL 3 - 168 hours | 44 | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, I2S, SPI, UART, USART | External, Internal | 64MHz | 18K x 8 | - | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | ARM Cortex-M0+ | - | - | - | ||
![]() STM32L462RET6TR STMicroelectronics | 22 |
| Datasheet | Surface Mount | 64-LQFP | - | - | - | 64-LQFP (10x10) | - | - | STMicroelectronics | - | - | - | A/D 16x12b SAR; D/A 1x12b | 1000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 52 | Tape & Reel (TR) | Active | - | Details | - | - | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 80MHz | 160K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32L443CCT6TR STMicroelectronics | 22 |
| Datasheet | Surface Mount | 48-LQFP | - | - | - | 48-LQFP (7x7) | - | - | STMicroelectronics | - | - | - | A/D 10x12b SAR; D/A 2x12b | 2400 | - | STMicroelectronics | - | STMicroelectronics | - | - | 38 | Tape & Reel (TR) | Active | - | Details | - | - | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 80MHz | 64K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32H725REV6 STMicroelectronics | 15000 |
| Datasheet | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | 68-VFQFPN (8x8) | - | - | STMicroelectronics | - | - | - | A/D 28x12/16b; D/A 2x12b | 1560 | - | STMicroelectronics | - | STMicroelectronics | - | - | 46 | Bulk | Active | - | Details | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 550MHz | 564K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G071GBU7TR STMicroelectronics | 18 |
| Datasheet | Surface Mount | 28-UFQFN | - | - | - | 28-UFQFPN (4x4) | - | - | STMicroelectronics | - | - | - | A/D 12x12b SAR; D/A 2x12b | 3000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 26 | Tape & Reel (TR) | Active | - | Details | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 36K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | STMicroelectronics | - | - | - | - | ||
![]() STM32U585IDIE0 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BGA Socketing Systems | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | 1.00mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Adapter Systems | - | - | - | - | - | - | - | - | ||
![]() SPC58EC80E7QMC1Y STMicroelectronics | 49 |
| Datasheet | Surface Mount | 176-LQFP Exposed Pad | - | - | - | 176-eLQFP (24x24) | - | - | STMicroelectronics | - | - | - | A/D 10/12b SAR | 400 | - | STMicroelectronics | - | STMicroelectronics | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 180MHz | 512K x 8 | - | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | - | 128K x 8 | - | 32-bit Microcontrollers - MCU | - | - | - | - | ||
![]() SPC58NH92E7RMI0Y STMicroelectronics | 49 |
| Datasheet | Surface Mount | 176-LQFP Exposed Pad | - | - | - | 176-eLQFP (24x24) | - | - | STMicroelectronics | - | - | - | A/D 96x10/12b SAR | 400 | - | STMicroelectronics | - | STMicroelectronics | - | - | 154 | Bulk | Active | - | Details | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 200MHz | 1.25M x 8 | - | 3V ~ 5.5V | e200z4 | DMA, POR, WDT | FLASH | 32-Bit Tri-Core | 10MB (10M x 8) | eMMC/SD/SDIO, I²C, LINbus, PSI5, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | - | 256K x 8 | - | 32-bit Microcontrollers - MCU | - | - | - | - | ||
![]() ST72561TAPFLXS STMicroelectronics | In Stock | - | - | Panel Mount | - | Flange | Circular | Thermoplastic | - | Plastic | KJB0T | - | - | - | 22D | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Active | - | - | - | - | -65°C ~ 175°C | - | KJB | - | - | Receptacle Housing | For Male Pins | 22 | - | - | Threaded | - | Crimp | - | C | Unshielded | Environment Resistant | - | - | - | - | - | - | Cadmium over Electroless Nickel | 13-35 | - | - | - | - | Olive Drab | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L412R8T6TR STMicroelectronics | 37 |
| Datasheet | Surface Mount | 64-LQFP | - | - | - | 64-LQFP (10x10) | - | - | STMicroelectronics | - | - | - | A/D 16x12b SAR | 1000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 52 | Tape & Reel (TR) | Active | - | Details | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 80MHz | 40K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32WB35CEU6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G031C8T3 STMicroelectronics | 14 | - | Datasheet | Surface Mount | 48-LQFP | - | - | - | 48-LQFP (7x7) | - | - | STMicroelectronics | - | - | - | A/D 19x12b SAR | 1500 | - | STMicroelectronics | - | STMicroelectronics | - | - | 44 | Bulk | Active | - | Details | - | - | -40°C ~ 125°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G0B1CEU6TR STMicroelectronics | 14 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | - | 48-UFQFPN (7x7) | - | - | STMicroelectronics | - | - | - | A/D 17x12b SAR; D/A 2x12b | 2500 | - | STMicroelectronics | - | STMicroelectronics | - | - | 44 | Tape & Reel (TR) | Active | - | Details | - | - | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G031J4M3 STMicroelectronics | 47 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SO | - | - | STMicroelectronics | - | - | - | A/D 8x12b SAR | 2000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 6 | Bulk | Active | - | Details | - | - | -40°C ~ 125°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 16KB (16K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | - | - |