- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Processor Series | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC58EC80E3FMC1X STMicroelectronics | 42 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC80E7E0C1X STMicroelectronics | 33 | - | Datasheet | Surface Mount | 176-LQFP Exposed Pad | 176-eLQFP (24x24) | - | - | - | A/D 10/12b SAR | - | - | 500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 120MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() SPC58EC74E3FMC1X STMicroelectronics | 1000 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 3MB (3M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 128K x 8 | - | - | - | - | ||
![]() STM32G031C6T7TR STMicroelectronics | 33 | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | 3.6 V | ARM Cortex M0+ | - | A/D 19x12b SAR | 8 kB | SRAM | 2400 | 5.5 V | I2C, LIN, SPI, UART, USART | 64 MHz | + 105 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 44 I/O | Tape & Reel (TR) | STM32G0 | Active | - | Details | 3.6 V | 1.7 V | - | Watchdog Timer, Windowed | -40°C ~ 105°C (TA) | Reel | STM32G0 | LPUART/I2S/Serial I2 | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | Flash | 32-Bit | 32 kB | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | 32 bit | 8 Timer | - | 19 Channel | MCU | 12 bit | ARM Cortex-M0+ | ||
![]() SPC58NG84E5QTH0Y STMicroelectronics | 50 | - | Datasheet | Surface Mount | eTQFP-144 | 144-TQFP (20x20) | 5.5 V | e200z4 | - | A/D 10/12b SAR | 608 kB | SRAM | 360 | 5.5 V | I2C, LIN, SPI, UART | 180 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | Active | - | Details | 1.26 V | 1.14 V | - | Watchdog Timer | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, SPC58 | Ethernet/LIN/Serial | External, Internal | 180MHz | 768K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | Flash | 32-Bit Tri-Core | 6 MB | CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | 32 bit | - | 256K x 8 | - | MCU | 10 bit, 5 x 12 bit | e200z4 | ||
![]() STM32G050K6T6 STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | ARM Cortex M0+ | - | A/D 18x12b SAR | - | - | 1500 | - | - | - | - | STMicroelectronics | - | - | - | MSL 3 - 168 hours | 30 | Bulk | - | Active | - | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | - | STM32G0 | I2C, I2S, SPI, UART, USART | External, Internal | 64MHz | 18K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32U585OIY6QTR STMicroelectronics | 6000 | - | Datasheet | Surface Mount | WLCSP-90 | 90-WLCSP (4.2x3.95) | - | ARM Cortex M33 | 12-bit | A/D 16x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 5000 | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Tape & Reel (TR) | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Reel | STM32U5 | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | 16 Channel | MCU+FPU | 16 bit | ARM Cortex-M33F | ||
![]() STM32U585ZIT6 STMicroelectronics | 130 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | - | ARM Cortex M33 | 12-Bit | A/D 24x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 360 | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | - | STM32U5 | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | 24 Channel / 22 Channel | MCU+FPU | 16 bit | ARM Cortex-M33F | ||
![]() STM32U575VIT6 STMicroelectronics | 10000 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | - | ARM Cortex M33 | - | A/D 20x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 540 | - | SPI, UART, USUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | - | Active | - | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | 3 Channel | MCU+FPU | 14 bit | ARM Cortex-M33F | ||
![]() STM32U575OIY6QTR STMicroelectronics | 20000 | - | Datasheet | Surface Mount | WLCSP-90 | 90-WLCSP (4.2x3.95) | - | ARM Cortex M33 | - | A/D 16x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 5000 | - | SPI, I2C, USART, UART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Tape & Reel (TR) | - | Active | - | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | 19 Timers | - | 3 Channel | MCU+FPU | 14 bit | - | ||
![]() STM32U575VIT6Q STMicroelectronics | 335 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | - | ARM Cortex M33 | - | A/D 18x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 540 | - | SPI, UART, USUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | - | Active | - | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | 3 Channel | MCU+FPU | 14 bit | ARM Cortex-M33F | ||
![]() SPC582B54E3B000X STMicroelectronics | 35 | - | - | - | eTQFP-100 | - | 5.5 V | e200z2 | - | - | 96 kB | SRAM | 1000 | 5.5 V | I2C, LIN, SPI, UART | 64 MHz | + 150 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | - | Bulk | - | Active | AEC-Q100 | Details | 1.26 V | 1.14 V | - | Watchdog Timer | - | Reel | SPC582B54E3 | CAN/LIN/Serial I2C/S | - | - | - | - | - | - | Flash | - | 768 kB | - | 32 bit | - | - | - | MCU | 12 bit | e200z2 | ||
![]() STM32L412CBT6TR STMicroelectronics | 218400 | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | 3.6 V | ARM Cortex M4 | - | A/D 10x12b SAR | 40 kB | SRAM | 2400 | 5.5 V | I2C, LIN, SPI, UART, USART, USB | 80 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 38 I/O | Tape & Reel (TR) | STM32L | Active | - | Details | 3.6 V | 1.71 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | MouseReel | STM32L4 | - | External, Internal | 80MHz | 40K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT | Flash | 32-Bit | 128 kB | I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB | 32 bit | 7 Timer | - | 10 Channel | MCU | 12 bit | - | ||
![]() STM32H735IGK3 STMicroelectronics | 3024 | - | Datasheet | Surface Mount | UFBGA-176 | 176+25UFBGA (10x10) | 3.6 V | ARM Cortex M7 | 12 bit | A/D 17x12b, 38x16b; D/A 2x12b | 564 kB | SRAM | 1008 | 5.5 V | I2C, LIN, SPI, UART, USART, USB | 550 MHz | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 128 I/O | Bulk | STM32H | Active | - | Details | 3.6 V | 1.62 V | - | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32H7 | CAN/Ethernet/LPUART/ | External, Internal | 550MHz | 560K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit | 1 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 21 Timer | - | 55 Channel | MCU | 12 bit, 2 x 16 bit | ARM Cortex-M7 | ||
![]() STM32G071RBI3 STMicroelectronics | 35 | - | Datasheet | Surface Mount | UFBGA-64 | 64-UFBGA (5x5) | 3.6 V | ARM Cortex M0+ | 12 bit | A/D 19x12b SAR; D/A 2x12b | 36 kB | SRAM | 2940 | 5.5 V | HDMI, I2C, I2S, LPUART, SPI, USART, USB Type-C | 64 MHz | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 60 I/O | Bulk | STM32G0 | Active | - | Details | 3.6 V | 1.7 V | - | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32G0 | - | External, Internal | 64MHz | 36K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | Flash | 32-Bit | 128 kB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 11 Timer | - | 19 Channel | MCU | 12 bit | - | ||
![]() STM32H742IGK6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | UFBGA-176 | 176+25UFBGA (10x10) | 3.6 V | ARM Cortex M7 | 12 bit | A/D 32x16b; D/A 2x12b | 692 kB | SRAM | 1500 | 5.5 V | CAN, I2C, SPI, UART, USART, USB | 400 MHz | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 140 I/O | Tape & Reel (TR) | STM32H | Active | - | Details | 3.6 V | 1.62 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32H7 | CAN/Ethernet/LPUART/ | External, Internal | 480MHz | 688K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 1 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 20 Timer | - | 32 Channel | MCU | 16 bit | ARM Cortex-M7 | ||
![]() STM32G0B1KCU6N STMicroelectronics | 35 | - | Datasheet | Surface Mount | UFQFPN-32 | 32-UFQFPN (5x5) | 3.6 V | ARM Cortex M0+ | 12 bit | A/D 12x12b SAR; D/A 2x12b | 144 kB | SRAM | 2940 | 3.6 V | CAN, I2C, LIN, SPI, UART, USART, USB | 64 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 29 I/O | Bulk | STM32G0 | Active | - | Details | 3.6 V | 1.7 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 256 kB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 13 Timer | - | 12 Channel | MCU | 12 bit | - | ||
![]() STM32G0C1KCU6N STMicroelectronics | 18 | - | Datasheet | Surface Mount | UFQFPN-32 | 32-UFQFPN (5x5) | 3.6 V | ARM Cortex M0+ | 12 bit | A/D 12x12b SAR; D/A 2x12b | 144 kB | SRAM | 2940 | 5.5 V | I2C, LIN, SPI, UART, USART, USB | 64 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 29 I/O | Bulk | STM32G0 | Active | - | Details | 3.6 V | 1.7 V | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 256 kB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 13 Timer | - | 12 Channel | MCU | 12 bit | - | ||
![]() STM32G474VET3TR STMicroelectronics | 5000 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | 3.3 V | ARM Cortex M4 | 12 bit | A/D 42x12b SAR; D/A 7x12b | 96 kB | SRAM | 1000 | - | SPI | 170 MHz | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 107 I/O | Tape & Reel (TR) | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART, USB | 32 bit | 17 Timer | - | 5 Channel | MCU | 12 bit | - | ||
![]() STM32G473MEY3TR STMicroelectronics | 48 | - | Datasheet | Surface Mount | WLCSP-81 | 81-WLCSP (4.02x4.27) | - | ARM Cortex M4 | 12 bit | A/D 42x12b SAR; D/A 7x12b | 128 kB | SRAM | 5000 | - | - | 170 MHz | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 107 I/O | Tape & Reel (TR) | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 1617 Timer | - | - | MCU | 16 bit | - |