- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L562CEU6TR STMicroelectronics | 28 |
| Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | - | ARM Cortex M33 | 12 bit | A/D 9x12b SAR; D/A 2x12b | 256 kB | SRAM | 2500 | - | 110 MHz | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 114 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Reel | STM32L562CE | - | External, Internal | 110MHz | 256K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | Flash | 32-Bit | 512 kB | CANbus, FIFO, I²C, IrDA, LINbus, SAI, SMBus, SPI, UART/USART, USB | 32 bit | 16 Timer | - | 9 Channel | MCU | 12 bit | - | ||
![]() STM32G474MCT6 STMicroelectronics | 39 |
| Datasheet | Surface Mount | LQFP-81 | 80-LQFP (12x12) | 3.3 V | ARM Cortex M4 | 12 bit | A/D 41x12b SAR; D/A 7x12b | 96 kB | SRAM | 714 | SPI | 170 MHz | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 107 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 17 Timer | - | 5 Channel | MCU | 12 bit | - | ||
![]() STM32L412CBU6TR STMicroelectronics | 23 | - | Datasheet | Surface Mount | QFN-48 | 48-UFQFPN (7x7) | - | ARM Cortex M4 | 12 bit | A/D 10x12b SAR | 40 kB | SRAM | 2500 | - | 80 MHz | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 52 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | MouseReel | STM32L412CB | - | External, Internal | 80MHz | 40K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT | Flash | 32-Bit | 128 kB | I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB | 32 bit | 10 Timer | - | 10 Channel | MCU | 12 bit | - | ||
![]() STM32F723VCT6 STMicroelectronics | 15 |
| Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | - | ARM Cortex M7 | 12 bit | A/D 16x12b SAR; D/A 2x12b | 256 kB | SRAM | 540 | - | 216 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 140 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32F723VC | - | External, Internal | 216MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 256 kB | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | 32 bit | 18 Timer | - | 16 Channel | MCU | 12 bit | - | ||
![]() STM32G031K8T3TR STMicroelectronics | 5000 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | ARM Cortex M0+ | - | A/D 18x12b SAR | - | - | 2400 | - | - | + 125 C | STMicroelectronics | - 40 C | Yes | - | - | 30 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | MCU | - | - | ||
![]() STM32F410R8T6TR STMicroelectronics | 45 |
| Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | - | ARM Cortex M4 | 12 bit | A/D 16x12b; D/A 1x12b | 32 kB | SRAM | 1000 | - | 100 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 50 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | MouseReel | STM32F410R8 | - | Internal | 100MHz | 32K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 64 kB | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | 9 Timer | - | 16 Channel | MCU | 12 bit | - | ||
![]() STM32F439ZGT6TR STMicroelectronics | 45 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | - | ARM Cortex M4 | 12 bit | A/D 24x12b; D/A 2x12b | 256 kB | SRAM | 500 | - | 180 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 168 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32F439ZG | - | Internal | 180MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 1 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB OTG | 32 bit | 17 Timer | - | 24 Channel | MCU | 12 bit | - | ||
![]() STM32H750IBK6TR STMicroelectronics | 4500 | - | Datasheet | Surface Mount | UFBGA-176 | 176+25UFBGA (10x10) | - | ARM Cortex M7 | 12 bit | A/D 32x16b; D/A 2x12b | 1 MB | RAM | 1500 | - | 400 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 168 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.62 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | MouseReel | STM32H750IB | - | Internal | 480MHz | 1M x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit | 128 kB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 22 Timer | - | - | MCU | 12 bit | - | ||
![]() STM32G473MCT6TR STMicroelectronics | 45 |
| Datasheet | Surface Mount | LQFP-48 | 80-LQFP (12x12) | - | ARM Cortex M4 | 12 bit | A/D 41x12b SAR; D/A 7x12b | 128 kB | SRAM | 1000 | - | 170 MHz | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 107 I/O | Tape & Reel (TR) | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | MouseReel | STM32G4 | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | Flash | 32-Bit | 256 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 1617 Timer | - | - | MCU | 16 bit | - | ||
![]() STM32G473RET3 STMicroelectronics | 1565 |
| Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | - | ARM Cortex M4 | 12 bit | A/D 26x12b SAR; D/A 7x12b | 128 kB | SRAM | 960 | - | 170 MHz | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 107 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 1617 Timer | - | - | MCU | 16 bit | - | ||
![]() STM32G473CCT3 STMicroelectronics | 275 |
| Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | - | ARM Cortex M4 | - | A/D 20x12b SAR; D/A 7x12b | 128 kB | - | 1500 | - | 170 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 42 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | CAN, I2C, I2S, SAI, SPI, UART, USART, USB | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 256 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | - | - | - | - | 5 x 12 bit | ARM Cortex-M4F | ||
![]() STM32G473MCT3 STMicroelectronics | 40 | - | Datasheet | Surface Mount | LQFP-80 | 80-LQFP (12x12) | - | - | - | A/D 41x12b SAR; D/A 7x12b | - | - | 714 | - | - | - | STMicroelectronics | - | - | - | - | 66 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H7A3IGT6 STMicroelectronics | 10 | - | Datasheet | Surface Mount | LQFP-144 | 176-LQFP (24x24) | - | - | - | A/D 20x8/16b Sigma-Delta; D/A 3x12b | - | - | 400 | - | - | - | STMicroelectronics | - | - | - | - | 138 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32H7A3A | - | External, Internal | 280MHz | 1.4M x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32F745IGK7 STMicroelectronics | 10 |
| Datasheet | Surface Mount | UFBGA-169 | 176+25UFBGA (10x10) | - | - | - | A/D 24x12b SAR; D/A 2x12b | - | - | 1008 | - | - | - | STMicroelectronics | - | Yes | - | - | 140 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Tray | STM32F745IG | - | External, Internal | 216MHz | 320K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32L412KBT3TR STMicroelectronics | 40 | - | Datasheet | Surface Mount | LQFP-32 | 32-LQFP (7x7) | - | - | - | A/D 10x12b SAR | - | - | 2400 | - | - | - | STMicroelectronics | - | - | - | - | 26 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32 | - | External, Internal | 80MHz | 40K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32G474MBT3 STMicroelectronics | 40 |
| Datasheet | Surface Mount | LQFP-80 | 80-LQFP (12x12) | - | - | - | A/D 41x12b SAR; D/A 7x12b | - | - | 714 | - | - | - | STMicroelectronics | - | - | - | - | 66 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32L4P5ZET6 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | - | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 360 | - | - | - | STMicroelectronics | - | - | - | - | 115 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32 | - | External, Internal | 120MHz | 320K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32F303K8T6TR STMicroelectronics | 40 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | - | A/D 9x12b SAR; D/A 3x12b | - | - | 2400 | - | - | - | STMicroelectronics | - | - | - | - | 25 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32F3 | - | External, Internal | 72MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M4F | DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() STM32F479IIH7TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | UFBGA-169 | 176+25UFBGA (10x10) | - | - | - | A/D 24x12b; D/A 2x12b | - | - | 1500 | - | - | - | STMicroelectronics | - | Yes | - | - | 131 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32F479II | - | Internal | 180MHz | 384K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32G031K6U7 STMicroelectronics | 40 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | ARM Cortex M0+ | - | A/D 18x12b SAR | - | - | 2940 | - | - | - | STMicroelectronics | - | - | - | - | 30 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Tray | STM32G0 | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - |