- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G473RET3 STMicroelectronics | 1565 |
| Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | ARM Cortex M4 | 12 bit | A/D 26x12b SAR; D/A 7x12b | 128 kB | SRAM | 960 | - | 170 MHz | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 107 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 1617 Timer | - | MCU | 16 bit | - | ||
![]() STM32G071KBU6TR STMicroelectronics | 127880 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | ARM Cortex M0+ | - | A/D 13x12b SAR; D/A 2x12b | - | - | 3000 | HDMI, I2C, I2S, LPUART, SPI, USART, USB Type-C | - | - | STMicroelectronics | - | - | - | 30 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | MouseReel | STM32G0 | - | External, Internal | 64MHz | 36K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32G071C8U3TR STMicroelectronics | 39 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 2500 | HDMI, I2C, I2S, LPUART, SPI, USART, USB Type-C | - | - | STMicroelectronics | - | - | - | 44 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | External, Internal | 64MHz | 36K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32U575ZGT6 STMicroelectronics | 17640 | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | 360 | - | - | - | STMicroelectronics | - | - | - | 114 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | ||
![]() STM32U575OGY6QTR STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 90-UFBGA, WLCSP | 90-WLCSP (4.2x3.95) | - | - | A/D 16x12/14b SAR; D/A 2x12b | - | - | 5000 | - | - | - | STMicroelectronics | - | - | - | 69 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | ||
![]() STM32U575CGT6Q STMicroelectronics | 37 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | A/D 10x12/14b SAR; D/A 2x12b | - | - | 1500 | - | - | - | STMicroelectronics | - | - | - | 33 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | ||
![]() STM32F745IEK6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | - | - | A/D 24x12b SAR; D/A 2x12b | - | - | 1500 | - | - | - | STMicroelectronics | - | Yes | - | 140 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32F745IE | - | External, Internal | 216MHz | 320K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32G0B1CCT6TR STMicroelectronics | 1319 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 2400 | - | - | - | STMicroelectronics | - | Yes | - | 44 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | MouseReel | STM32G0 | CAN/LPUART/I2S/Seria | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256 KB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 Bit | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32G051G8U3TR STMicroelectronics | 8 | - | Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 3000 | - | - | - | STMicroelectronics | - | Yes | - | 26 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | ||
![]() STM32H723ZGT6TR STMicroelectronics | 100 | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | A/D 12x12b, 30x16b; D/A 2x12b | - | - | 500 | - | - | - | STMicroelectronics | - | Yes | - | 112 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | MouseReel | STM32H7 | - | External, Internal | 550MHz | 564K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | ||
![]() STM32F437VGT6TR STMicroelectronics | 37 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | A/D 16x12b; D/A 2x12b | - | - | 1000 | - | - | - | STMicroelectronics | - | Yes | - | 82 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32F437VG | CAN/Ethernet/I2S/SAI | Internal | 180MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 1024 KB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB OTG | 32 Bit | - | - | - | - | ARM Cortex-M4F | ||
![]() STM32G071R8T7TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | ARM Cortex M0+ | - | A/D 19x12b SAR; D/A 2x12b | - | - | 1000 | - | - | - | STMicroelectronics | - | Yes | - | 60 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | External, Internal | 64MHz | 36K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32G431RBI6TR STMicroelectronics | 8 | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | - | A/D 23x12b SAR; D/A 4x12b | - | - | 5000 | - | - | - | STMicroelectronics | - | Yes | - | 52 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32G4 | - | Internal | 170MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | ||
![]() STM32G031K8U6TR STMicroelectronics | 37 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | ARM Cortex M0+ | - | A/D 18x12b SAR | - | - | 3000 | - | - | - | STMicroelectronics | - | Yes | - | 30 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | MouseReel | STM32G031K8 | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | ||
![]() STM32G491RCT6TR STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | A/D 24x12b SAR; D/A 4x12b | - | - | 1000 | - | - | - | STMicroelectronics | - | Yes | - | 52 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32G4 | CAN/LPUART/I2S/SAI/S | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256 KB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 Bit | - | - | - | - | ARM Cortex-M4F | ||
![]() STM32L041E6Y6DTR STMicroelectronics | 37 | - | Datasheet | Surface Mount | 25-UFBGA, WLCSP | 25-WLCSP (2.1x2.49) | - | - | A/D 10x12b SAR | - | - | 5000 | - | - | - | STMicroelectronics | - | Yes | - | 20 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32L0 | - | External, Internal | 32MHz | 8K x 8 | 1.65V ~ 3.6V | ARM® Cortex®-M0+ | AES, Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, MMC/SD, SMBus, SPI, UART/USART | - | - | 1K x 8 | - | - | - | ||
![]() STM32H745IIK6TR STMicroelectronics | 15000 | - | Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | - | - | A/D 36x16b Sigma-Delta; D/A 2x12b | - | - | 1500 | - | - | - | STMicroelectronics | - | Yes | - | 128 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32H7 | CAN/Ethernet/LPUART/ | External, Internal | 240MHz, 480MHz | 1M x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 2 MB | CANbus, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SMBus, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 Bit | - | - | - | - | ARM Cortex-M7 | ||
![]() STM32F423ZHJ6I STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 144-UFBGA | 144-UFBGA (10x10) | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 1008 | - | - | - | STMicroelectronics | - | Yes | - | 114 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32F423ZH | CAN/I2S/SAI/Serial I | External, Internal | 100MHz | 320K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 1536 KB | CANbus, FIFO, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SMBus, SPI, UART/USART, USB OTG | 32 Bit | - | - | - | - | ARM Cortex-M4 | ||
![]() STM32G0B1CCU6NTR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | ARM Cortex M0+ | - | A/D 15x12b SAR; D/A 2x12b | - | - | 2500 | - | - | - | STMicroelectronics | - | Yes | - | 42 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | ||
![]() STM32G0C1MET6 STMicroelectronics | 37 | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | ARM Cortex M0+ | - | A/D 19x12b SAR; D/A 2x12b | - | - | 714 | - | - | - | STMicroelectronics | - | Yes | - | 74 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - |