- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Primary Material | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Operating Supply Voltage | Interface | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Cable Opening | Data Bus Width | Product Type | EEPROM Size | Features | Product Category | Device Core | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L152R8T6ATR STMicroelectronics | 25 |
| Datasheet | Surface Mount | 64-LQFP | - | - | 64-LQFP (10x10) | - | - | - | - | - | - | A/D 20x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 51 | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32L1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 32K x 8 | - | 1.65V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, MMC/SD, SMBus, SPI, UART/USART, USB OTG | - | - | - | 4K x 8 | - | - | - | - | - | ||
![]() STM32L4S5AII3 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 169-UFBGA | - | - | 169-UFBGA (7x7) | - | - | - | STMicroelectronics | - | - | A/D 16x12b; D/A 2x12b | - | 2496 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 140 | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32L4 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | Internal | 120MHz | 640K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32L433CCT3TR STMicroelectronics | 33 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LPUART/SAI/Seria | - | - | - | - | - | - | - | - | - | 256 KB | - | - | 32 Bit | - | - | - | - | ARM Cortex-M4F | - | - | ||
![]() STM32G473RCT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-LQFP | - | - | 64-LQFP (10x10) | - | - | - | - | - | - | A/D 26x12b SAR; D/A 7x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 52 | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 170MHz | 128K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 256 KB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | 32 Bit | - | - | - | - | ARM Cortex-M4 | - | - | ||
![]() SPC58NH92C5RMI0Y STMicroelectronics | 33 |
| Datasheet | Surface Mount | 386-FBGA | - | - | 386-FPBGA (19x19) | - | - | - | STMicroelectronics | - | - | A/D 96x10/12b SAR | - | 504 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 205 | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | 200MHz | 1.25M x 8 | - | 3V ~ 5.5V | e200z4 | DMA, POR, WDT | FLASH | 32-Bit Tri-Core | 10MB (10M x 8) | eMMC/SD/SDIO, I²C, LINbus, PSI5, SPI, UART/USART | - | - | 32-bit Microcontrollers - MCU | 256K x 8 | - | 32-bit Microcontrollers - MCU | - | - | - | ||
![]() STM32L552ZET3 STMicroelectronics | 36000 | - | Datasheet | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | - | - | STMicroelectronics | - | - | A/D 16x12b SAR; D/A 2x12b | - | 360 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 115 | Bulk | - | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32L5 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | LPUART/SAI/SDMMC/Ser | External, Internal | 110MHz | 256K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512 KB | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32 Bit | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | ARM Cortex M33 | - | - | ||
![]() STM32G0B1VBT7 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 100-LQFP | - | - | 100-LQFP (14x14) | - | - | - | - | - | - | A/D 19x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 94 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32G431K8T6TR STMicroelectronics | 16 |
| Datasheet | Surface Mount | 32-LQFP | - | - | 32-LQFP (7x7) | - | - | - | STMicroelectronics | - | - | A/D 11x12b SAR; D/A 4x12b | - | 2400 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 26 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32G4 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32G051K6U7 STMicroelectronics | 16 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | - | 32-UFQFPN (5x5) | - | - | - | - | - | - | A/D 18x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 18K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() STM8S208CBT3 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 48-LQFP | - | - | 48-LQFP (7x7) | - | - | - | STMicroelectronics | - | - | A/D 10x10b SAR | - | 1500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 38 | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM8S | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | 24MHz | 6K x 8 | - | 2.95V ~ 5.5V | STM8 | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | 8-bit Microcontrollers - MCU | 2K x 8 | - | 8-bit Microcontrollers - MCU | - | - | - | ||
![]() STM32G491CEU3TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | - | - | - | STMicroelectronics | - | - | A/D 19x12b SAR; D/A 4x12b | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 42 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | Internal | 170MHz | 112K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32G071C8U7TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | - | - | - | STMicroelectronics | - | - | A/D 17x12b SAR; D/A 2x12b | 36 kB | 2500 | LIN, I2C, I2S, SPI, UART | STMicroelectronics | 64 MHz | + 105 C | STMicroelectronics | - 40 C | SMD/SMT | 44 | Tape & Reel (TR) | - | Active | Details | 3.6 V | 1.7 V | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | 1.7 V to 3.6 V | - | External, Internal | 64MHz | 36K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | 32 bit | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32H745XIH6TR STMicroelectronics | 25 |
| Datasheet | Surface Mount | 265-TFBGA | - | - | 240+25-TFBGA (14x14) | - | - | - | STMicroelectronics | - | - | A/D 36x16b; D/A 2x12b | - | 1400 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 168 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32H7 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | 240MHz, 480MHz | 1M x 8 | - | 1.62V ~ 3.6V | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 2MB (2M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32U585CIU6 STMicroelectronics | 1455 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | - | - | 48-UFQFPN (7x7) | - | - | - | - | - | - | A/D 11x12/14b SAR; D/A 2x12b | 2 kB | - | SPI, UART, SUART | - | - | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 37 | Bulk | - | Active | - | 3.6 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | 32 Bit | - | - | - | - | ARM Cortex-M33F | - | - | ||
![]() STM32H723VET6TR STMicroelectronics | 25 |
| Datasheet | Surface Mount | 100-LQFP | - | - | 100-LQFP (14x14) | - | - | - | STMicroelectronics | - | - | A/D 4x12b, 26x16b; D/A 2x12b | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 80 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32H7 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | 550MHz | 564K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32L4P5QGI6S STMicroelectronics | 24951 | - | Datasheet | Surface Mount | 132-UFBGA | - | - | 132-UFBGA (7x7) | - | - | - | STMicroelectronics | - | - | A/D 16x12b SAR; D/A 2x12b | - | 2496 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 110 | Bulk | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32L4 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | 120MHz | 320K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32G491CEU6TR STMicroelectronics | 30 |
| Datasheet | Panel Mount, Through Hole | 48-UFQFN Exposed Pad | Bulkhead - Front Side Nut | Stainless Steel | 48-UFQFPN (7x7) | - | - | TV07RK | STMicroelectronics | Gold | Copper Alloy | A/D 19x12b SAR; D/A 4x12b | - | 2500 | - | STMicroelectronics | - | - | Amphenol Aerospace Operations | - | - | 42 | Bulk | Metal | Active | - | - | - | STM32 | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | Solder | Receptacle, Male Pins | 55 | - | Military | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | Passivated | 15-55 | - | - | Internal | 170MHz | 112K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | Firewall Usage | STMicroelectronics | - | 50.0µin (1.27µm) | - | ||
![]() STM32G0B1KEU7TR STMicroelectronics | 12 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | - | - | 32-UFQFPN (5x5) | - | - | - | STMicroelectronics | - | - | A/D 13x12b SAR; D/A 2x12b | - | 3000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | STMicroelectronics | - | - | - | ||
![]() STM32U575QGI6 STMicroelectronics | 17000 |
| Datasheet | Surface Mount | 132-UFBGA | - | - | 132-UFBGA (7x7) | - | - | - | - | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 110 | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32G031J4M3TR STMicroelectronics | 14 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | STMicroelectronics | - | - | A/D 8x12b SAR | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 6 | Tape & Reel (TR) | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | STM32G0 | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | Internal | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 16KB (16K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | ARM Microcontrollers - MCU | - | - | - |