- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Data Bus Width | Number of Timers/Counters | Product Type | EEPROM Size | Number of A/D Converters | Absolute Pull Range (APR) | Number of UART Channels | Number of D/A Converters | Number of I2C Channels | Number of SPI Channels | Product Category | Device Core | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G0B1KBT6TR STMicroelectronics | 14400 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | STMicroelectronics | A/D 13x12b SAR; D/A 2x12b | - | 2400 | - | STMicroelectronics | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | - | - | - | - | STM32 | - | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | - | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32L072CZU6TR STMicroelectronics | 39 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | A/D 10x12b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | - | 37 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32L0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 20K x 8 | 1.65V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, PWM, WDT | FLASH | 32-Bit | 192KB (192K x 8) | - | I²C, IrDA, SPI, UART/USART, USB | - | - | - | 6K x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U585CIT6 STMicroelectronics | 1792 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | A/D 11x12/14b SAR; D/A 2x12b | 2 kB | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 37 | Bulk | Active | - | - | 3.6 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LPUART/I2S/SAI/S | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | - | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M33F | - | - | ||
![]() STM32G0B0RET6TR STMicroelectronics | 12340 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | A/D 19x12b SAR | - | - | - | - | - | STMicroelectronics | - | - | 59 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2S/Serial I2C/SPI/U | - | - | External, Internal | 64MHz | 144K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512 KB | - | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 Bit | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | - | - | ||
![]() STM32L471QEI3 STMicroelectronics | 30 |
| Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | - | - | A/D 19x12b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | - | 109 | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32L4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LPUART/SCI/Seria | - | - | External, Internal | 80MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 512 KB | - | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | 32 Bit | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M4F | - | - | ||
![]() STM32G491RCI3 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | STMicroelectronics | A/D 24x12b SAR; D/A 4x12b | - | 2940 | - | STMicroelectronics | - | STMicroelectronics | - | - | 52 | Bulk | Active | - | - | - | - | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | - | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32G473CEU3TR STMicroelectronics | 39 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | STMicroelectronics | A/D 21x12b SAR; D/A 7x12b | - | 2500 | - | STMicroelectronics | - | STMicroelectronics | - | - | 42 | Tape & Reel (TR) | Active | - | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32G4 | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | - | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() STM32G051G8U3 STMicroelectronics | 46 |
| Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | - | A/D 17x12b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | - | 26 | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | - | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST315N10F7D7AG STMicroelectronics | 30 |
| - | - | - | - | - | STMicroelectronics | - | - | 1 | - | STMicroelectronics | - | STMicroelectronics | - | - | - | Bulk | Active | AEC-Q100 | Details | - | - | - | - | - | Bulk | - | - | - | - | - | MOSFETs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFET | - | - | - | - | - | - | - | MOSFET | - | - | - | ||
![]() STM32F732VET6TR STMicroelectronics | 48 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | 1000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 82 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32F7 | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 216MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | - | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | ||
![]() ST33HTPH2028AHD1 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | 28-TSSOP | 530GA | STMicroelectronics | - | - | 2500 | - | STMicroelectronics | - | Skyworks Solutions Inc. | - | - | - | Strip | Active | - | Details | - | - | - | - | -40°C ~ 85°C | Reel | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | - | Security ICs / Authentication ICs | 2.5V | 60 MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | - | - | - | - | - | 33MHz | - | 1.8V, 3.3V | SecurCore® SC300™ | - | FLASH | 32-Bit Single-Core | - | - | SPI | - | - | Security ICs / Authentication ICs | - | - | - | - | - | - | - | Security ICs / Authentication ICs | - | 0.071 (1.80mm) | - | ||
![]() STM32G431RBI3 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | STMicroelectronics | A/D 23x12b SAR; D/A 4x12b | - | 2940 | - | STMicroelectronics | - | STMicroelectronics | - | - | 52 | Bulk | Active | - | Details | - | - | STM32 | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | - | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | ||
![]() STM32U585RIT6TR STMicroelectronics | 13 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | STMicroelectronics | A/D 17x12/14b SAR; D/A 2x12b | - | 1000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 51 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | - | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | - | - | - | 32-bit Microcontrollers - MCU | - | - | - | ||
![]() STM8AF5286UAX STMicroelectronics | 20 |
| Datasheet | Surface Mount | 32-VFQFN Exposed Pad | 32-VFQFPN (5x5) | STM8 | STMicroelectronics | A/D 6x10b SAR | - | 3000 | - | STMicroelectronics | - | STMicroelectronics | - | - | 25 | Tape & Reel (TR) | Not For New Designs | AEC-Q100 | Details | - | - | - | - | -40°C ~ 85°C (TA) | Reel | Automotive, AEC-Q100, STM8A | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 24MHz | 6K x 8 | 3V ~ 5.5V | STM8A | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | - | CANbus, I²C, LINbus, UART/USART | - | - | 8-bit Microcontrollers - MCU | 2K x 8 | - | - | - | - | - | - | 8-bit Microcontrollers - MCU | - | - | - | ||
![]() STM32F103VBI6MTR STMicroelectronics | 17 |
| Datasheet | Surface Mount | 100-UFBGA | 100-UFBGA (7x7) | - | Panjit | A/D 16x12b SAR | - | 12000 | - | Panjit | - | STMicroelectronics | - | - | 80 | Tape & Reel (TR) | Active | AEC-Q101 | Details | - | - | STM32 | 0.000296 oz | -40°C ~ 85°C (TA) | Reel | STM32F1 | - | - | - | - | Transistors | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 72MHz | 20K x 8 | 2V ~ 3.6V | ARM® Cortex®-M3 | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | - | CANbus, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | BJTs - Bipolar Transistors | - | - | - | - | - | - | - | Bipolar Transistors - BJT | - | - | - | ||
![]() STM32C031K6T7 STMicroelectronics | 29 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | A/D 18x12b SAR | - | - | - | - | - | STMicroelectronics | - | - | 30 | Bulk | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | - | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G491VCT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | A/D 36x12b SAR; D/A 4x12b | - | - | - | - | - | STMicroelectronics | - | - | 86 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | - | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC58EC80C3Q0C1X STMicroelectronics | 19 |
| Datasheet | Surface Mount | 292-FBGA | 292-FPBGA (17x17) | - | - | A/D 10/12b SAR | - | - | - | - | - | STMicroelectronics | - | - | - | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | - | CANbus, I²C, LINbus, SPI, UART/USART | - | - | - | 128K x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F722VET7 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | - | 82 | Bulk | Active | - | Non-Compliant | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32F7 | - | - | 105 °C | -40 °C | - | - | 216 MHz | - | - | - | - | - | - | 16 | - | 3.6 V | 1.7 V | External, Internal | 216MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | - | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | - | 2 | - | - | 3 | - | 4 | 2 | 4 | 4 | - | - | - | - | ||
![]() STM32F722ZET7 STMicroelectronics | 28 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | 216 MHz | - | - | - | - | - | - | 24 | - | 3.6 V | 1.7 V | - | - | 256 kB | - | - | - | - | - | - | - | - | - | 2 | - | - | 3 | - | 4 | 2 | 4 | 5 | - | - | - | - |