- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Data Converters | Data RAM Size | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Product Type | EEPROM Size | Number of A/D Converters | Number of UART Channels | Number of D/A Converters | Number of I2C Channels | Number of SPI Channels | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L562CEU3 STMicroelectronics | 12 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STMicroelectronics | A/D 9x12b SAR; D/A 2x12b | - | 1560 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 38 | Bulk | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32L5 | - | - | Microcontrollers - MCU | - | - | - | - | - | External, Internal | 110MHz | 256K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | AES, Brown-out Detect/Reset, DMA, LVD, PWM, SHA, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, FIFO, I²C, IrDA, LINbus, SAI, SMBus, SPI, UART/USART, USB | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | - | - | 32-bit Microcontrollers - MCU | ||
![]() STM32C031K6T7 STMicroelectronics | 29 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | A/D 18x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Bulk | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G051K8T7 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 18x12b SAR; D/A 2x12b | - | 1500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 30 | Bulk | Active | - | - | - | STM32 | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32G0B1KBT3 STMicroelectronics | 1520 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 13x12b SAR; D/A 2x12b | - | 1500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 30 | Bulk | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Tray | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32G491RET3 STMicroelectronics | 2320 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | STMicroelectronics | A/D 24x12b SAR; D/A 4x12b | - | 960 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 52 | Bulk | Active | Details | - | - | STM32 | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | - | - | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32G051K8T6TR STMicroelectronics | 36 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | STMicroelectronics | A/D 18x12b SAR; D/A 2x12b | - | 2400 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | - | - | - | STM32 | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32L4R5ZGT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | 500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 115 | Tape & Reel (TR) | Active | Details | - | - | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | - | - | - | - | - | - | External, Internal | 120MHz | 640K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32H743VGT6TR STMicroelectronics | 2036 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 16x16b; D/A 2x12b | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 82 | Tape & Reel (TR) | Active | - | - | - | STM32 | -40°C ~ 85°C (TA) | - | STM32H7 | - | - | - | - | - | - | - | - | External, Internal | 480MHz | 1M x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32C031K6U6TR STMicroelectronics | 11 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | A/D 18x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | 30 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | - | - | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575QGI3TR STMicroelectronics | 36 |
| Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | STMicroelectronics | A/D 24x12/14b SAR; D/A 2x12b | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | 110 | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 125°C (TA) | Reel | STM32U5 | - | - | Microcontrollers - MCU | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | - | - | 32-bit Microcontrollers - MCU | ||
![]() STM32F722ZET7 STMicroelectronics | 28 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 | - | - | Non-Compliant | - | - | - | - | - | - | 105 °C | -40 °C | - | 216 MHz | - | 24 | 3.6 V | 1.7 V | - | - | 256 kB | - | - | - | - | - | - | - | - | 2 | - | - | 3 | 4 | 2 | 4 | 5 | - | ||
![]() ST21NFCBEN54AA6 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G491VCT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | A/D 36x12b SAR; D/A 4x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 86 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G4 | - | - | - | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L476QGI3TR STMicroelectronics | 24 |
| Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | - | A/D 19x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 109 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32L4 | - | - | - | - | - | - | - | - | External, Internal | 80MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B1CBU7 STMicroelectronics | 40 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | A/D 17x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 44 | Bulk | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B1KEU3NTR STMicroelectronics | 26 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | A/D 12x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 29 | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC58EC80C3Q0C1X STMicroelectronics | 19 |
| Datasheet | Surface Mount | 292-FBGA | 292-FPBGA (17x17) | - | A/D 10/12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | - | Bulk | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | - | - | - | - | - | - | - | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | - | 128K x 8 | - | - | - | - | - | - | ||
![]() STM32F722VET7 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | A/D 16x12b SAR; D/A 2x12b | - | - | - | - | - | - | STMicroelectronics | - | - | 82 | Bulk | Active | Non-Compliant | - | - | - | -40°C ~ 105°C (TA) | - | STM32F7 | 105 °C | -40 °C | - | 216 MHz | - | 16 | 3.6 V | 1.7 V | External, Internal | 216MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | - | 2 | - | - | 3 | 4 | 2 | 4 | 4 | - | ||
![]() STM32C031C6U6 STMicroelectronics | 187 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | A/D 21x12b SAR | 12 kB | - | I2C | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | 45 | Tray | Active | - | 3.6 V | 2 V | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | 2 V to 3.6 V | - | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | - | - | - | - | - | - | ||
![]() ST21NFCBEN54AB0 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |