- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Data RAM Size | EEPROM | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Product Status | RAM | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Operating Supply Voltage | Note | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 358476 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | - | - | - | 3 (168 Hours) | - | - | - | 128kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 343031 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 8kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 347193 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | 32kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031K6T6 STMicroelectronics | 12000 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | A/D 18x12b SAR | 12 kB | - | I2C | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | - | 30 | Tray | Active | - | - | 3.6 V | 2 V | -40°C ~ 85°C (TA) | STM32C0 | 2 V to 3.6 V | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | ||
![]() STM32C031F6P6 STMicroelectronics | 179080 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | A/D 15x12b SAR | 12 kB | - | I2C | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | - | 18 | Tray | Active | - | - | 3.6 V | 2 V | -40°C ~ 85°C (TA) | STM32C0 | 2 V to 3.6 V | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | ||
![]() 57108 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 32kB | Yes | - | - | - | STR71 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 134487 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 20kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142104 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 192kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 172664 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 128kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 182443 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 256kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65296 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 16kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103286 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 48kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325995 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 256kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72292 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 8kB | Yes | - | - | - | UPSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76425 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 64kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109676 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 16kB | Yes | - | - | - | STR75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121535 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 132kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136715 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 64kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124725 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | 4kB | - | - | - | - | - | - | n/a | - | - | - | 16kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384455 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | - | - | - | 3 (168 Hours) | - | - | - | 256kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |