- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Number of Terminals | Bundle Center to Mounting Center | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Data Converters | EEPROM | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Mfr | MSL | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM | RoHS | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | Operating Temperature | Series | Pbfree Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Note | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Coil Type | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Format | Integrated Cache | Number of Serial I/Os | Rated voltage | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32C031F6P6TR STMicroelectronics | 17 |
| Datasheet | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | - | 20-TSSOP | - | - | - | - | - | - | A/D 15x12b SAR | - | - | - | - | - | STMicroelectronics | - | - | 18 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | STM32C0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76425 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109676 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16kB | Yes | - | - | - | - | - | - | - | - | - | STR75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 124725 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | 4kB | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384455 STMicroelectronics | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72292 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kB | Yes | - | - | - | - | - | - | - | - | - | UPSD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121535 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358476 STMicroelectronics | In Stock | - | Datasheet | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 343031 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103286 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325995 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 136715 STMicroelectronics | In Stock | - | - | - | - | SMD | - | - | - | - | - | - | - | - | - | - | - | none | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64kB | Yes | - | - | - | - | - | - | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575QGI3Q STMicroelectronics | 140 |
| Datasheet | - | - | Surface Mount | 132-UFBGA | - | - | 132-UFBGA (7x7) | - | - | - | - | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | - | 106 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC563M64L5 STMicroelectronics | 1000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A991.B.4.A | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8S105K6T6 STMicroelectronics | 5000 | - | Datasheet | - | - | - | - | YES | - | - | 32 | 32768 | 16 MHz | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 25 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | - | Yes | - | - | 5.5 V | 3.3 V | 3.3 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | compliant | - | NOT SPECIFIED | - | S-PQFP-G32 | - | INDUSTRIAL | - | - | 16 MHz | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 8 mA | 8 | YES | NO | YES | NO | 1.6 mm | 2048 | - | 8 | STM8 | NO | YES | FIXED POINT | NO | 1 | - | 5 | FLASH | 23 | 8 | - | - | 7 mm | 7 mm | - | - | ||
![]() STM32G071KBT6TR STMicroelectronics | 240000 | - | Datasheet | 10 Weeks | gold-plated | - | - | YES | 32 | - | 32 | 131072 | 48 MHz | socket | 1x32 | 2.54mm | - | - | THT | 1.22 g | STMICROELECTRONICS | female | - | - | 30 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | - | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | - | Yes | - | straight | 3.6 V | 1.8 V | 1.8 V | pin strips | -40...163°C | - | - | - | 3A991.A.2 | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | unknown | 1.5A | NOT SPECIFIED | - | S-PQFP-G32 | - | - | - | - | 64 MHz | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 7 mA | 32 | YES | YES | YES | YES | 1.6 mm | 36864 | - | 8 | Cortex-M0+ | NO | YES | FIXED POINT | NO | 5 | 60V | 12 | FLASH | 30 | 8 | 7 | beryllium copper | 7 mm | 7 mm | 0.254µm | UL94V-0 | ||
![]() ST7FL34F2MA STMicroelectronics | 10 | - | Datasheet | - | gold-plated | - | - | YES | 26 | - | 20 | 8192 | 16 MHz | socket | 2x13 | 2.54mm | - | - | THT | 2.38 g | STMICROELECTRONICS | female | - | - | 15 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | - | Yes | 2.54mm | straight | 5.5 V | 3 V | 3.3 V | pin strips | -40...163°C | - | - | Yes | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | compliant | 1.5A | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | - | - | 8 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 150 mA | 8 | YES | NO | YES | NO | 2.65 mm | 384 | - | 8 | ST72 | NO | - | - | - | - | 60V | - | FLASH | - | - | - | beryllium copper | 12.8 mm | 7.5 mm | 0.75µm | UL94V-0 | ||
![]() STM32L151VEY6 STMicroelectronics | In Stock | - | Datasheet | - | gold-plated | - | - | YES | 84 | - | 104 | 524288 | 24 MHz | socket | 2x42 | 2.54mm | - | - | THT | 6.94 g | STMICROELECTRONICS | female | - | - | 83 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | - | - | Yes | 2.54mm | straight | 3.6 V | 3.3 V | 3.3 V | pin strips | -40...163°C | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | compliant | 1.5A | NOT SPECIFIED | - | R-PBGA-B104 | - | INDUSTRIAL | - | - | 32 MHz | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | 32 | YES | YES | YES | YES | 0.585 mm | - | - | 8 | CORTEX-M3 | - | - | - | - | - | 60V | - | FLASH | - | - | - | beryllium copper | 5.094 mm | 4.095 mm | 0.75µm | UL94V-0 | ||
![]() STM32H563IIT6 STMicroelectronics | 1987 |
| Datasheet | 12 Weeks | gold-plated | - | - | - | 30 | - | - | - | - | socket | 2x15 | 2.54mm | - | - | THT | 1.61 g | STMICROELECTRONICS | female | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 2.54mm | straight | - | - | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() STM8S105S6T6 STMicroelectronics | 5000 | - | Datasheet | - | gold-plated | - | - | YES | 16 | - | 44 | 32768 | 16 MHz | socket | 1x16 | 2.54mm | - | - | THT | 0.93 g | STMICROELECTRONICS | female | - | - | 34 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | - | QFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | - | - | - | straight | 5.5 V | 3.3 V | 3.3 V | pin strips | -40...163°C | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | compliant | 1.5A | NOT SPECIFIED | - | S-PQFP-G44 | - | - | - | - | 16 MHz | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 8 mA | 8 | YES | NO | YES | NO | 1.6 mm | 2048 | - | 8 | STM8 | NO | YES | FIXED POINT | NO | 1 | 60V | 5 | FLASH | 31 | 8 | - | beryllium copper | 10 mm | 10 mm | 0.75µm | UL94V-0 |