- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Bundle Center to Mounting Center | Base Product Number | Base/Housing Material | Body Orientation | Brand | Cable Types | Clock Frequency-Max | Contact Materials | Data Converters | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Maximum Voltage Rating | Mfr | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RAM(byte) | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Termination Method | Tradename | Voltage, Rating | Wire Size | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Resistor Type | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Housing Color | Temperature Grade | Oscillator Type | Speed | RAM Size | Cable Length | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Product Type | Coil Type | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Resistance Tolerance | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Product Category | Product Length | Product Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G431K8T3 STMicroelectronics | In Stock | - | Datasheet | Gold Over Palladium Nickel | Surface Mount | 32-LQFP | - | 32-LQFP (7x7) | - | - | - | - | - | STMicroelectronics | PVC | - | - | A/D 11x12b SAR; D/A 4x12b | 1500 | - | STMicroelectronics | 600 Vac | STMicroelectronics | Yes | - | - | - | 26 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | STM32 | 600 Vac | 16 | -20 to 90 °C | - | STM32G4 | - | - | - | - | 4POS Circular to 4POS Circular | - | - | F-M | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 170MHz | 32K x 8 | 6.096 m | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM8AF6226UCX STMicroelectronics | 11 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VFQFPN (5x5) | - | - | STM8 | - | - | STMicroelectronics | - | - | - | A/D 7x10b SAR | 3000 | - | STMicroelectronics | - | STMicroelectronics | Yes | - | - | - | 28 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Not For New Designs | - | Details | - | - | - | - | - | - | - | 150 V | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, STM8A | - | - | - | ± 25ppm/°C | - | 30.9 Ohm | - | - | - | - | Microcontrollers - MCU | 250 mW | - | - | - | - | - | Precision High Power | - | - | - | - | - | - | - | Internal | 16MHz | 1K x 8 | - | 3V ~ 5.5V | - | STM8A | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 8KB (8K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | 640 x 8 | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | - | - | - | ARM Microcontrollers - MCU | 2 mm | 1.25 mm | - | - | ||
![]() STM32G491RCI6 STMicroelectronics | 40 |
| Datasheet | Gold | Surface Mount | 64-UFBGA | - | 64-UFBGA (5x5) | - | - | - | Polyester | Right Angle | STMicroelectronics | - | - | Phosphor Bronze | A/D 24x12b SAR; D/A 4x12b | 2940 | - | STMicroelectronics | - | STMicroelectronics | Yes | - | Through Hole | - | 52 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | Press Fit | STM32 | - | - | -40°C ~ 85°C (TA) | - | STM32G4 | - | - | - | - | - | - | - | Receptacle | - | - | Microcontrollers - MCU | - | 2.0000 mm | - | - | - | - | - | - | - | - | - | - | Gray | - | Internal | 170MHz | 112K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | 49.9 mm | - | - | - | ||
![]() STM8L152K4U6TR STMicroelectronics | 11 |
| Datasheet | - | Surface Mount | 32-UFQFN Exposed Pad | - | 32-UFQFPN (5x5) | - | - | - | - | - | STMicroelectronics | - | - | - | A/D 21x12b SAR; D/A 1x12b | 3000 | - | STMicroelectronics | - | STMicroelectronics | Yes | - | - | - | 29 | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM8L EnergyLite | - | - | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 16MHz | 2K x 8 | - | 1.65V ~ 3.6V | - | STM8 | Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, IrDA, SMBus, SPI, UART/USART | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM8S105K6T6 STMicroelectronics | 5000 | - | Datasheet | - | - | - | YES | - | 32 | 32768 | - | - | - | - | - | 16 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 25 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LQFP | LQFP, | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | - | Yes | - | 5.5 V | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | - | compliant | NOT SPECIFIED | - | S-PQFP-G32 | - | - | INDUSTRIAL | - | 16 MHz | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 8 mA | 8 | YES | NO | YES | NO | 1.6 mm | - | - | 2048 | - | 8 | STM8 | NO | YES | - | FIXED POINT | NO | - | - | 1 | 5 | FLASH | 23 | 8 | - | - | - | - | 7 mm | 7 mm | ||
![]() STM32P301VCMBMTR STMicroelectronics | 607 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPC563M64L7 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A991.B.4.A | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F103GDIE6 STMicroelectronics | 1751 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST10F167-Q6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 144 | - | - | - | - | - | - | 25 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 111 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | 28 X 28 MM, PLASTIC, QFP-144 | QFP144,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 4096 | - | Yes | 65536 | 5.25 V | 5 V | 5 V | - | - | - | - | - | - | - | e4 | - | - | - | - | - | NICKEL PALLADIUM GOLD | - | - | 8542.31.00.01 | - | - | - | QUAD | GULL WING | - | 0.65 mm | - | compliant | - | 144 | S-PQFP-G144 | Not Qualified | - | INDUSTRIAL | - | 25 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 220 mA | 16 | YES | NO | YES | NO | 4.07 mm | 24 | - | - | - | 8 | ST10 | NO | - | 16 | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() ST52T301/P STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 44 | - | - | - | - | - | - | 20 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 8 | - | 85 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | - | No | 2048 | 5.25 V | 5 V | 5 V | - | - | - | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | 8542.31.00.01 | - | - | - | QUAD | J BEND | - | 1.27 mm | - | not_compliant | - | 44 | S-PQCC-J44 | Not Qualified | - | OTHER | - | 20 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | YES | YES | YES | NO | 4.57 mm | - | - | - | - | 8 | ST52 | NO | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() ST72C254G2MC STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 28 | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | 1 | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 256 | - | Yes | 8192 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | DUAL | GULL WING | - | 1.27 mm | - | not_compliant | - | - | R-PDSO-G28 | Not Qualified | - | AUTOMOTIVE | - | 8 MHz | - | - | - | - | - | - | - | - | - | - | 9 mA | 8 | - | - | - | - | - | - | - | - | - | - | ST72 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | ||
![]() STM32F412RGY6 STMicroelectronics | 3 | - | Datasheet | - | - | - | YES | - | 64 | - | - | - | - | - | - | 26 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 50 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | LQFP-64 | BGA64,8X8,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | 262144 | - | Yes | 1048576 | 3.6 V | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | - | POWER-DOWN MODE | 8542.31.00.01 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | - | compliant | NOT SPECIFIED | - | R-PBGA-B64 | - | - | INDUSTRIAL | - | 100 MHz | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 42.85 mA | 32 | YES | YES | YES | NO | 0.585 mm | - | - | - | - | 8 | CORTEX-M4 | YES | YES | - | FLOATING POINT | NO | 65536 | - | 4 | 15 | FLASH | 16 | 8 | 16 | - | - | - | 3.651 mm | 3.623 mm | ||
![]() STM8S205C6T6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 48 | - | - | - | - | - | - | 16 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 38 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 2048 | - | - | 1024 | 5.5 V | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | QUAD | GULL WING | - | 0.5 mm | - | compliant | - | 48 | S-PQFP-G48 | Not Qualified | - | INDUSTRIAL | - | 16 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 60 mA | 8 | YES | NO | YES | NO | 1.6 mm | - | - | - | - | 32 | STM8 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 7 mm | 7 mm | ||
![]() ST6387 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 42 | - | - | - | - | - | - | 8 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | 6 V | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1.778 mm | - | unknown | - | 42 | R-PDIP-T42 | Not Qualified | - | - | - | 8 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | YES | NO | YES | NO | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | - | - | - | - | - | 15.24 mm | ||
![]() ST62T60BB6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | NO | - | 20 | - | - | - | - | - | - | 8 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 13 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 128 | - | No | 4096 | 6 V | 5 V | 5 V | - | - | - | - | - | - | - | e0 | No | - | - | - | - | TIN LEAD | - | 3.5 TO 6 V @ 4 MHZ; USER SELECTABLE DATA ROM | 8542.31.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | not_compliant | - | 20 | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 8 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 6.6 mA | 8 | YES | NO | NO | NO | 3.93 mm | - | - | - | - | 8 | ST6200 | NO | YES | - | FIXED POINT | NO | 128 | - | 1 | 1 | OTPROM | 1 | 8 | - | - | - | - | 25.4 mm | 7.62 mm | ||
![]() ST62T53CB6 STMicroelectronics | 4405 | - | Datasheet | - | - | - | NO | - | 20 | - | - | - | - | - | - | 8 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 13 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 128 | - | Yes | 1836 | 6 V | 4 V | 4 V | - | - | - | - | - | - | - | e3 | - | - | - | - | - | TIN | - | ALSO OPERATES AT 3V MINIMUM SUPPLY | 8542.31.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | - | compliant | - | 20 | R-PDIP-T20 | Not Qualified | - | INDUSTRIAL | - | 8 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 7 mA | 8 | YES | NO | YES | NO | 5.33 mm | - | - | - | - | 8 | ST6200 | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | - | - | 26.16 mm | 7.62 mm | ||
![]() ST72C334J4 STMicroelectronics | 54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F429ZIY6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 143 | - | - | - | - | - | - | 50 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 114 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA143,11X13,16 | BGA143,11X13,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | 262144 | - | Yes | 2097152 | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | - | - | - | 3A991.A.2 | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | - | compliant | NOT SPECIFIED | - | R-PBGA-B143 | Not Qualified | - | INDUSTRIAL | - | 180 MHz | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 140 mA | 32 | YES | YES | YES | YES | 0.585 mm | - | - | - | - | 8 | CORTEX-M4 | NO | - | - | - | - | - | - | - | 17 | FLASH | - | - | 2 | - | - | - | 5.547 mm | 4.521 mm | ||
![]() STM32F101T4U6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 36 | - | - | - | - | - | - | 25 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 26 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | - | LCC36,.25SQ,20 | SQUARE | CHIP CARRIER | Active | - | - | 4096 | - | Yes | 16384 | 3.6 V | 3.3 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | QUAD | NO LEAD | - | 0.5 mm | - | compliant | - | - | S-PQCC-N36 | Not Qualified | - | INDUSTRIAL | - | 36 MHz | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | 26 mA | 32 | YES | YES | YES | NO | - | - | - | - | - | 8 | CORTEX-M3 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 6 mm | 6 mm | ||
![]() ST52F510G3M6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | YES | - | 28 | - | - | - | - | - | - | 20 MHz | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | 22 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SOP-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 256 | - | Yes | 8192 | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | - | - | 8542.31.00.01 | - | - | - | DUAL | GULL WING | 260 | 1.27 mm | - | unknown | - | 28 | R-PDSO-G28 | Not Qualified | - | INDUSTRIAL | - | 20 MHz | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 11.5 mA | 8 | YES | NO | YES | NO | 2.65 mm | - | - | - | - | 8 | ST52 | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | 17.9 mm | 7.5 mm |