- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST6358B1 STMicroelectronics | In Stock | - | Datasheet | - | NO | 48 | 8 MHz | STMICROELECTRONICS | 29 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 7948 | 5.5 V | 5 V | 5 V | - | - | - | 244 X 8 SELFTEST ROM; KEYBOARD SCAN; ON CHIP EEPROM 128 X 8 | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | 48 | R-PDIP-T48 | Not Qualified | COMMERCIAL | 8 MHz | MICROCONTROLLER | 16 mA | 8 | YES | NO | YES | NO | - | - | 8 | - | NO | YES | - | - | FIXED POINT | NO | 256 | 1 | 2 | MROM | 1 | 8 | - | - | - | ||
![]() ST10F167-Q6 STMicroelectronics | In Stock | - | Datasheet | - | YES | 144 | 25 MHz | STMICROELECTRONICS | 111 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 28 X 28 MM, PLASTIC, QFP-144 | QFP144,1.2SQ | SQUARE | FLATPACK | Obsolete | QFP | 4096 | Yes | 65536 | 5.25 V | 5 V | 5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | 144 | S-PQFP-G144 | Not Qualified | INDUSTRIAL | 25 MHz | MICROCONTROLLER | 220 mA | 16 | YES | NO | YES | NO | 4.07 mm | 24 | 8 | ST10 | NO | - | - | 16 | - | - | - | - | - | FLASH | - | - | - | 28 mm | 28 mm | ||
![]() ST52T301/P STMicroelectronics | In Stock | - | Datasheet | - | YES | 44 | 20 MHz | STMICROELECTRONICS | 8 | 85 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | No | 2048 | 5.25 V | 5 V | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 44 | S-PQCC-J44 | Not Qualified | OTHER | 20 MHz | MICROCONTROLLER | - | 8 | YES | YES | YES | NO | 4.57 mm | - | 8 | ST52 | NO | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() ST6357B1 STMicroelectronics | In Stock | - | Datasheet | - | NO | 42 | 8 MHz | STMICROELECTRONICS | 24 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 7948 | 5.5 V | 5 V | 5 V | - | - | - | 244 X 8 SELFTEST ROM; KEYBOARD SCAN; ON CHIP EEPROM 128 X 8 | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | 42 | R-PDIP-T42 | Not Qualified | COMMERCIAL | 8 MHz | MICROCONTROLLER | 16 mA | 8 | YES | NO | YES | NO | - | - | 8 | - | NO | YES | - | - | FIXED POINT | NO | 256 | 1 | 2 | MROM | 1 | 8 | - | - | - | ||
![]() STM32U535RBT6 STMicroelectronics | 876 |
| Datasheet | 13 Weeks | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST62T94M8 STMicroelectronics | In Stock | - | Datasheet | - | YES | 28 | 8 MHz | STMICROELECTRONICS | 21 | 85 °C | -25 °C | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SO-28 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | 128 | - | 3884 | 6 V | 5 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 28 | R-PDSO-G28 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 2.85 mm | - | 8 | - | NO | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 17.9 mm | 7.5 mm | ||
![]() ST72T311J4B6S STMicroelectronics | In Stock | - | Datasheet | - | NO | 42 | 16 MHz | STMICROELECTRONICS | 32 | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 512 | Yes | 16384 | 5.5 V | 5 V | 5 V | e0 | - | TIN LEAD | OPERATES AT 3V MINIMUM SUPPLY @ 8 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | 20 mA | 8 | YES | NO | YES | NO | 5.08 mm | - | 8 | ST72 | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 36.83 mm | 15.24 mm | ||
![]() ST6367 STMicroelectronics | In Stock | - | Datasheet | - | NO | 42 | 8 MHz | STMICROELECTRONICS | - | - | - | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | 6 V | 4.5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | - | 8 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | - | - | 15.24 mm | ||
![]() PAC1000-12XM Waferscale Integration Inc | In Stock | - | Datasheet | - | NO | 88 | 12 MHz | WAFERSCALE INTEGRATION INC | 46 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | PGA | - | PGA88,13X13 | SQUARE | GRID ARRAY | Obsolete | - | - | No | 1024 | 5.5 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | - | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | - | - | S-CPGA-P88 | Not Qualified | MILITARY | 12 MHz | MICROCONTROLLER | 180 mA | 16 | NO | NO | NO | NO | - | 22 | 8 | - | - | - | - | 16 | - | - | - | - | - | UVPROM | - | - | - | - | - | ||
![]() STM32F091RBH6 STMicroelectronics | In Stock | - | Datasheet | - | YES | 64 | 32 MHz | STMICROELECTRONICS | 52 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA64,8X8,20 | BGA64,8X8,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | 32768 | Yes | 131072 | 3.6 V | 3.3 V | 3.3 V | - | 3A991.A.2 | - | INTERNAL 3-CH ADC IS ALSO AVAILABLE | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | compliant | - | - | S-PBGA-B64 | Not Qualified | INDUSTRIAL | 48 MHz | MICROCONTROLLER, RISC | 30.3 mA | 32 | YES | YES | YES | YES | 0.6 mm | - | 8 | CORTEX-M0 | - | - | - | - | - | - | - | - | 10 | FLASH | - | - | 12 | 5 mm | 5 mm | ||
![]() STM32F407IGH7TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 201 | 26 MHz | STMICROELECTRONICS | 140 | 105 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA201,15X15,25 | BGA201,15X15,25 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | BGA | 200704 | Yes | 1048576 | 3.6 V | 3.3 V | 3.3 V | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.65 mm | compliant | - | 176 | S-PBGA-B201 | Not Qualified | INDUSTRIAL | 168 MHz | MICROCONTROLLER, RISC | 109 mA | 32 | YES | YES | YES | YES | 0.6 mm | 26 | 8 | CORTEX-M4 | YES | YES | - | 16 | FLOATING POINT | NO | - | - | - | FLASH | 16 | - | 2 | 10 mm | 10 mm | ||
![]() ST20TP1X40S STMicroelectronics | In Stock | - | Datasheet | - | YES | 208 | 40 MHz | STMICROELECTRONICS | 32 | 70 °C | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | - | - | 3.6 V | 3 V | 3.3 V | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | COMMERCIAL | 40 MHz | MICROCONTROLLER, RISC | - | 32 | NO | YES | YES | NO | 4.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() STM32U545REI6 STMicroelectronics | 622 |
| Datasheet | 13 Weeks | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U599VJT6 STMicroelectronics | 1330 |
| Datasheet | 13 Weeks | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS68HC811E2MC1B/C Thomson Electron Tubes & Devices Corp | In Stock | - | Datasheet | - | NO | 48 | - | THOMSON ELECTRON TUBES & DEVICES CORP | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP48,.6 | DIP48,.6 | RECTANGULAR | IN-LINE | Transferred | - | 256 | No | 2048 | - | - | 5 V | e0 | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T48 | Not Qualified | MILITARY | 2.1 MHz | - | 30 mA | 8 | - | - | - | - | - | - | - | 6800 | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | EEPROM | - | - | - | - | - | ||
![]() STM32F746IGK7TR STMicroelectronics | In Stock | - | Datasheet | - | YES | 176 | 50 MHz | STMICROELECTRONICS | 140 | 105 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | 327680 | Yes | 1048576 | 3.6 V | 3.3 V | 3.3 V | - | 3A991.A.2 | - | UFBGA (176+25) PACKAGE; IT IS ALSO HAVING DCMI, SDMMC, SPDIFRX(4) CONNECTIVITY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.65 mm | compliant | NOT SPECIFIED | - | S-PBGA-B176 | - | INDUSTRIAL | 200 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | YES | YES | 0.6 mm | - | 8 | - | NO | - | - | - | - | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm | ||
![]() ST7MC2S4T6 STMicroelectronics | In Stock | - | Datasheet | - | YES | 44 | 16 MHz | STMICROELECTRONICS | 26 | 85 °C | -40 °C | UNSPECIFIED | LQFP | 10 X 10 MM, ROHS COMPLIANT, LQFP-44 | - | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | 384 | - | 16384 | 5.5 V | 5 V | 5 V | e4 | - | NICKEL PALLADIUM GOLD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | 44 | S-XQFP-G44 | Not Qualified | - | 16 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | - | - | 8 | ST7 | - | - | - | - | - | - | - | - | - | MROM | - | - | - | 10 mm | 10 mm | ||
![]() ST72T141K2M3 STMicroelectronics | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F411CEY6 STMicroelectronics | 100 | - | Datasheet | - | YES | 49 | 26 MHz | STMICROELECTRONICS | 36 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA49,7X7,16 | BGA49,7X7,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | 131072 | Yes | 524288 | 3.6 V | 3.3 V | 3.3 V | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | compliant | NOT SPECIFIED | - | R-PBGA-B49 | - | INDUSTRIAL | 100 MHz | MICROCONTROLLER, RISC | 34.5 mA | 32 | YES | YES | YES | NO | 0.585 mm | - | 8 | CORTEX-M4 | YES | YES | - | - | FLOATING POINT | NO | 65536 | - | - | FLASH | 16 | 8 | - | 3.185 mm | 2.999 mm | ||
![]() ST10R167-Q6 STMicroelectronics | In Stock | - | Datasheet | - | YES | 144 | - | STMICROELECTRONICS | - | 125 °C | -40 °C | PLASTIC/EPOXY | QFP | PQFP-144 | QFP144,1.2SQ | SQUARE | FLATPACK | Obsolete | - | 4096 | Yes | - | - | - | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.635 mm | unknown | - | - | S-PQFP-G144 | Not Qualified | AUTOMOTIVE | 25 MHz | - | 195 mA | 16 | - | - | - | - | - | - | - | ST10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |