- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Core | Data Converters | Factory Pack QuantityFactory Pack Quantity | Interface Type | Mfr | MSL | Number of I/Os | Package | Product Status | RoHS | Tradename | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Frequency | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Protocol | EEPROM Size | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G483PEI6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | A/D 42x12b SAR; D/A 7x12b | 2940 | - | STMicroelectronics | - | 107 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | - | - | - | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B1KBU6N STMicroelectronics | 29 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | ARM Cortex M0+ | A/D 12x12b SAR; D/A 2x12b | 2940 | - | STMicroelectronics | - | 29 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B0KET6 STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | ARM Cortex M0+ | A/D 13x12b SAR | 1500 | - | STMicroelectronics | MSL 3 - 168 hours | 29 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | - | I2C, I2S, SPI, USART, USB | - | External, Internal | 64MHz | 144K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | DMA, I²S, POR, PWM, Voltage Detect, WDT | FLASH | 32-Bit | 512KB (512K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32G061K6U6 STMicroelectronics | 46 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | ARM Cortex M0+ | A/D 18x12b SAR; D/A 2x12b | 2940 | - | STMicroelectronics | - | 30 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G491RCT6 STMicroelectronics | 17 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | A/D 24x12b SAR; D/A 4x12b | 960 | - | STMicroelectronics | - | 52 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B1CBU6TR STMicroelectronics | 46 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | ARM Cortex M0+ | A/D 17x12b SAR; D/A 2x12b | 2500 | - | STMicroelectronics | - | 44 | Tape & Reel (TR) | Active | Details | STM32 | -40°C ~ 85°C (TA) | MouseReel | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G4A1MET6 STMicroelectronics | 46 |
| Datasheet | Surface Mount | 80-LQFP | 80-LQFP (12x12) | - | - | A/D 32x12b SAR; D/A 4x12b | 714 | - | STMicroelectronics | - | 66 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B1CCT6 STMicroelectronics | 696310 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | ARM Cortex M0+ | A/D 17x12b SAR; D/A 2x12b | 1500 | - | STMicroelectronics | - | 44 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L4R5QII6TR STMicroelectronics | 46 |
| Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | - | - | A/D 16x12b SAR; D/A 2x12b | 2500 | - | STMicroelectronics | - | 110 | Tape & Reel (TR) | Active | Details | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L4R5QI | - | - | - | - | - | External, Internal | 120MHz | 640K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G061F8P6 STMicroelectronics | 46 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | ARM Cortex M0+ | A/D 16x12b SAR; D/A 2x12b | 1480 | - | STMicroelectronics | MSL 1 - Unlimited | 18 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tube | STM32G0 | - | - | - | I2C, I2S, SPI, UART, USART | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32G061F6P6 STMicroelectronics | 83 | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | ARM Cortex M0+ | A/D 16x12b SAR; D/A 2x12b | 1480 | - | STMicroelectronics | MSL 1 - Unlimited | 18 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tube | STM32G0 | - | - | - | I2C, I2S, SPI, UART, USART | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32WL54CCU6 STMicroelectronics | 20280 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STM32 | - | - | 1560 | - | STMicroelectronics | - | - | Bulk | Active | Details | STM32 | -40°C ~ 105°C (TA) | Tray | STM32WL | TxRx + MCU | 1.8V ~ 3.6V | 150MHz ~ 960MHz | - | 256kB Flash, 64kB SRAM | - | - | - | - | - | - | - | - | - | - | - | LoRaWAN 1.0, Sigfox, Wireless M-Bus | - | 22dBm | General ISM < 1GHz | -148dBm | 300kbps | ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART | 4.47mA ~ 10.22mA | 21mA ~ 120mA | BPSK, FSK, GFSK, GMSK, MSK | 29 | - | ||
![]() STM32L162VDT6TR STMicroelectronics | 29 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | A/D 25x12b SAR; D/A 2x12b | 1000 | - | STMicroelectronics | - | 83 | Tape & Reel (TR) | Active | Details | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L162VD | - | - | - | - | - | Internal | 32MHz | 48K x 8 | 1.65V ~ 3.6V | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 384KB (384K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | 12K x 8 | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L496ZET6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | A/D 24x12b; D/A 2x12b | 500 | - | STMicroelectronics | - | 115 | Tape & Reel (TR) | Active | Details | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L496ZE | - | - | - | - | - | Internal | 80MHz | 320K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0C1VET6 STMicroelectronics | 677 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | ARM Cortex M0+ | A/D 19x12b SAR; D/A 2x12b | 540 | - | STMicroelectronics | - | 94 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G4A1CEU6 STMicroelectronics | 29 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | A/D 19x12b SAR; D/A 4x12b | 1560 | - | STMicroelectronics | - | 42 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | - | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G071K8T3TR STMicroelectronics | 46 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | ARM Cortex M0+ | A/D 13x12b SAR; D/A 2x12b | 2400 | HDMI, I2C, I2S, LPUART, SPI, USART, USB Type-C | STMicroelectronics | - | 30 | Tape & Reel (TR) | Active | Details | STM32 | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 36K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 64KB (64K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0B0CET6 STMicroelectronics | 40685 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | ARM Cortex M0+ | A/D 17x12b SAR | 1500 | - | STMicroelectronics | MSL 3 - 168 hours | 43 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | - | I2C, I2S, SPI, USART, USB | - | External, Internal | 64MHz | 144K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | DMA, I²S, POR, PWM, Voltage Detect, WDT | FLASH | 32-Bit | 512KB (512K x 8) | I²C, IrDA, LINbus, SPI, UART/USART, USB | 32bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32G0B1CCU6TR STMicroelectronics | 2500 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | ARM Cortex M0+ | A/D 17x12b SAR; D/A 2x12b | 2500 | - | STMicroelectronics | - | 44 | Tape & Reel (TR) | Active | Details | STM32 | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G491MCS6 STMicroelectronics | 46 | - | Datasheet | Surface Mount | 80-LQFP | 80-LQFP (14x14) | - | - | A/D 32x12b SAR; D/A 4x12b | 540 | - | STMicroelectronics | - | 66 | Bulk | Active | Details | STM32 | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | - | - | CAN/LPUART/I2S/Seria | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256 KB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M4F |