- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Brand | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | I/O Voltage | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Subcategory | Pin Count | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Product Type | EEPROM Size | Number of ADC Channels | Product | Product Category | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32H7A3VGH6 STMicroelectronics | 20880 |
| Datasheet | Surface Mount | 100-TFBGA | 100-TFBGA (8x8) | - | - | STMicroelectronics | - | - | A/D 16x8/16b Sigma-Delta; D/A 3x12b | - | - | 2088 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 80 | Bulk | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Microcontrollers - MCU | - | - | External, Internal | 280MHz | 1.4M x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() SPC584C70E7QMC1X STMicroelectronics | 44 |
| Datasheet | Surface Mount | 176-LQFP Exposed Pad | 176-eLQFP (24x24) | - | - | STMicroelectronics | - | - | A/D 10/12b SAR | - | - | 500 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | Microcontrollers - MCU | - | - | External, Internal | 180MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit | 2MB (2M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | 32-bit Microcontrollers - MCU | 128K x 8 | - | - | 32-bit Microcontrollers - MCU | - | - | ||
![]() STM32G474CET3TR STMicroelectronics | 44 |
| Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | STMicroelectronics | - | - | A/D 20x12b SAR; D/A 7x12b | - | - | 2400 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 38 | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | STM32G4 | Microcontrollers - MCU | - | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() STM32G491RCT3TR STMicroelectronics | 27 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | STMicroelectronics | - | - | A/D 24x12b SAR; D/A 4x12b | - | - | 1000 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 52 | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | STM32G4 | Microcontrollers - MCU | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() STM32G491RCT3 STMicroelectronics | 44 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | STMicroelectronics | - | - | A/D 24x12b SAR; D/A 4x12b | - | - | 960 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 52 | Bulk | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32G4 | Microcontrollers - MCU | - | CAN/LPUART/I2S/SAI/S | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256 KB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 Bit | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | ARM Cortex-M4F | ||
![]() STM32G031K4T3TR STMicroelectronics | 27 |
| Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | - | - | STMicroelectronics | - | - | A/D 18x12b SAR | - | - | 2400 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 30 | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | STM32G0 | Microcontrollers - MCU | - | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 16KB (16K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() STM32H755XIH6TR STMicroelectronics | 44 |
| Datasheet | Surface Mount | 265-TFBGA | 240+25-TFBGA (14x14) | - | - | STMicroelectronics | - | - | A/D 36x16b Sigma-Delta; D/A 2x12b | - | - | 1400 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 168 | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32H7 | Microcontrollers - MCU | - | - | External, Internal | 240MHz, 480MHz | 1M x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M4, Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit Dual-Core | 2MB (2M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() STM32G031G8U3 STMicroelectronics | 15000 |
| Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | - | - | - | - | A/D 17x12b SAR | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 26 | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32G0 | - | - | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() STM32G061C8U6 STMicroelectronics | 1885 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | - | - | A/D 19x12b SAR; D/A 2x12b | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | MSL 3 - 168 hours | 44 | Bulk | - | Active | - | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | I2C, I2S, SPI, UART, USART | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32bit | - | - | - | - | - | - | - | ARM Cortex-M0+ | ||
![]() STM32G0B1CET6 STMicroelectronics | 10000 | - | Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | - | - | A/D 17x12b SAR; D/A 2x12b | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 44 | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() SPC584B70E3NMC0X STMicroelectronics | 30 |
| Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | STMicroelectronics | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | Active | AEC-Q100 | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 4B-Line | Microcontrollers - MCU | - | - | External, Internal | 120MHz | 192K x 8 | 3V ~ 5.5V | e200z420 | DMA, POR, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, Ethernet, I²C, LINbus, SPI, UART/USART | - | - | 32-bit Microcontrollers - MCU | 64K x 8 | - | - | 32-bit Microcontrollers - MCU | - | - | ||
![]() STM32F423VHT6TR STMicroelectronics | 13 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | STMicroelectronics | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 1000 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 81 | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32F4 | Microcontrollers - MCU | - | - | External, Internal | 100MHz | 320K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1.5MB (1.5M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() STM32U575OGY3QTR STMicroelectronics | 13 |
| Datasheet | Surface Mount | 90-UFBGA, WLCSP | 90-WLCSP (4.2x3.95) | - | - | STMicroelectronics | - | - | A/D 16x12/14b SAR; D/A 2x12b | - | - | 5000 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | 69 | Tape & Reel (TR) | - | Active | - | Details | - | - | STM32 | - | - | -40°C ~ 125°C (TA) | Reel | STM32U5 | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | STMicroelectronics | - | - | ||
![]() SPC58EC80E3G0C1X STMicroelectronics | 283 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | STMicroelectronics | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | Microcontrollers - MCU | - | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | 32-bit Microcontrollers - MCU | 128K x 8 | - | - | 32-bit Microcontrollers - MCU | - | - | ||
![]() ST7PLITE05OBXTR STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G491CEU3 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | - | - | A/D 19x12b SAR; D/A 4x12b | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | 42 | Bulk | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | STM32G4 | - | - | - | Internal | 170MHz | 112K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() SPC58EG80E5QEC0X STMicroelectronics | 495 | - | Datasheet | Surface Mount | eTQFP-144 | 144-eTQFP (20x20) | 5.5 V | SPC58 | - | e200z4 | - | A/D 10/12b SAR | 608 kB | SRAM | 800 | SPC58 G Line | 5.5 V | I2C, LIN, SPI, UART | - | 180 MHz | + 150 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 120 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | eLQFP144 | Active | AEC-Q100 | Details | 1.26 V | 1.14 V | - | 0.039507 oz | Watchdog Timer | -55°C ~ 125°C (TA) | MouseReel | SPC58EG80E5 | - | 144 | - | External, Internal | 180MHz | 768K x 8 | 1.14V ~ 1.26V | e200z4 | DMA, POR, WDT | Flash | 32-Bit Dual-Core | 4 MB | CANbus, Ethernet, FlexRay, I²C, LINbus, SPI | 32 bit | - | - | 256K x 8 | - | MCU | - | 10 bit, 5 x 12 bit | e200z4 Triple | ||
![]() SPC58EC80E3G001X STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | - | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | - | 128K x 8 | - | - | - | - | - | ||
![]() SPC58EC70E3F001X STMicroelectronics | 28 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | - | - | - | - | - | A/D 10/12b SAR | - | - | 1000 | - | - | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | SPC58 | - | - | - | External, Internal | 160MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 2MB (2M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | - | 128K x 8 | - | - | - | - | - | ||
![]() STM32L562CET3P STMicroelectronics | In Stock | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | - | - | - | ARM Cortex M33 | 12 bit | A/D 9x12b SAR; D/A 2x12b | 256 kB | SRAM | 1500 | - | - | - | - | 110 MHz | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 114 I/O | Bulk | - | Active | - | Details | 3.6 V | 1.71 V | STM32 | - | Watchdog Timer | -40°C ~ 125°C (TA) | Tray | STM32L562CE | - | - | - | External, Internal | 110MHz | 256K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, PWM, WDT | Flash | 32-Bit | 512 kB | CANbus, FIFO, I²C, IrDA, LINbus, SAI, SMBus, SPI, UART/USART, USB | 32 bit | 16 Timer | - | - | 10 Channel | MCU | - | 12 bit | - |