- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Analog Supply Voltage | Base Product Number | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | I/O Voltage | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Processor Series | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Operating Supply Voltage | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | EEPROM Size | Number of ADC Channels | Product | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L053C8T3 STMicroelectronics | 32 | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | - | - | - | - | A/D 10x12b SAR; D/A 1x12b | - | - | 1500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | 37 | Bulk | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 125°C (TA) | Tray | STM32L053C8 | - | - | External, Internal | 32MHz | 8K x 8 | 1.65V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, SPI, UART/USART, USB | - | - | 2K x 8 | - | - | - | - | ||
![]() STM32L4P5AEI6 STMicroelectronics | 41 | - | Datasheet | Surface Mount | UFBGA-169 | 169-UFBGA (7x7) | - | - | - | - | A/D 16x12b SAR; D/A 2x12b | - | - | 2496 | - | - | - | - | STMicroelectronics | - | - | - | - | 136 | Bulk | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Tray | STM32 | - | - | External, Internal | 120MHz | 320K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32G474MBT6TR STMicroelectronics | 48 | - | Datasheet | Surface Mount | LQFP-81 | 80-LQFP (12x12) | 3.3 V | - | ARM Cortex M4 | 12 bit | A/D 41x12b SAR; D/A 7x12b | 96 kB | SRAM | 1000 | - | SPI | 170 MHz | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 107 I/O | Tape & Reel (TR) | - | Active | Details | 3.6 V | 1.71 V | STM32 | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32G4 | - | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 512 kB | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 17 Timer | - | 5 Channel | MCU | 12 bit | - | ||
![]() STM32F767NIH6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | TFBGA-216 | 216-TFBGA (13x13) | - | - | ARM Cortex M7 | 12 bit | A/D 24x12b; D/A 2x12b | 512 kB | SRAM | 1600 | - | - | 216 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 168 I/O | Tape & Reel (TR) | - | Active | Details | 3.6 V | 1.71 V | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | MouseReel | STM32F767NI | - | - | Internal | 216MHz | 512K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit | 2 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG | 32 bit | 18 Timer | - | 24 Channel | MCU | 12 bit | - | ||
![]() STM32U585QII6 STMicroelectronics | 2009 | - | Datasheet | Surface Mount | UFBGA-132 | 132-UFBGA (7x7) | - | - | ARM Cortex M33 | 12-Bit | A/D 24x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 2496 | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Bulk | - | Active | Details | 3.6 V | 1.71 V | STM32 | - | Watchdog Timer | -40°C ~ 85°C (TA) | - | STM32U5 | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | 24 Channel | MCU+FPU | 16 bit | ARM Cortex-M33F | ||
![]() STM32U585QII3 STMicroelectronics | 171 | - | Datasheet | Surface Mount | UFBGA-132 | 132-UFBGA (7x7) | - | STM32U585 | ARM Cortex M33 | 12 bit | A/D 24x12b/14b SAR; D/A 2x12b | 2 kB | SRAM | 416 | - | SPI, UART | 160 MHz | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | MSL 3 - 168 hours | 14 I/O | Tray | - | Active | Details | 3.6 V | 1.71 V | - | 0.002399 oz | Watchdog Timer | -40°C ~ 125°C (TA) | Tray | STM32U5 | - | CAN, I2C, I2S, SPI, UART, USART, USB | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | Flash | 32-Bit Single-Core | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 bit/16 bit | 19 Timer | - | 24 Channel | MCU+FPU | 12 bit, 14 bit | ARM Cortex-M33F | ||
![]() STM32U585QII3TR STMicroelectronics | 6000 | - | Datasheet | Surface Mount | UFBGA-132 | 132-UFBGA (7x7) | - | - | ARM Cortex M33 | 12-Bit | A/D 24x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 2500 | - | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | - | 14 I/O | Tape & Reel (TR) | - | Active | Details | 3.6 V | 1.71 V | STM32 | - | Watchdog Timer | -40°C ~ 125°C (TA) | Reel | STM32U5 | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | 24 Channel | MCU+FPU | 16 bit | ARM Cortex-M33F | ||
![]() SPC584C74E5FMC0X STMicroelectronics | In Stock | - | Datasheet | Surface Mount | eTQFP-144 | 144-TQFP (20x20) | 5.5 V | - | e200z4 | - | A/D 10/12b SAR | 384 kB | SRAM | 800 | 5.5 V | I2C, LIN, SPI, UART | 160 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | Active | Details | 1.26 V | 1.14 V | - | - | Watchdog Timer | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | - | External, Internal | 160MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | Flash | 32-Bit | 3 MB | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | 32 bit | - | 128K x 8 | - | MCU | 10 bit, 4 x 12 bit | - | ||
![]() STM32G473CCU6TR STMicroelectronics | 11 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | - | A/D 21x12b SAR; D/A 7x12b | - | - | 2500 | - | - | - | - | STMicroelectronics | - | - | - | - | 42 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32G4 | - | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32H750XBH6TR STMicroelectronics | 23561 | - | Datasheet | Surface Mount | 265-TFBGA | 240+25-TFBGA (14x14) | - | - | - | - | A/D 36x16b; D/A 2x12b | - | - | 1400 | - | - | - | - | STMicroelectronics | - | - | - | - | 168 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | MouseReel | STM32H7 | - | - | Internal | 480MHz | 1M x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | - | - | ||
![]() STM32G0B1RBT6N STMicroelectronics | 41 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 960 | - | - | - | - | STMicroelectronics | - | - | - | - | 58 | Bulk | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32G0B1CEU6N STMicroelectronics | 1560 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | ARM Cortex M0+ | - | A/D 15x12b SAR; D/A 2x12b | - | - | 1560 | - | - | - | - | STMicroelectronics | - | - | - | - | 42 | Bulk | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32G0B1REI6N STMicroelectronics | 11 | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | - | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 2940 | - | - | - | - | STMicroelectronics | - | - | - | - | 58 | Bulk | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Tray | STM32G0 | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() SPC564B74L7C9ECX STMicroelectronics | 39 |
| Datasheet | Surface Mount | 176-LQFP | 176-LQFP (24x24) | - | - | - | - | A/D 27x10b, 5x12b SAR | - | - | 500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | 147 | Bulk | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100, SPC56 | - | - | External, Internal | 120MHz | 192K x 8 | 3V ~ 5.5V | e200z4d | DMA, POR, PWM, WDT | FLASH | 32-Bit | 3MB (3M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | 64K x 8 | - | - | - | - | ||
![]() SPC584C74E3QEC0X STMicroelectronics | In Stock | - | Datasheet | Surface Mount | eTQFP-100 | 100-eTQFP (14x14) | 5.5 V | - | e200z4 | - | A/D 10/12b SAR | 384 kB | SRAM | 1000 | 5.5 V | I2C, LIN, SPI, UART | 180 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | Active | Details | 1.26 V | 1.14 V | - | - | Watchdog Timer | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | - | External, Internal | 180MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | Flash | 32-Bit | 3 MB | Ethernet, I²C, LINbus, SPI, UART/USART | 32 bit | - | 128K x 8 | - | MCU | 10 bit, 4 x 12 bit | - | ||
![]() SPC584B70E5EHC0Y STMicroelectronics | 39 | - | Datasheet | Surface Mount | eTQFP-144 | 144-eTQFP (20x20) | 5.5 V | - | e200z4 | - | A/D 10/12b SAR | 96 kB | SRAM | 360 | 5.5 V | I2C, LIN, SPI, UART | 120 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | Active | Details | 1.26 V | 1.14 V | - | - | Watchdog Timer | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100, SPC58 4B-Line | - | - | External, Internal | 120MHz | 192K x 8 | 3V ~ 5.5V | e200z420 | DMA, POR, WDT | Flash | 32-Bit | 2 MB | CANbus, I²C, LINbus, SPI, UART/USART | 32 bit | - | 64K x 8 | - | MCU | 10 bit, 3 x 12 bit | - | ||
![]() SPC58EG80E5GEC0X STMicroelectronics | 39 | - | Datasheet | Surface Mount | eTQFP-144 | 144-TQFP (20x20) | 5.5 V | - | e200z4 | - | A/D 10/12b SAR | 608 kB | SRAM | 800 | 5.5 V | I2C, LIN, SPI, UART | 180 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | Active | Details | 1.26 V | 1.14 V | - | - | Watchdog Timer | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | - | External, Internal | 180MHz | 768K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | Flash | 32-Bit Dual-Core | 4 MB | CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | 32 bit | - | 256K x 8 | - | MCU | 10 bit, 5 x 12 bit | - | ||
![]() STM32H723VGT6TR STMicroelectronics | 5000 | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | 3.6 V | - | ARM Cortex M7 | 12 bit | A/D 4x12b, 26x16b; D/A 2x12b | 564 kB | SRAM | 1000 | 5.5 V | CAN, I2C, SPI, UART, USART, USB | 550 MHz | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 80 I/O | Tape & Reel (TR) | STM32H | Active | Details | 3.6 V | 1.62 V | - | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32H7 | - | CAN/Ethernet/Serial | External, Internal | 550MHz | 564K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit | 1 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 21 Timer | - | 30 Channel | MCU | 12 bit, 2 x 16 bit | ARM Cortex-M7 | ||
![]() STM32L412RBT6TR STMicroelectronics | 44 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | - | A/D 16x12b SAR | - | - | 1000 | - | - | - | - | STMicroelectronics | - | - | - | - | 52 | Tape & Reel (TR) | - | Active | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | MouseReel | STM32L4 | - | - | External, Internal | 80MHz | 40K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 128KB (128K x 8) | I²C, Infrared, IrDA, LINbus, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ||
![]() STM32L451RCT3TR STMicroelectronics | 44 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | - | A/D 16x12b SAR; D/A 1x12b | 160 kB | - | 1000 | - | CAN, I2C, SAI, SPI, UART, USART | 80 MHz | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | 52 | Tape & Reel (TR) | - | Active | Details | 3.6 V | 1.71 V | STM32 | - | - | -40°C ~ 125°C (TA) | MouseReel | STM32L4 | 1.71 V to 3.6 V | - | External, Internal | 80MHz | 160K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SMBus, SPI, UART/USART | 32 bit | - | - | - | - | - | - |