- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Core | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Watchdog Timers | Operating Temperature | Packaging | Series | Resistance | Subcategory | Technology | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Number of Timers/Counters | Product Type | EEPROM Size | Number of ADC Channels | Product | Product Category | ADC Resolution | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G0B1RCI6N STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | - | ARM Cortex M0+ | - | A/D 17x12b SAR; D/A 2x12b | - | - | 2940 | - | - | - | STMicroelectronics | - | Yes | - | 58 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32G051K8U7TR STMicroelectronics | 46 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | ARM Cortex M0+ | - | A/D 18x12b SAR; D/A 2x12b | - | - | 3000 | - | - | - | STMicroelectronics | - | Yes | - | 30 | Tape & Reel (TR) | Active | Details | - | - | STM32 | - | -40°C ~ 105°C (TA) | Reel | STM32G0 | - | - | - | - | External, Internal | 64MHz | 18K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575RIT6 STMicroelectronics | 5000 | - | Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | - | ARM Cortex M33 | - | A/D 17x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 960 | SPI, UART, USUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/SAI/Seria | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | - | 3 Channel | MCU+FPU | - | 14 bit | ARM Cortex-M33 | ||
![]() STM32U575RIT6Q STMicroelectronics | 808 | - | Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | - | ARM Cortex M33 | - | A/D 15x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 960 | SPI, UART, USUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | - | 3 Channel | MCU+FPU | - | 14 bit | ARM Cortex-M33F | ||
![]() STM32U575ZIT6 STMicroelectronics | 3600 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | - | ARM Cortex M33 | - | A/D 24x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 360 | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | - | 3 Channel | MCU+FPU | - | 14 bit | ARM Cortex-M33F | ||
![]() STM32U585ZIT6Q STMicroelectronics | 29 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | - | ARM Cortex M33 | 12-Bit | A/D 22x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 360 | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | 19 Timer | - | - | 24 Channel / 22 Channel | MCU+FPU | - | 16 bit | - | ||
![]() STM32U585AII6Q STMicroelectronics | 427 | - | Datasheet | Surface Mount | UFBGA-169 | 169-UFBGA (7x7) | - | ARM Cortex M33 | 12-bit | A/D 24x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 2496 | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | 19 Timer | - | - | 24 Channel | MCU+FPU | - | 16 bit | - | ||
![]() STM32U575AII6 STMicroelectronics | 200 | - | Datasheet | Surface Mount | UFBGA-169 | 169-UFBGA (7x7) | - | ARM Cortex M33 | - | A/D 24x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 2496 | - | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | - | 24 Channel | MCU+FPU | - | 14 bit | ARM Cortex-M33F | ||
![]() STM32U585RIT6Q STMicroelectronics | 6000 | - | Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | - | ARM Cortex M33 | 12-Bit | A/D 15x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 960 | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | 19 Timer | - | - | 17 Channel / 15 Channel | MCU+FPU | - | 16 bit | - | ||
![]() STM32U585CIU6Q STMicroelectronics | 4410 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | - | ARM Cortex M33 | 12-bit | A/D 10x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 1560 | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | - | 11 Channel, 10 Channel | MCU+FPU | - | 16 bit | ARM Cortex-M33F | ||
![]() STM32U585CIT6Q STMicroelectronics | 37 | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | - | ARM Cortex M33 | 12-bit | A/D 10x12/14b SAR; D/A 2x12b | 2 kB | SRAM | 1500 | SPI, UART, SUART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.71 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timer | - | - | 11 Channel, 10 Channel | MCU+FPU | - | 16 bit | ARM Cortex-M33F | ||
![]() STM32U575CIU6Q STMicroelectronics | 6000 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | - | ARM Cortex M33 | - | A/D 10x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 1560 | - | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | - | 11 Channel | MCU+FPU | - | 14 bit | ARM Cortex-M33F | ||
![]() STM32U575QII6 STMicroelectronics | 45 | - | Datasheet | Surface Mount | UFBGA-132 | 132-UFBGA (7x7) | - | ARM Cortex M33 | - | A/D 24x12/14b SAR; D/A 2x12b | 786 kB | SRAM | 2496 | SPI, I2C, USART, UART | - | + 85 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | 14 I/O | Bulk | Active | Details | 3.6 V | 1.7 V | STM32 | Watchdog Timer | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | CAN/LPUART/I2S/SAI/S | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | 32 Bit | 19 Timers | - | - | 3 Channel | MCU+FPU | - | 14 bit | ARM Cortex-M33F | ||
![]() STM32U575QGI6Q STMicroelectronics | 6000 | - | Datasheet | Surface Mount | 132-UFBGA | 132-UFBGA (7x7) | - | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | 2496 | - | - | - | STMicroelectronics | - | - | - | 106 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575CGU6Q STMicroelectronics | 196 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | - | - | A/D 10x12/14b SAR; D/A 2x12b | - | - | 1560 | - | - | - | STMicroelectronics | - | - | - | 33 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32F405ZGT7TR STMicroelectronics | 46 | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | - | A/D 24x12b SAR; D/A 2x12b | - | - | 500 | - | - | - | STMicroelectronics | - | - | - | 114 | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | STM32F405ZG | - | - | - | - | External, Internal | 168MHz | 192K x 8 | 1.8V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, LCD, POR, PWM, Temp Sensor, Voltage Detect, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, FIFO, I²C, IrDA, LINbus, MMC/SD/SDIO, SMBus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575CGT6 STMicroelectronics | 3000 | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | A/D 11x12/14b SAR; D/A 2x12b | - | - | 1500 | - | - | - | STMicroelectronics | - | - | - | 37 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32U575ZGT6Q STMicroelectronics | 27 | - | Datasheet | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | - | A/D 22x12/14b SAR; D/A 2x12b | - | - | 360 | - | - | - | STMicroelectronics | - | - | - | 111 | Bulk | Active | Details | - | - | STM32 | - | -40°C ~ 85°C (TA) | Tray | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | ||
![]() STM32C011D6Y6TR STMicroelectronics | 4368 |
| Datasheet | Surface Mount | 12-UFBGA, WLCSP | 12-WLCSP (1.7x1.42) | - | - | - | A/D 9x12b SAR | - | - | - | - | - | - | STMicroelectronics | - | - | - | 10 | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | - | - | External, Internal | 48MHz | 6K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | - | ||
![]() SPC58EC80E1Q0C1Y STMicroelectronics | 44 |
| Datasheet | Surface Mount | 64-TQFP Exposed Pad | 64-eTQFP (10x10) | Measurement Specialties | - | - | A/D 10/12b SAR | - | - | 500 | - | TE Connectivity | - | STMicroelectronics | - | - | - | - | Bulk | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, SPC58 | 100 Ohms | Sensors | RTD | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | - | Temperature Sensors | 128K x 8 | - | Temperature Sensors | Industrial Temperature Sensors | - | - |