- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Data Converters | Data RAM Size | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of I/Os | Package | Product Status | Rated permanent current Iu | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Type of control element | Type of electrical connection of main circuit | Operating Temperature | Packaging | Series | Part Status | Subcategory | Operating Supply Voltage | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Product Type | EEPROM Size | Product Category | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPC58NH92E7HMI0X STMicroelectronics | 26 |
| Datasheet | Surface Mount | 176-LQFP Exposed Pad | 176-eLQFP (24x24) | STMicroelectronics | A/D 96x10/12b SAR | - | - | - | 500 | - | STMicroelectronics | - | - | STMicroelectronics | - | Yes | - | - | - | 154 | Bulk | Active | - | Details | - | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | Microcontrollers - MCU | - | - | External, Internal | 200MHz | 1.25M x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, WDT | FLASH | 32-Bit Tri-Core | 10MB (10M x 8) | eMMC/SD/SDIO, I²C, LINbus, PSI5, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 256K x 8 | 32-bit Microcontrollers - MCU | - | ||
![]() STM32G031G6U7 STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | A/D 17x12b SAR | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | 26 | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 32KB (32K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | ||
![]() SPC584B70E5CD00X STMicroelectronics | 33 |
| Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-eTQFP (20x20) | - | A/D 10/12b SAR | 96 kB | - | - | - | I2C, LIN, SPI, UART | - | 80 MHz | + 150 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | - | Bulk | Active | - | - | 1.26 V | 1.14 V | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100, SPC58 4B-Line | - | - | - | CAN/Ethernet/LIN/Ser | External, Internal | 80MHz | 192K x 8 | 3V ~ 5.5V | e200z420 | DMA, POR, WDT | FLASH | 32-Bit | 2 MB | CANbus, I²C, LINbus, SPI, UART/USART | 32 Bit | - | 64K x 8 | - | e200z4 | ||
![]() STM32G474RBT3TR STMicroelectronics | 42 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | STMicroelectronics | A/D 26x12b SAR; D/A 7x12b | - | IP40 | Built-in device fixed built-in technique | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | 0 | 0 | 52 | Tape & Reel (TR) | Active | 400 | Details | - | - | STM32 | Toggle | Screw connection | -40°C ~ 125°C (TA) | Reel | STM32G4 | - | - | - | - | Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART | - | - | - | STMicroelectronics | - | ||
![]() STM32G473RET3TR STMicroelectronics | 10000 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | STMicroelectronics | A/D 26x12b SAR; D/A 7x12b | - | - | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 52 | Tape & Reel (TR) | Active | - | Non-Compliant | - | - | STM32 | - | - | -40°C ~ 105°C (TA) | Reel | STM32G4 | - | - | - | - | External, Internal | 170MHz | 128K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, TRNG, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | - | STMicroelectronics | - | ||
![]() STM32F723VCY6TR STMicroelectronics | 45 |
| Datasheet | Surface Mount | 100-UFBGA, WLCSP | 100-WLCSP (4.34x4.78) | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | - | - | 5000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 79 | Tape & Reel (TR) | Active | - | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | * | Active | Microcontrollers - MCU | - | - | External, Internal | 216MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | - | ARM Microcontrollers - MCU | - | ARM Microcontrollers - MCU | - | ||
![]() STM32L552VET6TR STMicroelectronics | 36 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | - | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 83 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32L5 | - | Microcontrollers - MCU | - | - | External, Internal | 110MHz | 256K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | 32-bit Microcontrollers - MCU | - | 32-bit Microcontrollers - MCU | - | ||
![]() STM32L431VCI3 STMicroelectronics | 44 |
| Datasheet | Surface Mount | 100-UFBGA | 100-UFBGA (7x7) | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | - | - | 2496 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 83 | Bulk | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32L4 | - | Microcontrollers - MCU | - | - | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | - | 32-bit Microcontrollers - MCU | - | 32-bit Microcontrollers - MCU | - | ||
![]() STM32H725IGK3TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | STMicroelectronics | A/D 55x12/16b; D/A 2x12b | - | - | - | 1500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 128 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | STM32H7 | - | Microcontrollers - MCU | - | - | External, Internal | 550MHz | 564K x 8 | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | 32-bit Microcontrollers - MCU | - | 32-bit Microcontrollers - MCU | - | ||
![]() STM32G0B1CBU3TR STMicroelectronics | 44 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STMicroelectronics | A/D 17x12b SAR; D/A 2x12b | - | - | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 44 | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | STM32G0 | - | Microcontrollers - MCU | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | ARM Microcontrollers - MCU | - | ARM Microcontrollers - MCU | - | ||
![]() STM32U575AGI6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 169-UFBGA | 169-UFBGA (7x7) | STMicroelectronics | A/D 24x12/14b SAR; D/A 2x12b | - | - | - | 2500 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 136 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | Microcontrollers - MCU | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | 32-bit Microcontrollers - MCU | - | 32-bit Microcontrollers - MCU | - | ||
![]() SPC58EC80E5QMC1X STMicroelectronics | 316 | - | Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-TQFP (20x20) | STMicroelectronics | A/D 10/12b SAR | - | - | - | 800 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | Microcontrollers - MCU | - | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | 32-bit Microcontrollers - MCU | - | ||
![]() STM32F469VIT6TR STMicroelectronics | 44 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 14x12b SAR; D/A 2x12b | - | - | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | Yes | - | - | - | 71 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32F4 | - | Microcontrollers - MCU | - | - | External, Internal | 180MHz | 384K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, Temp Sensor, TRNG, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, EBI/EMI, I²C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG | - | 32-bit Microcontrollers - MCU | - | 32-bit Microcontrollers - MCU | - | ||
![]() SPC584C70E3FMC1X STMicroelectronics | 44 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | STMicroelectronics | A/D 10/12b SAR | - | - | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | Bulk | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | Microcontrollers - MCU | - | - | External, Internal | 160MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit | 2MB (2M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | 32-bit Microcontrollers - MCU | - | ||
![]() SPC584C80E5F0C1X STMicroelectronics | 44 |
| Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-TQFP (20x20) | STMicroelectronics | A/D 10/12b SAR | - | - | - | 800 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100, SPC58 | - | Microcontrollers - MCU | - | - | External, Internal | 160MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit | 4MB (4M x 8) | CANbus, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | 32-bit Microcontrollers - MCU | - | ||
![]() STM32G0B1CBU3 STMicroelectronics | 1265 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STMicroelectronics | A/D 17x12b SAR; D/A 2x12b | 144 kB | - | - | 1560 | HDMI, I2C, SPI, UART, USB | STMicroelectronics | 64 MHz | + 125 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | 44 | Bulk | Active | - | Details | 3.6 V | 1.7 V | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32G0 | - | Microcontrollers - MCU | 1.7 V to 3.6 V | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | ARM Microcontrollers - MCU | - | ARM Microcontrollers - MCU | - | ||
![]() STM32F722VCT6TR STMicroelectronics | 36 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 16x12b SAR; D/A 2x12b | - | - | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | Yes | - | - | - | 82 | Tape & Reel (TR) | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32F7 | - | Microcontrollers - MCU | - | - | External, Internal | 216MHz | 256K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | - | 32-bit Microcontrollers - MCU | - | ||
![]() SPC58EC80E5QMC1Y STMicroelectronics | 44 |
| Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-eTQFP (20x20) | STMicroelectronics | A/D 10/12b SAR | - | - | - | 360 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | - | Bulk | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | Automotive, AEC-Q100, SPC58 | - | Microcontrollers - MCU | - | - | External, Internal | 180MHz | 512K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | 32-bit Microcontrollers - MCU | - | ||
![]() STM32U585VIT6QTR STMicroelectronics | 2005 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 18x12/14b SAR; D/A 2x12b | - | - | - | 1000 | - | STMicroelectronics | - | - | STMicroelectronics | - | - | - | - | - | 79 | Tape & Reel (TR) | Active | - | Details | - | - | STM32 | - | - | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, LCD, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | STMicroelectronics | - | ||
![]() STM32C031G6U6 STMicroelectronics | 5171 | - | Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | A/D 17x12b SAR | 12 kB | - | - | - | I2C | - | 48 MHz | + 85 C | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | 26 | Tray | Active | - | - | 3.6 V | 2 V | - | - | - | -40°C ~ 85°C (TA) | - | STM32C0 | - | - | 2 V to 3.6 V | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | - | - | - |