- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Approvals | Base Product Number | Brand | Cable Types | Core | Data Converters | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitive | Number of I/Os | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Subcategory | Orientation | Ingress Protection | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Interface | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Manufacturer Size Code | Data Bus Width | Product Type | Gain | EEPROM Size | Wavelength | Frequency Range | Current - DC Forward (If) (Max) | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Radiant Intensity (Ie) Min @ If | Product | Features | Product Category | Device Core | Height Seated (Max) | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32U575AGI6Q STMicroelectronics | 46 |
| Datasheet | Surface Mount | 169-UFBGA | 169-UFBGA (7x7) | - | - | - | - | - | - | A/D 24x12/14b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | 133 | Bulk | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | - | - | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G031C8U3 STMicroelectronics | 6 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | - | CSA, UL | - | STMicroelectronics | - | - | A/D 19x12b SAR | 1560 | - | - | Schneider | 107642 | STMicroelectronics | - | 44 | Bulk | Active | Details | STM32 | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | - | - | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | ||
![]() STM32G0B1VET7TR STMicroelectronics | 19 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | - | - | - | - | - | - | A/D 19x12b SAR; D/A 2x12b | - | - | - | - | - | STMicroelectronics | - | 94 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H725IGK6TR STMicroelectronics | 19 |
| Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | - | - | - | STMicroelectronics | - | - | A/D 55x12/16b; D/A 2x12b | 1500 | - | - | STMicroelectronics | - | STMicroelectronics | - | 128 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32H7 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | - | 550MHz | 564K x 8 | - | 1.62V ~ 3.6V | - | ARM® Cortex®-M7 | - | - | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G474VBH6 STMicroelectronics | 30 |
| Datasheet | Surface Mount | 100-TFBGA | 100-TFBGA (8x8) | - | - | - | - | - | - | A/D 42x12b SAR; D/A 7x12b | 2088 | - | - | - | - | STMicroelectronics | Yes | 86 | Bulk | Active | Details | STM32 | - | - | - | - | -40°C ~ 85°C (TA) | Tray | STM32G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 170MHz | 128K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G431RBT6TR STMicroelectronics | 1480 | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | - | - | - | A/D 23x12b SAR; D/A 4x12b | 1000 | - | - | - | - | STMicroelectronics | - | 52 | Tape & Reel (TR) | Active | Details | STM32 | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | STM32G4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/LPUART/SAI/Seria | Internal | - | 170MHz | 32K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128 KB | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex-M4F | - | - | - | ||
![]() STM32G031K4U6TR STMicroelectronics | 30 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | - | - | - | - | - | ARM Cortex M0+ | A/D 18x12b SAR | 3000 | - | - | - | - | STMicroelectronics | - | 30 | Tape & Reel (TR) | Active | Details | STM32 | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | - | - | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 16KB (16K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G031G8U3TR STMicroelectronics | 30 |
| Datasheet | Surface Mount | 28-UFQFN | 28-UFQFPN (4x4) | - | - | - | - | - | ARM Cortex M0+ | A/D 17x12b SAR | 3000 | - | - | - | - | STMicroelectronics | - | 26 | Tape & Reel (TR) | Active | Details | STM32 | - | - | - | - | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 64MHz | 8K x 8 | - | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | - | - | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32H743XIH6TR STMicroelectronics | 2856 | - | Datasheet | Surface Mount | 265-TFBGA | 240+25-TFBGA (14x14) | - | - | - | - | - | - | A/D 36x16b; D/A 2x12b | 1400 | - | - | - | - | STMicroelectronics | - | 168 | Tape & Reel (TR) | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | STM32H743XI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Ethernet/I2C/I2S | External, Internal | - | 480MHz | 1M x 8 | - | 1.62V ~ 3.6V | - | ARM® Cortex®-M7 | - | - | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | FLASH | 32-Bit | 2 MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Cortex M7F | - | - | - | ||
![]() STM32F723VCY6TR STMicroelectronics | 45 |
| Datasheet | Surface Mount | 100-UFBGA, WLCSP | 100-WLCSP (4.34x4.78) | - | - | - | STMicroelectronics | - | - | A/D 16x12b SAR; D/A 2x12b | 5000 | - | - | STMicroelectronics | - | STMicroelectronics | - | 79 | Tape & Reel (TR) | Active | Details | STM32 | - | - | - | - | -40°C ~ 85°C (TA) | Reel | * | - | - | Active | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | - | 216MHz | 256K x 8 | - | 1.7V ~ 3.6V | - | ARM® Cortex®-M7 | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32U575ZIT6TR STMicroelectronics | 50000 | - | - | Surface Mount | 4-SMD, No Lead | 144-LQFP (20x20) | - | - | - | STMicroelectronics | - | - | A/D 24x12/14b SAR; D/A 2x12b | 500 | - | - | STMicroelectronics | - | Suntsu Electronics, Inc. | - | 114 | Bulk | Active | Details | STM32 | - | - | - | - | -30°C ~ 85°C | Reel | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | 26 MHz | ±20ppm | 100 Ohms | - | - | - | External, Internal | 17pF | 160MHz | 784K x 8 | Fundamental | 1.71V ~ 3.6V | - | ARM® Cortex®-M33 | - | ±20ppm | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | 0.020 (0.50mm) | - | - | ||
![]() STM32F103RCY6TR$H7 STMicroelectronics | In Stock | - | - | Through Hole | Radial | - | Polyester, Metallized | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 40V | 63V | -55°C ~ 100°C | Bulk | MKT1817 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±5% | Active | -- | PC Pins | - | General Purpose | 0.1µF | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.256 (6.50mm) | - | -- | ||
![]() STM32F334C8Y7 STMicroelectronics | 8000 | - | Datasheet | Through Hole | Axial | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | Hermetically Sealed | - | 15µF | - | - | - | - | - | -- | D (0.001%) | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | -- | - | - | ||
![]() STM32G0B1KCU7TR STMicroelectronics | In Stock | - | Datasheet | Screw Mount | Star Array | 32-UFQFPN (5x5) | - | - | - | STMicroelectronics | - | - | A/D 13x12b SAR; D/A 2x12b | 3000 | - | - | STMicroelectronics | - | OSRAM SYLVANIA Inc. | - | 30 | Tray | Obsolete | Details | - | - | - | - | - | 125°C (TJ) | Reel | LZ1 | - | - | - | - | - | Ultraviolet (UV) | - | - | Microcontrollers - MCU | Top View | - | - | - | - | - | - | - | External, Internal | - | 64MHz | 144K x 8 | - | 1.7V ~ 3.6V | 4.1V | ARM® Cortex®-M0+ | 74° | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | 400nm | - | 1A | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32L431VCI3TR STMicroelectronics | 33 |
| Datasheet | Surface Mount | 100-UFBGA | 100-UFBGA (7x7) | - | - | - | STMicroelectronics | - | - | A/D 16x12b SAR; D/A 2x12b | 2500 | - | - | STMicroelectronics | - | National Semiconductor | - | 83 | Bulk | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | * | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | - | 80MHz | 64K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | - | - | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 256KB (256K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G4A1RET3 STMicroelectronics | 33 |
| - | Panel Mount | 64-LQFP | 64-LQFP (10x10) | - | - | GPS1575 | STMicroelectronics | - | - | A/D 24x12b SAR; D/A 4x12b | 960 | - | - | STMicroelectronics | - | TE Connectivity Laird | - | 52 | Bulk | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | - | - | - | - | - | - | - | GPS | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | Internal | - | 170MHz | 112K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | - | Navigation | Module | - | 1 | UHF (1GHz ~ 2GHz) | 1.575GHz | - | - | - | - | 32-bit Microcontrollers - MCU | - | - | - | - | ||
![]() STM32WL5MOCH6STR STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jonard Tools | - | - | Retail Package | Active | - | - | - | - | - | - | - | - | AST | - | - | - | - | - | Replacement Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32G484QET3 STMicroelectronics | 9600 | - | Datasheet | Surface Mount | 128-LQFP | 128-LQFP (14x14) | - | - | - | STMicroelectronics | - | - | A/D 42x12b SAR; D/A 7x12b | 540 | - | - | STMicroelectronics | - | STMicroelectronics | - | 107 | Bulk | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Tray | STM32G4 | - | - | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | - | - | - | - | - | External, Internal | - | 170MHz | 128K x 8 | - | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, UART/USART, USB | - | - | ARM Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | - | - | - | - | ||
![]() STM32G081RBT6TR STMicroelectronics | 32 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | - | - | - | STMicroelectronics | - | - | A/D 19x12b; D/A 2x12b | 1000 | - | - | STMicroelectronics | - | STMicroelectronics | - | 60 | Tape & Reel (TR) | Active | Details | STM32 | - | - | - | - | -40°C ~ 85°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | - | 64MHz | 36K x 8 | - | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | - | - | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | ||
![]() STM32C031C6T7TR STMicroelectronics | 21600 |
| Datasheet | Surface Mount | 48-LQFP | 48-LQFP (7x7) | - | - | - | Ledex | - | - | A/D 21x12b SAR | 1 | - | - | Johnson Electric | - | STMicroelectronics | - | 45 | Tape & Reel (TR) | Active | - | - | 1.234589 oz | - | - | - | -40°C ~ 105°C (TA) | Bulk | STM32C0 | - | - | - | - | - | - | - | - | Solenoids & Actuators | - | - | - | - | - | - | - | - | External, Internal | - | 48MHz | 12K x 8 | - | 2V ~ 3.6V | - | ARM® Cortex®-M0+ | - | - | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 32KB (32K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | - | - | Solenoids & Actuators | - | - | - | - | - | - | - | - | - | - | - | - | - | Solenoids | - | Solenoids & Actuators | - | - | - | - |