- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Data Converters | EEPROM | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | MSL | Number of I/Os | Package | Product Status | RAM | RoHS | Tradename | Operating Temperature | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Subcategory | Frequency | Note | Number of Channels | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Number of Timers/Counters | Product Type | EEPROM Size | Number of A/D Converters | Number of UART Channels | Number of D/A Converters | Number of I2C Channels | Number of SPI Channels | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 347192 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | n/a | - | - | - | 564kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354759 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | - | - | - | - | 8kB | Yes | - | - | - | STM32G0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 355652 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | - | 564kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F723ZEI7 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 112 | - | - | - | Non-Compliant | - | - | - | - | 105 °C | -40 °C | - | 216 MHz | - | 24 | 3.6 V | 1.7 V | - | - | 256 kB | - | - | - | - | - | - | - | 2 | - | - | 3 | 4 | 2 | 4 | 5 | - | ||
![]() 69434 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | n/a | - | - | - | 16kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 83198 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | n/a | - | - | - | 10kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 88212 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | n/a | - | - | - | 32kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89654 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | n/a | - | - | - | 64kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90857 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | 1,5kB | - | - | - | n/a | - | - | - | 6kB | Yes | - | - | - | STM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91017 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | 1kB | - | - | - | n/a | - | - | - | 2kB | Yes | - | - | - | STM8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100284 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | n/a | - | - | - | 10kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102456 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | none | - | - | - | - | - | - | - | 20kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125882 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | 3 (168 Hours) | n/a | - | - | 192kB | Yes | - | n/a | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() STM32G0C1NEY6TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 52-UFBGA, WLCSP | 52-WLCSP (3.09x3.15) | STMicroelectronics | A/D 17x12b SAR; D/A 2x12b | - | 5000 | STMicroelectronics | STMicroelectronics | - | 46 | Tape & Reel (TR) | Active | - | - | STM32 | -40°C ~ 85°C (TA) | - | STM32G0 | - | - | - | - | - | - | - | - | External, Internal | 64MHz | 144K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() SPC584C70E5QM01X STMicroelectronics | 31 |
| Datasheet | Surface Mount | 144-TQFP Exposed Pad | 144-eTQFP (20x20) | STMicroelectronics | A/D 10/12b SAR | - | 800 | STMicroelectronics | STMicroelectronics | - | - | Bulk | Active | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100, SPC58 | - | - | Microcontrollers - MCU | - | - | - | - | - | External, Internal | 180MHz | 448K x 8 | 3V ~ 5.5V | e200z4 | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit | 2MB (2M x 8) | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | 32-bit Microcontrollers - MCU | 128K x 8 | - | - | - | - | - | 32-bit Microcontrollers - MCU | ||
![]() STM32G031C8U3TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | STMicroelectronics | A/D 19x12b SAR | - | 2500 | STMicroelectronics | STMicroelectronics | - | 44 | Tape & Reel (TR) | Active | - | Details | STM32 | -40°C ~ 125°C (TA) | Reel | STM32G0 | - | - | - | - | - | - | - | - | Internal | 64MHz | 8K x 8 | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Bluetooth, Brown-out Detect/Reset, DMA, POR, PWM, WDT | FLASH | 32-Bit | 64KB (64K x 8) | CANbus, I²C, IrDA, LINbus, SPI, SmartCard, UART/USART | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32L431KBU3TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | STMicroelectronics | A/D 10x12b SAR; D/A 2x12b | - | 3000 | STMicroelectronics | STMicroelectronics | - | 26 | Tape & Reel (TR) | Active | - | Details | STM32 | -40°C ~ 125°C (TA) | Reel | STM32L4 | - | - | - | - | - | - | - | - | External, Internal | 80MHz | 64K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | FLASH | 32-Bit | 128KB (128K x 8) | CANbus, I²C, IrDA, LINbus, QSPI, SAI, SPI, SWPMI, UART/USART | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32U575VIT6TR STMicroelectronics | 31 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 20x12/14b SAR; D/A 2x12b | - | 1000 | STMicroelectronics | STMicroelectronics | - | 82 | Tape & Reel (TR) | Active | - | Details | STM32 | -40°C ~ 85°C (TA) | Reel | STM32U5 | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 2MB (2M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32L451REI6TR STMicroelectronics | 31 |
| Datasheet | Surface Mount | 64-UFBGA | 64-UFBGA (5x5) | STMicroelectronics | A/D 16x12b SAR; D/A 1x12b | - | 5000 | STMicroelectronics | STMicroelectronics | - | 52 | Tape & Reel (TR) | Active | - | Details | STM32 | -40°C ~ 85°C (TA) | Reel | STM32L4 | - | - | - | - | - | - | - | - | External, Internal | 80MHz | 160K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LVD, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 512KB (512K x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SMBus, SPI, UART/USART | - | - | - | - | - | - | - | - | STMicroelectronics | ||
![]() STM32U575VGT3 STMicroelectronics | 6000 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | STMicroelectronics | A/D 20x12/14b SAR; D/A 2x12b | - | 540 | STMicroelectronics | STMicroelectronics | - | 82 | Bulk | Active | - | Details | STM32 | -40°C ~ 125°C (TA) | Tray | STM32U5 | - | - | - | - | - | - | - | - | External, Internal | 160MHz | 784K x 8 | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | - | - | - | - | - | - | - | - | STMicroelectronics |