- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Data Converters | Data RAM Size | EEPROM | Interface Type | Maximum Clock Frequency | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Product Status | RAM | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Operating Supply Voltage | Note | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | EEPROM Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32U5A5ZJT6Q STMicroelectronics | 88 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5A5ZJT6 STMicroelectronics | 32 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5A5AJH6Q STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U5A5VJT6Q STMicroelectronics | 6000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535VET6 STMicroelectronics | 110 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U545VET6 STMicroelectronics | 146 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32U5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST6200CMC/MTCRE STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031K4U6 STMicroelectronics | 235 |
| Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | A/D 18x12b SAR | 12 kB | - | I2C | 48 MHz | + 85 C | STMicroelectronics | - 40 C | SMD/SMT | - | 30 | Tray | Active | - | - | 3.6 V | 2 V | -40°C ~ 85°C (TA) | STM32C0 | 2 V to 3.6 V | - | External, Internal | 48MHz | 12K x 8 | 2V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | FLASH | 32-Bit | 16KB (16K x 8) | I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | - | ||
![]() STM32H562RGT6 STMicroelectronics | 29760 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 355126 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | - | - | - | 512kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 351592 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | n/a | - | - | 8Kx8 | Yes | - | - | n/a | STM32 | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | ||
![]() 352742 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | - | - | - | - | 384kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 180557 STMicroelectronics | In Stock | - | - | SMD | - | - | - | - | none | - | - | - | - | - | - | n/a | n/a | - | - | 8kB | Yes | - | - | n/a | STM32 | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | ||
![]() 204849 STMicroelectronics | In Stock | - | Datasheet | SMD | - | - | - | - | 2kB | - | - | - | - | - | - | n/a | - | - | - | 8kB | Yes | - | - | - | STM32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32MP131DAF7 STMicroelectronics | 260 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U599ZJT6Q STMicroelectronics | 203 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32C031K6T3 STMicroelectronics | 33 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32MP131DAG7 STMicroelectronics | 260 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WB55VGQ6TR STMicroelectronics | 40 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32MP131FAF7 STMicroelectronics | 260 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |