- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Number of pins | Number of Terminals | Bundle Center to Mounting Center | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Coil Type | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Rated voltage | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Number of DMA Channels | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST33KTPM2X32CKE3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32L152QCT6 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 132 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | LQFP | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8AF52A9TC STMicroelectronics | 21500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8S205S6T6C STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 44 | - | 16 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 34 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | 10 X 10 MM, ROHS COMPLIANT, LQFP-44 | QFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 2048 | - | 1024 | - | - | 5.5 V | 3.3 V | 3.3 V | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | compliant | - | - | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 60 mA | 8 | YES | NO | YES | NO | 1.6 mm | - | 32 | STM8 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 10 mm | 10 mm | - | - | ||
![]() STM32L151UCY6 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 63 | - | 24 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 51 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, BGA63,7X9,16 | BGA63,7X9,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | 32768 | Yes | 262144 | - | - | 3.6 V | 3 V | 3 V | - | - | e1 | - | - | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 260 | 0.4 mm | compliant | - | 30 | - | R-PBGA-B63 | Not Qualified | INDUSTRIAL | 32 MHz | MICROCONTROLLER, RISC | 12.3 mA | 32 | YES | YES | YES | YES | 0.6 mm | - | 8 | CORTEX-M3 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 4.164 mm | 3.228 mm | - | - | ||
![]() ST33G1M2A STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | - | - | 10 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | DICE | - | 7 | - | - | - | DIE | - | - | UNSPECIFIED | UNCASED CHIP | Active | - | - | - | - | - | - | - | - | 1.8 V | - | - | - | - | 5A002.A.1 | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | compliant | - | - | - | - | - | - | 25 MHz | MICROCONTROLLER, RISC | - | 32 | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM8AL3L68TA STMicroelectronics | 960 | - | Datasheet | - | - | YES | - | 48 | - | 16 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 41 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Active | - | 2048 | Yes | 32768 | - | - | 3.6 V | 1.65 V | 3 V | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | - | NOT SPECIFIED | - | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 80 mA | 8 | YES | YES | YES | - | - | - | - | STM8 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 7 mm | 7 mm | - | - | ||
![]() ST6388B1 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 42 | - | 8 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 19 | 70 °C | - | PLASTIC/EPOXY | DIP | SHRINK, PLASTIC, MO-015BB, DIP-42 | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 20140 | - | - | 6 V | 5 V | 5 V | - | - | e0 | - | - | TIN LEAD | 336 X 8 SELFTEST ROM; ON CHIP EEPROM 384 X 8; 1.5V DATA RETENTION | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | compliant | - | - | 42 | R-PDIP-T42 | Not Qualified | COMMERCIAL | 8 MHz | MICROCONTROLLER | 16 mA | 8 | YES | NO | YES | NO | - | - | 8 | - | NO | YES | FIXED POINT | NO | 256 | 1 | - | 2 | MROM | 1 | 8 | - | - | - | - | - | - | ||
![]() ST72215G2B6 STMicroelectronics | In Stock | - | Datasheet | - | - | NO | - | 32 | - | 16 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 22 | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | PLASTIC, SDIP-32 | SDIP32,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 256 | No | 8192 | - | - | 5.5 V | 5 V | 5 V | - | - | e0 | No | - | TIN LEAD | OPERATES AT 3.2 V MINIMUM SUPPLY AT 8 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | not_compliant | - | - | 32 | R-PDIP-T32 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 10 mA | 8 | YES | NO | YES | NO | 5.08 mm | - | 8 | ST72 | NO | - | - | - | - | - | - | - | FLASH | - | - | - | - | 27.94 mm | 10.16 mm | - | - | ||
![]() STM32F423VHJ6 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2017-03-07 | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | NOT SPECIFIED | - | compliant | - | NOT SPECIFIED | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST92T96N9B1/AIN STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32U535RET6 STMicroelectronics | 48 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32F105RBT7 STMicroelectronics | 12 | - | Datasheet | - | - | YES | - | 64 | - | 25 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 51 | 105 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 65536 | - | 131072 | - | - | 3.6 V | 3.3 V | 3.3 V | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | - | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 72 MHz | MICROCONTROLLER, RISC | 68.4 mA | 32 | YES | YES | YES | YES | - | - | 8 | CORTEX-M3 | - | - | - | - | - | - | - | 10 | FLASH | - | - | - | - | 10 mm | 10 mm | - | - | ||
![]() ST62T42Q6 STMicroelectronics | In Stock | - | - | - | - | YES | - | 64 | - | 8.4 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | 10 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | 128 | No | 8192 | - | - | 6 V | 5 V | 5 V | - | - | e0 | - | - | TIN LEAD | USER SELECTABLE DATA ROM | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | not_compliant | - | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 0.615 MHz | MICROCONTROLLER | 7 mA | 8 | YES | NO | NO | NO | - | - | 8 | ST6200 | NO | YES | FIXED POINT | NO | 128 | 1 | - | 1 | OTPROM | 1 | 8 | - | - | - | - | - | - | ||
![]() ST62T03 SGS Thomson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST52F513F3M6 STMicroelectronics | In Stock | - | Datasheet | - | - | YES | - | 20 | - | 20 MHz | - | - | - | - | - | - | STMICROELECTRONICS | - | - | 1 | 14 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SOP-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 256 | Yes | 8192 | - | - | 5.5 V | 5 V | 5 V | - | - | e3/e4 | - | - | - | - | 8542.31.00.01 | DUAL | GULL WING | 260 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | 11.5 mA | 8 | YES | NO | YES | NO | 2.65 mm | - | 8 | ST52 | - | - | - | - | - | - | - | - | FLASH | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() ST72T71N5B1 STMicroelectronics | 54 | - | Datasheet | - | - | NO | - | 56 | - | - | - | - | - | - | - | - | STMICROELECTRONICS | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SDIP | - | SDIP56,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | - | 256 | No | 15024 | - | - | - | - | 5 V | - | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | not_compliant | - | - | - | R-PDIP-T56 | Not Qualified | COMMERCIAL | 4 MHz | - | 2.5 mA | 8 | - | - | - | - | - | - | - | ST72 | - | - | - | - | - | - | - | - | UVPROM | - | - | - | - | - | - | - | - | ||
![]() ST7FL34F2MC STMicroelectronics | 66 | - | Datasheet | - | gold-plated | YES | 6 | 20 | 8192 | 16 MHz | socket | 1x6 | 2.54mm | - | SMT | 0.36 g | STMICROELECTRONICS | female | - | - | 15 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | Yes | - | - | straight | 5.5 V | 3 V | 3.3 V | pin strips | -40...163°C | - | Yes | - | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | compliant | 1.5A | NOT SPECIFIED | 20 | R-PDSO-G20 | Not Qualified | AUTOMOTIVE | 8 MHz | MICROCONTROLLER | 150 mA | 8 | YES | NO | YES | NO | 2.65 mm | 384 | 8 | ST72 | - | - | - | - | - | - | 60V | - | FLASH | - | - | - | beryllium copper | 12.8 mm | 7.5 mm | 0.254µm | UL94V-0 | ||
![]() STM8AL3168TA STMicroelectronics | 13500 | - | Datasheet | - | gold-plated | YES | 46 | 48 | 32768 | 16 MHz | socket | 2x23 | 2.54mm | - | THT | 3.8 g | STMICROELECTRONICS | female | - | - | 41 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Active | - | - | Yes | - | 2.54mm | straight | 3.6 V | 1.65 V | 3 V | pin strips | -40...163°C | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | 1.5A | NOT SPECIFIED | - | S-PQFP-G48 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 80 mA | 8 | YES | YES | YES | - | - | 2048 | - | STM8 | - | - | - | - | - | - | 60V | - | FLASH | - | - | - | beryllium copper | 7 mm | 7 mm | 0.75µm | UL94V-0 | ||
![]() STM32L451REY6 STMicroelectronics | In Stock | - | Datasheet | - | gold-plated | YES | 86 | 64 | 524288 | 48 MHz | socket | 2x43 | 2.54mm | - | THT | 7.1 g | STMICROELECTRONICS | female | - | - | 52 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | VFBGA, | BGA64,8X8,16 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | Yes | - | 2.54mm | straight | 3.6 V | 3 V | 3 V | pin strips | -40...163°C | - | - | 3A991.A.2 | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | compliant | 1.5A | NOT SPECIFIED | - | R-PBGA-B64 | - | - | 80 MHz | MICROCONTROLLER, RISC | 10.5 mA | 32 | YES | YES | YES | YES | 0.585 mm | 163840 | 8 | CORTEX-M4 | YES | YES | FLOATING POINT | NO | - | 5 | 60V | 12 | FLASH | 16 | 8 | 14 | beryllium copper | 3.657 mm | 3.357 mm | 0.75µm | UL94V-0 |