- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | ADC Resolution (bit) | Analog Comparators | Analog Supply Voltage | Base Product Number | Brand | CECC Qualified | DAC Resolution | DAC Resolution (bit) | Data Bus Width (bit) | Data Converters | Data Memory Size | Data RAM Size | Data RAM Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Family Name | HTS | I/O Voltage | I2C | I2S | Instruction Set Architecture | Interface Type | Lead Shape | Manufacturer | Maximum Clock Frequency | Maximum Clock Rate (MHz) | Maximum CPU Frequency (MHz) | Maximum Expanded Memory Size | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | MSL | No. of Timers | Number of ADCs | Number of DAC's | Number of I/Os | Package | Package Height | Package Length | Package Type | Package Width | Parallel Master Port | PCB changed | Process Technology | Processor Series | Product Status | Programmability | Qualification | Real Time Clock | RoHS | Special Features | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Timers Resolution (bit) | Tradename | Typical Operating Supply Voltage (V) | UART | Unit Weight | USART | Watchdog | Watchdog Timers | Operating Temperature | Packaging | Series | Part Status | Subcategory | Pin Count | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | DAC Channels | Number of Timers/Counters | Product Type | Core Architecture | EEPROM Size | Number of ADC Channels | Ethernet | USB | Product | SPI | CAN | PWM | Product Category | ADC Channels | Device Core | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L4S5VIT6TR STMicroelectronics | 36 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 12 | - | - | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 16x12b; D/A 2x12b | - | 640 kB | SRAM | 5A992.c | 1000 | STM32L | - | - | 4 | 0 | RISC | CAN/I2C/SPI/UART/USART/USB | Gull-wing | STMicroelectronics | 120 MHz | 120 | 120 | - | 3.6 | + 105 C | 85 | - | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 14 | Single | Single | 83 | Tape & Reel (TR) | 1.4 | 14 | - | 14 | - | 100 | - | - | Active | Yes | - | - | Details | - | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 2 | - | 3 | - | Watchdog Timer | -40°C ~ 85°C (TA) | Tape and Reel | STM32L4 | Active | Microcontrollers - MCU | 100 | - | Internal | 120MHz | 768KB | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Flash | 32-Bit | 2MB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | 32 bit | 2 | 16 Timer | ARM Microcontrollers - MCU | ARM | - | 16 Channel | 0 | 1 | MCU | 3 | 1 | - | ARM Microcontrollers - MCU | 16 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32G081RBT3 STMicroelectronics | 25 |
| Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | 12 | 2 | 3.6 V | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 19x12b; D/A 2x12b | - | 36 kB | SRAM | 5A992.c | 960 | STM32 | - | 5 V | 2 | 1 | RISC | I2C/I2S/SPI/UART/USART | - | STMicroelectronics | 64 MHz | 64 | 64 | - | 3.6 | + 125 C | 125 | - | STMicroelectronics | 1.7 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 11 | Single | Single | 60 | Bulk | 1.4 | 10 | - | 10 | - | 64 | - | STM32G0 | Active | Yes | - | - | Details | - | QFP | LQFP | - | 3.6 V | 1.7 V | - | - | 2.5|3.3 | 1 | - | 4 | 2 | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32G0 | Preliminary | Microcontrollers - MCU | 64 | LPUART/I2S/Serial I2 | Internal | 64MHz | 36KB | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 128KB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 Bit | 2 | 11 Timer | ARM Microcontrollers - MCU | ARM | - | 19 Channel | 0 | 0 | MCU | 2 | 0 | - | ARM Microcontrollers - MCU | 17 | ARM Cortex M0+ | RoHS Compliant | ||
![]() STM32L010RBT6TR STMicroelectronics | 275 | - | Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | 12 | - | - | STM32L010 | STMicroelectronics | - | - | - | 32 | A/D 16x12b | - | - | - | 3A991.a.2 | 1000 | STM32L | 8542.31.00.01 | - | 1 | 0 | RISC | I2C/SPI/UART/USART | - | STMicroelectronics | - | 32 | 32 | - | 3.6 | - | 85 | 435 | STMicroelectronics | 1.8 | - | -40 | - | Surface Mount | - | - | 4 | Single | - | 51 | Tape & Reel (TR) | 1.4 | 10 | - | 10 | - | 64 | - | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | - | - | - | STM32 | 2.5|3.3 | 1 | - | 1 | - | - | -40°C ~ 85°C (TA) | MouseReel | STM32L010RB | Active | Microcontrollers - MCU | 64 | - | Internal | 32MHz | 20KB | 1.8V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | I²C, IrDA, SPI, UART/USART | - | - | - | ARM Microcontrollers - MCU | ARM | 512 x 8 | - | 0 | 0 | - | 2 | 0 | - | ARM Microcontrollers - MCU | 16 | ARM Cortex M0+ | RoHS Compliant | ||
![]() SPC582B50E1DG00X STMicroelectronics | In Stock | - | Datasheet | - | - | - | 12 | - | - | - | - | - | - | - | 32 | - | - | - | - | 3A991.a.2 | - | - | - | - | 1 | 0 | RISC | CAN/I2C/SPI | - | - | - | 80 | 80 | - | - | - | 125 | - | - | - | - | -40 | - | Surface Mount | - | - | 1 | Single | - | - | - | 1 | 10 | - | 10 | No | 64 | - | - | - | Yes | - | - | - | CAN Controller | - | TQFP EP | - | - | - | - | - | 5|3.3 | 0 | - | 0 | - | - | - | Tape and Reel | - | Active | - | 64 | - | - | - | 96KB | - | - | - | Flash | - | 512KB | - | - | - | - | - | e200 | - | - | 0 | 0 | - | 4 | 7 | - | - | 32 | e200z2 | RoHS Compliant | ||
![]() STM32H742ZGT6 STMicroelectronics | 10000 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | 16/16/16 | - | 1.62 V to 3.6 V | STM32H742 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 36x16b; D/A 2x12b | - | 128 kB | SRAM | 3A991.a.2 | 360 | STM32H | 8542.31.00.01 | 5 V | 4 | 3 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 480 MHz | 480 | 480 | - | 3.6 | + 85 C | 85 | 615 | STMicroelectronics | 1.62 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 20 | Triple | Single | 114 | Tray | 1.4 | 20 | - | 20 | - | 144 | - | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 5 | - | 4 | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | Microcontrollers - MCU | 144 | - | Internal | 480MHz | 692KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 1MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 2 | - | ARM Microcontrollers - MCU | ARM | - | 36 Channel | 0 | 2 | MCU+FPU | 6 | 1 | - | ARM Microcontrollers - MCU | 36/36/36 | ARM Cortex M7 | RoHS Compliant | ||
![]() STM32L4P5VGT6 STMicroelectronics | 540 | - | Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 12/12 | - | - | STM32L4P5 | STMicroelectronics | - | - | 12/12 | 32 | A/D 16x12b; D/A 2x12b | - | 320 kB | - | 3A991.a.2 | 540 | STM32L | 8542.31.00.01 | - | 4 | 0 | RISC | CAN/I2C/SPI/UART/USART/USB | - | STMicroelectronics | 120 MHz | 120 | 120 | - | 3.6 | + 85 C | 85 | - | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | MSL 3 - 168 hours | 14 | Dual | Dual | 83 | Tray | 1.4 | 14 | LQFP | 14 | - | 100 | - | - | Active | Yes | - | - | Details | CAN Controller | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 6 | 0.024037 oz | 3 | - | - | -40°C ~ 85°C (TA) | Tray | STM32L4 | Active | Microcontrollers - MCU | 100 | CAN/LPUART/SAI/Seria | Internal | 120MHz | 448KB | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 1MB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | 32 Bit | 2/2 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 3 | 1 | - | ARM Microcontrollers - MCU | 16/16 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32G431CBT3 STMicroelectronics | 96 | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | 12/12 | - | 1.62 V to 3.6 V | STM32G431 | STMicroelectronics | - | 12 bit | 12/12 | 32 | A/D 17x12b; D/A 4x12b | - | 32 kB | SRAM | 3A991.a.2 | 1500 | STM32 | - | - | 3 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 170 MHz | 170 | 170 | - | 3.6 | + 125 C | 85 | 79 | STMicroelectronics | 1.71 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 12 | Dual | Dual | 38 | Tray | 1.4 | 7 | - | 7 | - | 48 | - | - | Active | Yes | - | - | Details | - | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 1 | - | 3 | - | Watchdog Timer, Windowed | -40°C ~ 125°C (TA) | Tray | STM32G4 | Active | Microcontrollers - MCU | 48 | - | Internal | 170MHz | 32KB | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | 32 bit | 4/4 | 1 x 32 bit, 10 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 17 Channel | 0 | 1 | MCU+FPU | 3 | 1 | - | ARM Microcontrollers - MCU | 17/17 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32G070KBT6TR STMicroelectronics | 43 | - | Datasheet | Surface Mount | 32-LQFP | 32-LQFP (7x7) | 12 | - | - | - | STMicroelectronics | - | 12 bit | - | 32 | A/D 13x12b | - | 36 kB | SRAM | 3A991.a.2 | 2400 | STM32 | - | - | 2 | 1 | RISC | I2C/I2S/SPI/USART | Gull-wing | STMicroelectronics | 64 MHz | 64 | 64 | - | 3.6 | + 105 C | 85 | - | STMicroelectronics | 2 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 8 | Single | - | 29 | Tape & Reel (TR) | 1.4 | 7 | - | 7 | No | 32 | CMOS | - | Active | Yes | - | Yes | Details | - | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 2.5|3.3 | 0 | - | 4 | 2 | Watchdog Timer | -40°C ~ 85°C (TA) | Tape and Reel | STM32G0 | Active | Microcontrollers - MCU | 32 | Serial I2C/SPI/USART | Internal | 64MHz | 36KB | 2V ~ 3.6V | ARM® Cortex®-M0+ | DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 128KB | I²C, IrDA, LINbus, SPI, UART/USART | 32 Bit | - | 11 Timer | ARM Microcontrollers - MCU | ARM | - | 13 Channel | 0 | 0 | MCU | 2 | 0 | 1 | ARM Microcontrollers - MCU | 13 | ARM Cortex M0+ | RoHS Compliant | ||
![]() STM32H7B0VBT6TR STMicroelectronics | 1642 | - | Datasheet | Surface Mount | LQFP-144 | 100-LQFP (14x14) | 16/16 | - | - | STM32H7B0 | STMicroelectronics | - | - | 12/12 | 32 | A/D 16x16b; D/A 3x12b | - | 1.4 MB | - | 5A992.c | 1000 | STM32 | 8542.31.00.01 | - | 4 | 4 | RISC | CAN/I2C/I2S/LIN/SAI/SPI/UART/USART/USB | - | STMicroelectronics | 280 MHz | 280 | 280 | - | 3.6 | + 85 C | 85 | - | STMicroelectronics | 1.62 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 15 | Dual | Dual | 80 | Tape & Reel (TR) | 1.4 | 14 | - | 14 | - | 100 | - | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | 3.6 V | 1.62 V | - | STM32 | 1.8|2.5|3.3 | 6 | - | 5 | - | - | -40°C ~ 85°C (TA) | Tape and Reel | STM32H7B0VB | Active | Microcontrollers - MCU | 100 | - | Internal | 280MHz | 1380KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | Camera, CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, PSSI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 3/3 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 5 | 2 | - | ARM Microcontrollers - MCU | 16/16 | ARM Cortex M7 | RoHS Compliant | ||
![]() SPC570S50E1DEFAR STMicroelectronics | 25 |
| Datasheet | Surface Mount | 64-TQFP Exposed Pad | 64-eTQFP (10x10) | 12/12 | - | - | SPC570 | STMicroelectronics | - | - | - | 32 | A/D 16x12b SAR | 32KB | 48 kB | - | 5A991.b.4.a | 1000 | SPC570Sx | 8542.31.00.01 | - | 0 | 0 | RISC | CAN/SPI/UART | Gull-wing | STMicroelectronics | 80 MHz | 80 | 80 | - | 5.5 | + 125 C | 140 | - | STMicroelectronics | 2.97 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 4 | Dual | - | 43 I/O | Tape & Reel (TR) | 1 | 10 | - | 10 | No | 64 | - | - | Active | Yes | - | No | Details | CAN Controller | QFP | TQFP EP | - | 3.3 V/5 V | 3.3 V/5 V | - | Power Architecture | 5|3.3 | 1 | - | 0 | 1 | - | -40°C ~ 140°C (TJ) | Tape and Reel | SPC57 0S | Active | Microcontrollers - MCU | 64 | - | External | 80MHz | 48KB | 3V ~ 5.5V | e200z0h | DMA, POR, WDT | Flash | 32-Bit Single-Core | 512KB | CANbus, LINbus, SPI, UART/USART | 32 bit | - | - | 32-bit Microcontrollers - MCU | e200 | 32K x 8 | - | 0 | 0 | - | 3 | 2 | - | 32-bit Microcontrollers - MCU | 16/16 | e200z0h | RoHS Compliant | ||
![]() STM32F051C8U7STR007 STMicroelectronics | In Stock | - | - | - | - | - | 12 | 2 | - | - | - | No | - | 12 | 32 | - | - | - | - | - | - | STM32F | 8542.31.00.01 | - | 2 | 1 | RISC | I2C/I2S/SPI/USART | No Lead | - | - | 48 | 48 | - | 3.6 | - | 105 | 625 | - | 2 | - | -40 | - | Surface Mount | - | - | 8 | Single | Single | 39 | - | 0.55 | 7 | - | 7 | No | 48 | - | - | - | Yes | - | Yes | - | - | QFN | UFQFPN EP | Industrial | - | - | 16/16/32/16 | - | 2.5|3.3 | 0 | - | 2 | 2 | - | - | Tape and Reel | - | Unconfirmed | - | 48 | - | - | - | 8KB | - | - | - | Flash | - | 64KB | - | - | 1 | - | - | ARM | - | - | 0 | 0 | - | 2 | 0 | 1 | - | 13 | ARM Cortex M0 | RoHS Compliant | ||
![]() STM32H730IBK6Q STMicroelectronics | 100 | - | Datasheet | Surface Mount | 201-UFBGA | 176+25UFBGA (10x10) | 16/16/12 | - | - | STM32H730 | STMicroelectronics | - | - | 12 | 32 | A/D 12x12/b, 22x16b; D/A 2x12b | - | - | - | 5A992.c | 1008 | STM32H | - | - | 5 | 4 | RISC | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | Ball | STMicroelectronics | - | 550 | 550 | - | 3.6 | - | 85 | - | STMicroelectronics | 1.62 | - | -40 | Yes | Surface Mount | - | MSL 3 - 168 hours | 19 | Triple | Single | 128 | Tray | 0.45 | 10 | UFBGA | 10 | - | 201 | - | - | Active | Yes | - | - | Details | - | BGA | UFBGA | Industrial | - | - | - | STM32 | 1.8|2.5|3.3 | 6 | 0.003915 oz | 5 | - | - | -40°C ~ 85°C (TA) | Tray | STM32 | Active | Microcontrollers - MCU | 201 | CAN, Ethernet, I2C, I2S, SAI, SPI, UART, USART, USB | Internal | 550MHz | 564KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32bit | 2 | - | ARM Microcontrollers - MCU | ARM | - | - | 1 | 1 | - | 6 | 3 | - | ARM Microcontrollers - MCU | 20/18/17 | ARM Cortex M7 | RoHS Compliant | ||
![]() STM32F051C8U7STR002 STMicroelectronics | In Stock | - | - | - | - | - | 12 | 2 | - | - | - | No | - | 12 | 32 | - | - | - | - | - | - | STM32F | 8542.31.00.01 | - | 2 | 1 | RISC | I2C/I2S/SPI/USART | No Lead | - | - | 48 | 48 | - | 3.6 | - | 105 | 625 | - | 2 | - | -40 | - | Surface Mount | - | - | 8 | Single | Single | 39 | - | 0.55 | 7 | - | 7 | No | 48 | - | - | - | Yes | - | Yes | - | - | QFN | UFQFPN EP | Industrial | - | - | 16/16/32/16 | - | 2.5|3.3 | 0 | - | 2 | 2 | - | - | Tape and Reel | - | Unconfirmed | - | 48 | - | - | - | 8KB | - | - | - | Flash | - | 64KB | - | - | 1 | - | - | ARM | - | - | 0 | 0 | - | 2 | 0 | 1 | - | 13 | ARM Cortex M0 | RoHS Compliant | ||
![]() STM32F479AIH6U STMicroelectronics | In Stock | - | - | - | - | - | 12/12/12 | - | - | - | - | No | - | 12 | 32 | - | - | - | - | 5A992.c | - | STM32F | - | - | 3 | 2 | RISC | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | Ball | - | - | 180 | 180 | - | 3.6 | - | 85 | - | - | 1.7 | - | -40 | - | Surface Mount | - | - | 14 | Triple | Single | 114 | - | 0.45 | 7 | - | 7 | No | 169 | - | - | - | Yes | - | Yes | - | CAN Controller | BGA | UFBGA | Industrial | - | - | - | - | 1.8|2.5|3.3 | 4 | - | 4 | 2 | - | - | Tray | - | Active | - | 169 | - | - | - | 388KB | - | - | - | Flash | - | 2MB | - | - | 2 | - | - | ARM | - | - | 1 | 1 | - | 6 | 2 | 4 | - | 24/24/24 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32L475RGT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | 12/12/12 | 2 | - | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 16x12b; D/A 2x12b | - | 128 kB | SRAM | 3A991.a.2 | 1000 | STM32L | 8542.31.00.01 | - | 3 | 0 | RISC | CAN/I2C/SPI/UART/USART/USB | Gull-wing | STMicroelectronics | 80 MHz | 80 | 80 | - | 3.6 | + 105 C | 85 | 444 | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 14 | Triple | Single | 51 | Tape & Reel (TR) | 1.4 | 10 | - | 10 | No | 64 | - | - | Active | Yes | - | Yes | Details | CAN Controller | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 3 | - | 3 | 2 | Watchdog Timer | -40°C ~ 85°C (TA) | Tape and Reel | STM32L4 | Active | Microcontrollers - MCU | 64 | - | Internal | 80MHz | 128KB | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | Flash | 32-Bit | 1MB | CANbus, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 2 | 16 Timer | ARM Microcontrollers - MCU | ARM | - | 16 Channel | 0 | 1 | MCU | 3 | 1 | 2 | ARM Microcontrollers - MCU | 16/16/16 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32H742XGH6 STMicroelectronics | 49 | - | Datasheet | Surface Mount | LQFP-144 | 240+25-TFBGA (14x14) | 16/16/16 | - | 1.62 V to 3.6 V | STM32H742 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 36x16b; D/A 2x12b | - | 128 kB | SRAM | 3A991.a.2 | 714 | STM32H | - | 5 V | 4 | 3 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 480 MHz | 480 | 480 | - | 3.6 | + 85 C | 85 | 1093 | STMicroelectronics | 1.62 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 20 | Triple | Single | 168 | Tray | 0.76 | 14 | - | 14 | - | 265 | - | - | Active | Yes | - | - | Details | - | - | TFBGA | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 5 | - | 4 | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | Microcontrollers - MCU | 265 | - | Internal | 480MHz | 692KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 1MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 2 | - | ARM Microcontrollers - MCU | ARM | - | 36 Channel | 0 | 2 | MCU+FPU | 6 | 1 | - | ARM Microcontrollers - MCU | 36/36/36 | ARM Cortex M7 | RoHS Compliant | ||
![]() STM32F072R8T7 STMicroelectronics | 30000 |
| Datasheet | Surface Mount | LQFP-64 | 64-LQFP (10x10) | 12 | 2 | 2.4 V to 3.6 V | STM32F072 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 19x12b; D/A 2x12b | - | 16 kB | SRAM | 3A991.a.2 | 960 | STM32F | - | 1.65 V to 3.6 V | 2 | 2 | RISC | CAN/I2C/I2S/SPI/USART/USB | - | STMicroelectronics | 48 MHz | 48 | 48 | - | 3.6 | + 105 C | 105 | 455 | STMicroelectronics | 2 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 9 | Single | Single | 51 | Tray | 1.4 | 10 | - | 10 | No | 64 | - | - | Active | Yes | - | No | Details | CAN Controller | - | LQFP | - | 3.6 V | 2 V | 32/16 | STM32 | 2.5|3.3 | 0 | - | 4 | 1 | Watchdog Timer | -40°C ~ 105°C (TA) | Tray | STM32F072R8 | Active | Microcontrollers - MCU | 64 | CAN/Serial I2C/SPI/U | Internal | 48MHz | 16KB | 2V ~ 3.6V | ARM® Cortex®-M0 | DMA, I²S, POR, PWM, WDT | Flash | 32-Bit Single-Core | 64KB | CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 Bit | 2 | 1 x 32 bit, 8 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 19 Channel | 0 | 1 | MCU | 2 | 1 | 1 | ARM Microcontrollers - MCU | 19 | ARM Cortex M0 | RoHS Compliant | ||
![]() STM32F411RCT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 64-LQFP | 64-LQFP (10x10) | 12 | - | - | - | STMicroelectronics | - | 12 bit | - | 32 | A/D 16x12b SAR | - | 128 kB | SRAM | 3A991.a.2 | 1000 | STM32F | - | - | 3 | 5 | RISC | I2C/I2S/SPI/USART/USB | Gull-wing | STMicroelectronics | 100 MHz | 100 | 100 | - | 3.6 | + 85 C | 85 | 425 | STMicroelectronics | 1.7 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 8 | Single | - | 50 | Tape & Reel (TR) | 1.4 | 10 | - | 10 | No | 64 | - | - | Active | Yes | - | Yes | Details | - | QFP | LQFP | Industrial | 3.6 V | 1.71 V | - | STM32 | 3.3 | 0 | - | 3 | 2 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32F4 | Active | Microcontrollers - MCU | 64 | - | Internal | 100MHz | 128KB | 1.7V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 256KB | I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG | 32 bit | - | 11 Timer | ARM Microcontrollers - MCU | ARM | - | 16 Channel | 0 | 1 | MCU | 5 | 0 | 1 | ARM Microcontrollers - MCU | 16 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32F103RDT7 STMicroelectronics | In Stock | - | Datasheet | - | - | - | 12/12/12 | - | - | - | - | No | - | 12/12 | 32 | - | - | - | - | - | - | STM32F | - | - | 2 | 0 | RISC | CAN/I2C/SPI/USART/USB | Gull-wing | - | - | 72 | 72 | 4GB | 3.6 | - | 105 | 444 | - | 2 | - | -40 | - | Surface Mount | - | - | 8 | Triple | Dual | 51 | - | 1.4 | 10 | - | 10 | - | 64 | - | - | - | Yes | - | - | - | CAN Controller | QFP | LQFP | Industrial | - | - | - | - | 2.5|3.3 | 0 | - | 5 | 2 | - | - | - | - | Obsolete | - | 64 | - | - | - | 64KB | - | - | - | Flash | - | 384KB | - | - | 2/2 | - | - | ARM | - | - | 0 | 1 | - | 3 | 1 | 2 | - | 16/16/16 | ARM Cortex M3 | Supplier Unconfirmed | ||
![]() SPC584B60E3BDC0X STMicroelectronics | 41 | - | Datasheet | Surface Mount | 100-TQFP Exposed Pad | 100-eTQFP (14x14) | 12/12/12/10 | - | - | - | STMicroelectronics | - | - | - | 32 | A/D 10/12b SAR | - | - | - | 5A991.b.4.a | 1000 | - | 8542.31.00.01 | - | 1 | 0 | RISC | CAN/Ethernet/I2C/SPI | - | STMicroelectronics | - | 120 | 120 | - | 5.5|1.26 | - | - | - | STMicroelectronics | 3|1.14 | - | - | Yes | Surface Mount | - | - | 2 | Quad | - | - | Bulk | 1 | 14 | - | 14 | - | 100 | - | - | Active | Yes | AEC-Q100 | - | Details | CAN Controller | - | TQFP EP | - | - | - | - | - | 5|1.2|3.3 | 0 | - | 0 | 2 | - | -40°C ~ 105°C (TA) | Tape and Reel | Automotive, AEC-Q100, SPC58 4B-Line | Active | Microcontrollers - MCU | 100 | CAN/Ethernet/LIN/Ser | External, Internal | 64MHz | 192KB | 3V ~ 5.5V | e200z420 | DMA, POR, WDT | Flash | 32-Bit | 1MB | CANbus, I²C, LINbus, SPI, UART/USART | 32 Bit | - | - | 32-bit Microcontrollers - MCU | e200 | 64K x 8 | - | 1 | 0 | - | 7 | 8 | - | 32-bit Microcontrollers - MCU | - | e200z420 | RoHS Compliant |