- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | ADC Resolution (bit) | Analog Comparators | Analog Supply Voltage | Base Product Number | Brand | CECC Qualified | DAC Resolution | DAC Resolution (bit) | Data Bus Width (bit) | Data Converters | Data RAM Size | Data RAM Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Family Name | HTS | I2C | I2S | Instruction Set Architecture | Interface Type | LCD Segments | Lead Shape | Manufacturer | Maximum Clock Frequency | Maximum Clock Rate (MHz) | Maximum CPU Frequency (MHz) | Maximum Expanded Memory Size | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | MSL | No. of Timers | Number of ADCs | Number of DAC's | Number of I/Os | Package | Package Height | Package Length | Package Type | Package Width | Parallel Master Port | PCB changed | Process Technology | Product Status | Programmability | Qualification | Real Time Clock | RoHS | Special Features | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Tradename | Typical Operating Supply Voltage (V) | UART | Unit Weight | USART | Watchdog | Watchdog Timers | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Subcategory | Terminal Form | Supply Voltage | Terminal Pitch | Pin Count | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Product Type | Core Architecture | EEPROM Size | Number of ADC Channels | Ethernet | USB | Product | SPI | CAN | PWM | Product Category | ADC Channels | Device Core | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32L4P5RET6 STMicroelectronics | 235 |
| Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12/12 | - | - | - | STMicroelectronics | - | - | 12/12 | 32 | A/D 16x12b SAR; D/A 2x12b | 320 kB | - | 3A991.a.2 | 960 | STM32L | 8542.31.00.01 | 4 | 0 | RISC | CAN/I2C/SPI/UART/USART/USB | - | - | STMicroelectronics | 120 MHz | 120 | 120 | - | 3.6 | + 85 C | 85 | - | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | MSL 3 - 168 hours | 14 | Dual | Dual | 52 | Bulk | 1.4 | 10 | - | 10 | - | 64 | - | Active | Yes | - | - | Details | CAN Controller | - | LQFP | Industrial | 3.6 V | 1.71 V | STM32 | 3.3 | 6 | - | 3 | - | - | -40°C ~ 85°C (TA) | Tray | STM32L4 | Active | - | - | Microcontrollers - MCU | - | - | - | 64 | - | - | CAN, I2C, LPUART, SAI, SPI, UART, USART, USB | External, Internal | 120MHz | 448KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | Flash | 32-Bit | 512KB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, SAI, SPI, UART/USART, USB OTG | - | - | - | 32bit | - | 2/2 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 3 | 1 | - | ARM Microcontrollers - MCU | 16/16 | ARM Cortex M4 | - | - | RoHS Compliant | ||
![]() STM8AL3146UAY STMicroelectronics | 13 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32-VFQFPN (5x5) | 12 | 2 | - | STM8 | STMicroelectronics | - | - | 12 | 8 | A/D 22x12b; D/A 1x12b | - | - | EAR99 | 2940 | STM8A | 8542.31.00.01 | 1 | 0 | CISC | I2C/SPI/USART | - | No Lead | STMicroelectronics | - | 16 | 16 | 16MB | 3.6 | - | 85 | 322 | STMicroelectronics | 1.65 | - | -40 | - | Surface Mount | - | - | 4 | Single | Single | 30 | Tray | 0.88 | 5 | - | 5 | No | 32 | - | Not For New Designs | Yes | AEC-Q100 | Yes | Details | - | QFN | VFQFPN EP | - | - | - | - | 2.5|1.8|3.3 | 0 | - | 1 | 2 | - | -40°C ~ 85°C (TA) | Tray | STM8AL3146 | Active | - | - | Microcontrollers - MCU | - | - | - | 32 | - | - | - | Internal | 16MHz | 2KB | 1.65V ~ 3.6V | - | STM8 | Brown-out Detect/Reset, DMA, POR, PWM, WDT | - | Flash | 8-Bit | 16KB | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | 1 | - | 8-bit Microcontrollers - MCU | STM8 | 1K x 8 | - | 0 | 0 | - | 1 | 0 | - | 8-bit Microcontrollers - MCU | 22 | STM8 | - | - | RoHS Compliant | ||
![]() ST10F273MR-4T3 STMicroelectronics | 86520 | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | No | - | - | 16 | - | - | - | - | - | ST10 | - | 1 | 0 | CISC|RISC | CAN/I2C | - | Gull-wing | - | - | 40 | 40 | 16MB | 5.5 | - | 125 | - | - | 4.5 | - | -40 | - | Surface Mount | - | - | 5 | Single | - | 111 | - | 1.4 | 20 | - | 20 | - | 144 | - | - | Yes | - | - | - | CAN Controller | QFP | LQFP | Automotive | - | - | - | 5 | 0 | - | 0 | 1 | - | - | Tray | - | Unconfirmed | - | - | - | - | - | - | 144 | - | - | - | - | - | 36KB | - | - | - | - | - | Flash | - | 512KB | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | 2 | 4 | - | 8/8 | ST10 | - | - | Supplier Unconfirmed | ||
![]() STM32F412ZGT6U STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 12 | - | - | - | - | - | - | - | 32 | - | - | - | - | - | STM32F | 8542.31.00.01 | 3 | 5 | RISC | CAN/I2C/I2S/SPI/USART/USB | - | Gull-wing | - | - | 100 | 100 | - | 3.6 | - | 85 | 571 | - | 1.7 | - | -40 | - | Surface Mount | - | - | 14 | Single | - | 114 | - | 1.4 | 20 | - | 20 | No | 144 | - | - | Yes | - | Yes | - | CAN Controller | QFP | LQFP | Industrial | - | - | - | 3.3 | 0 | - | 4 | 2 | - | - | Tube|Tray | - | - | - | - | - | - | - | - | 144 | - | - | - | - | - | 256KB | - | - | - | - | - | Flash | - | 1MB | - | - | - | - | - | - | - | - | - | ARM | - | - | 0 | 1 | - | 5 | 2 | 4 | - | 16 | ARM Cortex M4 | - | - | - | ||
![]() STM32L412RBT3 STMicroelectronics | 747 |
| Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12/12 | 1 | - | STM32L412 | STMicroelectronics | - | - | - | 32 | A/D 16x12b | - | - | - | 960 | STM32L | - | 3 | 0 | RISC | I2C/SPI/UART/USART/USB | - | - | STMicroelectronics | - | 80 | 80 | - | 3.6 | - | 125 | 76 | STMicroelectronics | 1.71 | - | -40 | - | Surface Mount | - | - | 8 | Dual | - | 52 | Tray | 1.4 | 10 | - | 10 | - | 64 | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | - | - | STM32 | 3.3 | 1 | - | 3 | 2 | - | -40°C ~ 125°C (TA) | Tray | STM32L412RB | Preliminary | - | - | Microcontrollers - MCU | - | - | - | 64 | - | - | - | Internal | 80MHz | 40KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | - | Flash | 32-Bit Single-Core | 128KB | I²C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 2 | 0 | 1 | ARM Microcontrollers - MCU | 16/16 | ARM Cortex M4 | - | - | - | ||
![]() STM32F722VET6TR STMicroelectronics | 14 | - | Datasheet | - | Surface Mount | LQFP-100 | - | 100-LQFP (14x14) | 12/12/12 | - | - | STM32F722 | STMicroelectronics | - | - | 12 | 32 | A/D 16x12b; D/A 2x12b | - | - | 3A991.a.2 | 1000 | STM32F | - | 3 | 3 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | Gull-wing | STMicroelectronics | - | 216 | 216 | - | 3.6 | - | 85 | - | STMicroelectronics | 1.7 | - | -40 | - | Surface Mount | - | - | 15 | Triple | Single | 82 | Tape & Reel (TR) | 1.4 | 14 | - | 14 | No | 100 | - | Active | Yes | - | No | Details | CAN Controller | QFP | LQFP | Industrial | - | - | STM32 | 3.3 | 4 | - | 4 | 2 | - | -40°C ~ 85°C (TA) | Tape and Reel | STM32F722VE | Active | - | - | Microcontrollers - MCU | - | - | - | 100 | - | - | CAN/Serial I2C/Seria | Internal | 216MHz | 276KB | 1.7V ~ 3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 512KB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | - | - | - | 32 Bit | - | 2 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 3 | - | 4 | 1 | 4 | ARM Microcontrollers - MCU | 16/16/16 | ARM Cortex M7 | - | - | RoHS Compliant | ||
![]() STM32G071C8U3 STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UFQFPN (7x7) | 12 | 2 | - | STM32G071 | STMicroelectronics | - | - | 12 | 32 | A/D 17x12b; D/A 2x12b | - | - | 3A991.a.2 | 1560 | STM32 | - | 2 | 1 | RISC | I2C/I2S/SPI/UART/USART | - | - | STMicroelectronics | - | 64 | 64 | - | 3.6 | - | 125 | - | STMicroelectronics | 1.7 | - | -40 | - | Surface Mount | - | - | 11 | Single | Single | 44 | Tray | 0.55 | 7 | - | 7 | - | 48 | - | Active | Yes | - | - | Details | - | QFN | UFQFPN EP | Industrial | - | - | STM32 | 2.5|3.3 | 1 | - | 4 | 2 | - | -40°C ~ 125°C (TA) | Tray | STM32G0 | Active | - | - | Microcontrollers - MCU | - | - | - | 48 | - | - | - | Internal | 64MHz | 36KB | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 64KB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | 2 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 0 | - | 2 | 0 | - | ARM Microcontrollers - MCU | 17 | ARM Cortex M0+ | - | - | RoHS Compliant | ||
![]() STM32F071C8U7 STMicroelectronics | 4230 |
| Datasheet | - | Surface Mount | UFQFPN-28 | - | 48-UFQFPN (7x7) | 12 | 2 | - | STM32F071 | STMicroelectronics | - | - | 12 | 32 | A/D 10x12b; D/A 2x12b | - | - | 3A991.a.2 | 1560 | STM32F | - | 2 | 2 | RISC | I2C/I2S/SPI/USART | - | - | STMicroelectronics | - | 48 | 48 | - | 3.6 | - | 105 | 625 | STMicroelectronics | 2 | - | -40 | - | Surface Mount | - | - | 9 | Single | Single | 37 | Tray | 0.53 | 7 | - | 7 | No | 48 | - | Active | Yes | - | Yes | Details | - | QFN | UFQFPN EP | - | - | - | STM32 | 2.5|3.3 | 0 | - | 4 | 2 | - | -40°C ~ 105°C (TA) | Tray | STM32F071C8 | Active | - | - | Microcontrollers - MCU | - | - | - | 48 | - | - | - | Internal | 48MHz | 16KB | 2V ~ 3.6V | - | ARM® Cortex®-M0 | DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 64KB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | - | - | 2 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 0 | - | 2 | 0 | - | ARM Microcontrollers - MCU | 13 | ARM Cortex M0 | - | - | RoHS Compliant | ||
![]() STM32G070RBT6TR STMicroelectronics | 9600 | - | Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12 | - | - | - | STMicroelectronics | - | - | - | 32 | A/D 19x12b | - | - | 3A991.a.2 | 1000 | STM32 | 8542.31.00.01 | 2 | 1 | RISC | I2C/I2S/SPI/USART | - | - | STMicroelectronics | - | 64 | 64 | - | 3.6 | - | 85 | - | STMicroelectronics | 2 | - | -40 | Yes | Surface Mount | - | - | 8 | Single | - | 59 | Tape & Reel (TR) | 1.4 | 10 | - | 10 | No | 64 | CMOS | Active | Yes | - | Yes | Details | - | - | LQFP | - | - | - | STM32 | 2.5|3.3 | 0 | - | 4 | 2 | - | -40°C ~ 85°C (TA) | Tape and Reel | STM32G0 | Active | - | - | Microcontrollers - MCU | - | - | - | 64 | - | - | Serial I2C/SPI/USART | Internal | 64MHz | 36KB | 2V ~ 3.6V | - | ARM® Cortex®-M0+ | DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit | 128KB | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | 32 Bit | - | - | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 0 | - | 2 | 0 | 1 | ARM Microcontrollers - MCU | 19 | ARM Cortex M0+ | - | - | RoHS Compliant | ||
![]() STM32F413RHT6TR STMicroelectronics | 9 |
| Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12 | - | - | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 16x12b SAR; D/A 2x12b | 320 kB | RAM | 3A991.a.2 | 1000 | STM32F | 8542.31.00.01 | 4 | 5 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | - | STMicroelectronics | 100 MHz | 100 | 100 | - | 3.6 | + 85 C | 85 | 426 | STMicroelectronics | 1.7 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 15 | Single | Single | 50 | Tape & Reel (TR) | 1.4 | 10 | - | 10 | No | 64 | - | Active | Yes | - | Yes | Details | CAN Controller | - | LQFP | Industrial | 3.6 V | 1.71 V | STM32 | 3.3 | 3 | - | 4 | 2 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | MouseReel | STM32F4 | Active | - | - | Microcontrollers - MCU | - | - | - | 64 | - | - | - | External, Internal | 100MHz | 320KB | 1.7V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | - | Flash | 32-Bit | 1.5MB | CANbus, I²C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG | - | - | - | 32 bit | - | 2 | 18 Timer | ARM Microcontrollers - MCU | ARM | - | 16 Channel | 0 | 1 | MCU | 5 | 3 | 2 | ARM Microcontrollers - MCU | 16 | ARM Cortex M4 | - | - | RoHS Compliant | ||
![]() STM32L162VET6TR STMicroelectronics | 18 |
| Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 12 | 2 | - | - | STMicroelectronics | - | - | 12/12 | 32 | A/D 25x12b; D/A 2x12b | - | - | 5A992.c | 1000 | STM32L | - | 2 | 2 | RISC | I2C/I2S/SPI/USART/USB | 176|320 | Gull-wing | STMicroelectronics | - | 32 | 32 | - | 3.6 | - | 85 | 465 | STMicroelectronics | 1.8 | - | -40 | - | Surface Mount | - | - | 9 | Single | Dual | 83 | Tape & Reel (TR) | 1.4 | 14 | - | 14 | No | 100 | - | Active | Yes | - | Yes | Details | LCD Controller | QFP | LQFP | Industrial | - | - | STM32 | 3.3|2.5 | 0 | - | 5 | 2 | - | -40°C ~ 85°C (TA) | Tape and Reel | STM32L1 | Active | - | - | Microcontrollers - MCU | - | - | - | 100 | - | - | - | Internal | 32MHz | 80KB | 1.65V ~ 3.6V | - | ARM® Cortex®-M3 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | - | Flash | 32-Bit | 512KB | I²C, IrDA, LINbus, SPI, UART/USART, USB | - | - | - | - | - | 2/2 | - | ARM Microcontrollers - MCU | ARM | 16K x 8 | - | 0 | 1 | - | 3 | 0 | 1 | ARM Microcontrollers - MCU | 25 | ARM Cortex M3 | - | - | RoHS Compliant | ||
![]() STM32H7A3ZIT6Q STMicroelectronics | 138 | - | Datasheet | - | Surface Mount | 144-LQFP | - | 144-LQFP (20x20) | 16/16 | - | - | STM32H7A3 | STMicroelectronics | - | - | 12/12 | 32 | A/D 20x16b; D/A 3x12b | - | - | 3A991.a.2 | 360 | STM32 | - | 4 | 4 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | - | STMicroelectronics | - | 280 | 280 | - | 3.6 | - | 85 | - | STMicroelectronics | 1.62 | - | -40 | Yes | Surface Mount | - | - | 15 | Dual | Dual | 97 | Tray | 1.4 | 20 | - | 20 | - | 144 | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | - | - | STM32 | 1.8|3.3|2.5 | 6 | - | 5 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | - | - | Microcontrollers - MCU | - | - | - | 144 | - | - | - | Internal | 280MHz | 1380KB | 1.62V ~ 3.6V | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 2MB | CANbus, EBI/EMI, HDMI-CEC, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | - | - | - | - | 3/3 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 6 | 2 | - | ARM Microcontrollers - MCU | 18/18 | ARM Cortex M7 | - | - | RoHS Compliant | ||
![]() ST10F273MR-4QR3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 16 | - | - | - | - | - | ST10 | - | 1 | 0 | CISC|RISC | CAN/I2C | - | Gull-wing | - | - | 40 | 40 | 16MB | 5.5 | - | 125 | - | - | 4.5 | - | -40 | - | Surface Mount | - | - | 5 | Single | - | 111 | - | 3.4 | 28 | - | 28 | - | 144 | - | - | Yes | - | - | - | CAN Controller | QFP | PQFP | Automotive | - | - | - | 5 | 0 | - | 0 | 1 | - | - | Tape and Reel | - | Obsolete | - | - | - | - | - | - | 144 | - | - | - | - | - | 36KB | - | - | - | - | - | Flash | - | 512KB | - | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | 2 | 4 | - | 24 | ST10 | - | - | Supplier Unconfirmed | ||
![]() STM32G0B1VET6 STMicroelectronics | 4316 | - | Datasheet | - | Surface Mount | 100-LQFP | - | 100-LQFP (14x14) | 12 | - | - | STM32G0B1 | STMicroelectronics | - | - | 12/12 | 32 | A/D 19x12b SAR; D/A 2x12b | 144 kB | - | 3A991.a.2 | 540 | STM32 | - | 3 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | - | STMicroelectronics | 64 MHz | 64 | 64 | - | 3.6 | + 85 C | 85 | - | STMicroelectronics | 1.7 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | MSL 3 - 168 hours | 14 | Single | Dual | 94 | Tray | 1.4 | 14 | LQFP | 14 | - | 100 | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | 3.6 V | 1.7 V | STM32 | 1.8|3.3|2.5 | 2 | 0.024022 oz | 6 | - | - | -40°C ~ 85°C (TA) | Tray | STM32G0 | Active | - | - | Microcontrollers - MCU | - | - | - | 100 | - | - | CAN/LPUART/I2S/Seria | External, Internal | 64MHz | 144KB | 1.7V ~ 3.6V | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 512KB | CANbus, I²C, SPI, UART/USART | - | - | - | 32 Bit | - | - | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 3 | 2 | - | ARM Microcontrollers - MCU | 19 | ARM Cortex M0+ | - | - | RoHS Compliant | ||
![]() SPC584B60E5CD00X STMicroelectronics | 30 |
| Datasheet | - | Surface Mount | 144-TQFP Exposed Pad | - | 144-eTQFP (20x20) | 12/12/12/10 | - | - | - | - | - | - | - | 32 | A/D 10/12b SAR | 96 kB | - | 5A991.b.4.a | - | - | - | 1 | 0 | RISC | CAN/Ethernet/I2C/SPI | - | - | - | 80 MHz | 120 | 120 | - | 5.5|1.26 | + 150 C | - | - | STMicroelectronics | 3|1.14 | - 40 C | - | - | Surface Mount | SMD/SMT | - | 2 | Quad | - | - | Bulk | 1 | 20 | - | 20 | - | 144 | - | Active | Yes | - | - | - | CAN Controller | - | TQFP EP | - | 1.26 V | 1.14 V | - | 5|3.3|1.2 | 0 | - | 0 | 2 | - | -40°C ~ 105°C (TA) | Tape and Reel | Automotive, AEC-Q100, SPC58 4B-Line | Active | - | - | - | - | - | - | 144 | - | - | CAN/Ethernet/LIN/Ser | External, Internal | 80MHz | 192KB | 3V ~ 5.5V | - | e200z420 | DMA, POR, WDT | - | Flash | 32-Bit | 1MB | CANbus, I²C, LINbus, SPI, UART/USART | - | - | - | 32 Bit | - | - | - | - | e200 | 64K x 8 | - | 1 | 0 | - | 7 | 8 | - | - | - | e200z420 | - | - | RoHS Compliant | ||
![]() STM32G474VET3 STMicroelectronics | 4005 | - | Datasheet | - | Surface Mount | LQFP-100 | - | 100-LQFP (14x14) | 12/12/12/12/12 | - | 1.62 V to 3.6 V | STM32G474 | STMicroelectronics | - | 12 bit | 12/12/12/12 | 32 | A/D 42x12b; D/A 7x12b | 128 kB | SRAM | 3A991.a.2 | 540 | STM32 | 8542.31.00.01 | 4 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | - | STMicroelectronics | 170 MHz | 170 | 170 | - | 3.6 | + 125 C | 125 | 100 | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | MSL 3 - 168 hours | 15 | Quint | Quad | 86 | Tray | 1.4 | 14 | - | 14 | - | 100 | - | Active | Yes | - | - | Details | - | - | LQFP | Industrial | 3.6 V | 1.71 V | STM32 | 3.3 | 3 | - | 3 | - | Watchdog Timer | -40°C ~ 125°C (TA) | Tray | STM32G4 | Active | - | - | Microcontrollers - MCU | - | - | - | 100 | - | - | CAN, I2C, I2S, SAI, SPI, UART, USART, USB | Internal | 170MHz | 128KB | 1.71V ~ 3.6V | - | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit Single-Core | 512KB | CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART | - | - | - | 32bit | - | 7/7/7/7 | 2 x 32 bit, 5 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 42 Channel | 0 | 1 | MCU+FPU | 4 | 3 | - | ARM Microcontrollers - MCU | 42/42/42/42/42 | ARM Cortex M4 | - | - | RoHS Compliant | ||
![]() STM32F103VET7 Z STMicroelectronics | In Stock | - | - | - | - | - | - | - | 12/12/12 | - | - | - | - | No | - | 12/12 | 32 | - | - | - | 3A991.a.2 | - | STM32F | - | 2 | 0 | RISC | CAN/I2C/SPI/USART/USB | - | Gull-wing | - | - | 72 | 72 | 4GB | 3.6 | - | 105 | 434 | - | 2 | - | -40 | - | Surface Mount | - | - | 8 | Triple | Dual | 80 | - | 1.4 | 14 | - | 14 | No | 100 | - | - | Yes | - | - | - | CAN Controller | QFP | LQFP | Industrial | - | - | - | 3.3|2.5 | 0 | - | 5 | 2 | - | - | Tray | - | Active | - | - | - | - | - | - | 100 | - | - | - | - | - | 64KB | - | - | - | - | - | Flash | - | 512KB | - | - | - | - | - | - | 2/2 | - | - | ARM | - | - | 0 | 1 | - | 3 | 1 | 2 | - | 16/16/16 | ARM Cortex M3 | - | - | RoHS Compliant | ||
![]() STM32F401RDT7TR STMicroelectronics | 47 |
| Datasheet | - | Surface Mount | 64-LQFP | - | 64-LQFP (10x10) | 12 | - | - | - | STMicroelectronics | - | - | - | 32 | A/D 16x12b SAR | - | - | 3A991.a.2 | 1000 | STM32F | - | 3 | 2 | RISC | I2C/I2S/SPI/USART | - | - | STMicroelectronics | - | 84 | 84 | - | 3.6 | - | 105 | - | STMicroelectronics | 1.7 | - | -40 | Yes | Surface Mount | - | - | 8 | Single | - | 50 | Tape & Reel (TR) | 1.4 | 10 | - | 10 | No | 64 | - | Active | - | - | Yes | Details | - | QFP | LQFP | Industrial | - | - | STM32 | 3.3|1.8|2.5 | 0 | - | 3 | 2 | - | -40°C ~ 105°C (TA) | Tape and Reel | STM32F4 | Active | - | - | Microcontrollers - MCU | - | - | - | 64 | - | - | - | External, Internal | 84MHz | 96KB | 1.7V ~ 3.6V | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | - | Flash | 32-Bit | 384KB | I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 0 | - | 3 | 0 | 1 | ARM Microcontrollers - MCU | 16 | ARM Cortex M4 | - | - | RoHS Compliant | ||
![]() ST6255CM6/XXX STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | 8 | - | - | - | - | No | - | - | 8 | - | - | - | - | - | ST62xx | - | 0 | 0 | CISC | SCI | - | Gull-wing | - | - | 8 | 8 | 16MB | 6 | - | 85 | - | - | 3 | - | -40 | - | Surface Mount | - | - | 1 | Single | - | 21 | - | 2.35(Max) | 18.1(Max) | - | 7.6(Max) | - | 28 | - | - | Yes | - | - | - | - | SOP | SO | Industrial | - | - | - | - | 0 | - | 0 | 1 | - | - | - | - | Obsolete | - | - | - | - | - | - | 28 | - | - | - | - | - | 128B | - | - | - | - | - | ROM | - | 4KB | - | - | - | - | - | - | - | - | - | ST6 | - | - | 0 | 0 | - | 0 | 0 | 1 | - | 13 | ST6 | - | - | Supplier Unconfirmed | ||
![]() STM32L412K8T6 STMicroelectronics | 7500 | - | Datasheet | 12 Weeks | Surface Mount | 32-LQFP | YES | - | - | - | - | - | - | - | - | - | - | A/D 10x12b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | - | STM32L4 | Active | 3 (168 Hours) | 32 | - | GULL WING | 3V | 0.8mm | - | 3.6V | 1.71V | - | Internal | 80MHz | 40K x 8 | 1.71V~3.6V | MICROCONTROLLER, RISC | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, PWM, WDT | 48MHz | FLASH | 32-Bit | 64KB 64K x 8 | I2C, Infrared, IrDA, LINbus, Quad SPI, SPI, UART/USART, USB | 32 | YES | YES | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 7mm | ROHS3 Compliant |