- Manufacturer
- STMicroelectronics
Reset
- Base Part Number
- Bit Size
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of I/Os
- Number of Terminations
- Operating Temperature
- Oscillator Type
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | ADC Resolution (bit) | Analog Comparators | Analog Supply Voltage | Base Product Number | Brand | CECC Qualified | DAC Resolution | DAC Resolution (bit) | Data Bus Width (bit) | Data Converters | Data RAM Size | Data RAM Type | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | Family Name | HTS | I/O Voltage | I2C | I2S | Instruction Set Architecture | Interface Type | Lead Shape | Manufacturer | Maximum Clock Frequency | Maximum Clock Rate (MHz) | Maximum CPU Frequency (MHz) | Maximum Expanded Memory Size | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | MSL | No. of Timers | Number of ADCs | Number of DAC's | Number of I/Os | Package | Package Height | Package Length | Package Type | Package Width | Parallel Master Port | PCB changed | Process Technology | Product Status | Programmability | Real Time Clock | RoHS | Special Features | Standard Package Name | Supplier Package | Supplier Temperature Grade | Supply Voltage-Max | Supply Voltage-Min | Tradename | Typical Operating Supply Voltage (V) | UART | USART | Watchdog | Watchdog Timers | Operating Temperature | Packaging | Series | Part Status | Subcategory | Pin Count | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | DAC Channels | Number of Timers/Counters | Product Type | Core Architecture | EEPROM Size | Number of ADC Channels | Ethernet | USB | Product | SPI | CAN | PWM | Product Category | ADC Channels | Device Core | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STM32G431K8U6 STMicroelectronics | 3000 | - | Datasheet | Surface Mount | 32-UFQFN Exposed Pad | 32-UFQFPN (5x5) | 12/12 | 4 | - | - | STMicroelectronics | - | - | 12/12 | 32 | A/D 11x12b SAR; D/A 4x12b | - | - | 3A991.a.2 | 2940 | STM32 | 8542.31.00.01 | - | 3 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | - | 170 | 170 | - | 3.6 | - | 85 | - | STMicroelectronics | 1.71 | - | -40 | Yes | Surface Mount | - | - | 12 | Dual | Dual | 26 | Bulk | 0.55(Max) | 5 | - | 5 | No | 32 | CMOS | Active | Yes | Yes | Details | CAN Controller | QFN | UFQFPN EP | Industrial | - | - | STM32 | 3.3 | 2 | 2 | 2 | - | -40°C ~ 85°C (TA) | Tray | STM32G4 | Active | Microcontrollers - MCU | 32 | - | Internal | 170MHz | 32KB | 1.71V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 64KB | CANbus, I²C, IrDA, LINbus, SPI, UART/USART | - | 4/4 | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 1 | - | 3 | 1 | 4 | ARM Microcontrollers - MCU | 11/11 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32H750VBT6TR STMicroelectronics | In Stock | - | Datasheet | Surface Mount | LQFP-100 | 100-LQFP (14x14) | 16/16/16 | 2 | 1.71 V to 3.6 V | STM32H750 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 16x16b; D/A 2x12b | 1 MB | RAM | 5A992.c | 1000 | STM32H | 8542.31.00.01 | - | 4 | 3 | RISC | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 480 MHz | 400 | 480 | - | 3.6 | + 85 C | 85 | 889 | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 18 | Triple | Single | 82 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.4 | 14 | - | 14 | No | 100 | - | Active | Yes | Yes | Details | CAN Controller | QFP | LQFP | Industrial | 3.6 V | 1.71 V | STM32 | 3.3 | 4 | 4 | 2 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tape and Reel | STM32H7 | Active | Microcontrollers - MCU | 100 | - | Internal | 480MHz | 1MB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 bit | 2 | 2 x 32 bit, 17 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 16 Channel | 1 | 2 | MCU+FPU | 6 | 1 | 2 | ARM Microcontrollers - MCU | 16/16/16 | ARM Cortex M7 | RoHS Compliant | ||
![]() SPC582B54E1CD00X STMicroelectronics | 13 |
| Datasheet | Surface Mount | 64-TQFP Exposed Pad | 64-eTQFP (10x10) | 12 | - | - | SPC582 | - | - | - | - | 32 | A/D 27x12b SAR | - | - | 5A991.b.4.a | - | - | - | - | 1 | 0 | RISC | CAN/I2C/SPI | - | - | - | 80 | 80 | - | 5.5|1.26 | - | 150 | - | STMicroelectronics | 3|1.14 | - | -40 | - | Surface Mount | - | - | - | Single | - | 32 | Tape & Reel (TR) | 1 | 10 | - | 10 | - | 64 | - | Obsolete | Yes | - | - | CAN Controller | - | TQFP EP | - | - | - | - | 5|1.2|3.3 | 0 | 0 | - | - | -40°C ~ 105°C (TA) | Tape and Reel | Automotive, AEC-Q100, SPC58 | Active | - | 64 | - | Internal | 80MHz | 96KB | 3V ~ 5.5V | e200z2 | DMA, WDT | Flash | 32-Bit Single-Core | 768KB | CANbus, I²C, LINbus, SPI | - | - | - | - | e200 | 64K x 8 | - | 0 | 0 | - | 4 | 7 | - | - | 27 | e200z2 | RoHS Compliant | ||
![]() STM32G031K8U7 STMicroelectronics | 19 | - | Datasheet | Surface Mount | UFQFPN-28 | 32-UFQFPN (5x5) | 12 | - | - | STM32G031 | STMicroelectronics | - | - | - | 32 | A/D 18x12b | - | - | 3A991.a.2 | 2940 | STM32 | - | - | 2 | 1 | RISC | I2C/I2S/SPI/UART/USART | - | STMicroelectronics | - | 64 | 64 | - | 3.6 | - | 105 | - | STMicroelectronics | 1.7 | - | -40 | - | Surface Mount | - | - | 9 | Single | - | 30 | Tray | 0.55(Max) | 5 | - | 5 | - | 32 | - | Active | Yes | - | Details | - | QFN | UFQFPN EP | - | - | - | STM32 | 2.5|3.3 | 1 | 2 | - | - | -40°C ~ 105°C (TA) | Tray | STM32G0 | Active | Microcontrollers - MCU | 32 | - | Internal | 64MHz | 8KB | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit Single-Core | 64KB | I²C, IrDA, LINbus, SPI, UART/USART | - | - | - | ARM Microcontrollers - MCU | ARM | - | - | 0 | 0 | - | 2 | 0 | - | ARM Microcontrollers - MCU | 18 | ARM Cortex M0+ | RoHS Compliant | ||
![]() SPC584B60E1CDC0X STMicroelectronics | In Stock | - | Datasheet | - | - | - | 12/12/12/10 | - | - | - | - | - | - | - | 32 | - | - | - | 5A991.b.4.a | - | - | 8542.31.00.01 | - | 1 | 0 | RISC | CAN/Ethernet/I2C/SPI/UART | - | - | - | 120 | 120 | - | 5.5 | - | 105 | - | - | 3 | - | -40 | - | Surface Mount | - | - | 2 | Quad | - | - | - | 1 | 10 | - | 10 | - | 64 | - | - | Yes | - | - | - | QFP | TQFP EP | - | - | - | - | 5|3.3 | 1 | 0 | - | - | - | Tape and Reel | - | Active | - | 64 | - | - | - | 192KB | - | - | - | Flash | - | 1MB | - | - | - | - | - | e200 | - | - | 1 | 0 | - | 7 | 8 | - | - | - | e200z420 | RoHS Compliant | ||
![]() STM32G071CBU6TR STMicroelectronics | 7500 | - | Datasheet | Surface Mount | 48-UFQFN Exposed Pad | 48-UFQFPN (7x7) | 12 | 2 | - | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 17x12b SAR; D/A 2x12b | 36 kB | RAM | 3A991.a.2 | 2500 | STM32 | 8542.31.00.01 | - | 2 | 1 | RISC | I2C/I2S/SPI/UART/USART | - | STMicroelectronics | 64 MHz | 64 | 64 | - | 3.6 | + 105 C | 85 | - | STMicroelectronics | 1.7 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 11 | Single | Single | 44 | Tape & Reel (TR) | 0.55 | 7 | - | 7 | - | 48 | - | Active | Yes | - | Details | - | - | UFQFPN EP | - | 3.6 V | 1.71 V | STM32 | 2.5|3.3 | 1 | 4 | 2 | Watchdog Timer | -40°C ~ 85°C (TA) | Tape and Reel | STM32G0 | Active | Microcontrollers - MCU | 48 | - | External, Internal | 64MHz | 36KB | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, Temp Sensor, WDT | Flash | 32-Bit | 128KB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 2 | 14 Timer | ARM Microcontrollers - MCU | ARM | - | 17 Channel | 0 | 0 | MCU | 2 | 0 | - | ARM Microcontrollers - MCU | 17 | ARM Cortex M0+ | RoHS Compliant | ||
![]() ST72F324K6T3TR STMicroelectronics | In Stock | - | - | - | - | - | 10 | 1 | - | - | - | No | - | - | 8 | - | - | - | EAR99 | - | ST7 | - | - | 0 | 0 | CISC | SCI/SPI/USB | Gull-wing | - | - | 8 | 8 | 64KB | 5.5 | - | 125 | 500 | - | 3.85 | - | -40 | - | Surface Mount | - | - | 2 | Single | - | 32 | - | 1.4 | 7 | - | 7 | - | 32 | - | - | Yes | - | - | - | QFP | TQFP | Automotive | - | - | - | 5 | 0 | 0 | 1 | - | - | Tray | - | Obsolete | - | 32 | - | - | - | 1KB | - | - | - | Flash | - | 32KB | - | - | - | - | - | - | - | - | 0 | 1 | - | 1 | 0 | 1 | - | 12 | ST7 | RoHS Compliant | ||
![]() ST62T20CB6LF STMicroelectronics | In Stock | - | - | - | - | - | 8 | - | - | - | - | No | - | - | 8 | - | - | - | EAR99 | - | ST62xx | - | - | 0 | 0 | CISC | - | Through Hole | - | - | 8 | 8 | - | 6 | - | 85 | 500 | - | 3 | - | -40 | - | Through Hole | - | - | 1 | Single | - | 12 | - | 3.3 | 26.16 | - | 6.35 | - | 20 | - | - | Yes | - | - | - | DIP | PDIP | Industrial | - | - | - | 5|3.3 | 0 | 0 | 1 | - | - | Tube | - | Obsolete | - | 20 | - | - | - | 64B | - | - | - | EPROM | - | 4KB | - | - | - | - | - | ST6 | - | - | 0 | 0 | - | 0 | 0 | 1 | - | 8 | ST6 | RoHS Compliant | ||
![]() ST72F561K9TCXS STMicroelectronics | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | No | - | - | 8 | - | - | - | - | - | ST7 | - | - | 1 | 0 | CISC | CAN/I2C/SPI | Gull-wing | - | - | 8 | 8 | 64KB | 5.5 | - | 125 | 500 | - | 4.5 | - | -40 | - | Surface Mount | - | - | 2 | Single | - | 38 | - | 1.4 | 7 | - | 7 | - | 32 | - | - | Yes | - | - | CAN Controller | QFP | LQFP | Automotive | - | - | - | 5 | 0 | 0 | 1 | - | - | Tape and Reel | - | Unconfirmed | - | 32 | - | - | - | 2KB | - | - | - | Flash | - | 60KB | - | - | - | - | - | - | - | - | 0 | 0 | - | 1 | 1 | 1 | - | 16 | ST7 | RoHS Compliant | ||
![]() STM32H743XGH6 STMicroelectronics | 16 | - | Datasheet | Surface Mount | TFBGA-240 | 240+25-TFBGA (14x14) | 16/16/16 | - | - | STM32H743 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 36x16b; D/A 2x12b | - | SRAM | 3A991.a.2 | 714 | STM32H | - | 1.62 V to 3.6 V | 4 | 3 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 480 MHz | 480 | 480 | - | 3.6 | + 85 C | 85 | 1093 | STMicroelectronics | 1.71 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 20 | Triple | Single | 168 | Tray | 0.76 | 14 | - | 14 | - | 265 | - | Active | Yes | - | Details | - | - | TFBGA | Industrial | - | - | STM32 | 3.3 | 5 | 4 | - | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | Microcontrollers - MCU | 265 | CAN/Ethernet/LPUART/ | Internal | 480MHz | 1060KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 1MB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | 32 Bit | 2 | - | ARM Microcontrollers - MCU | ARM | - | 36 Channel | 0 | 2 | MCU+FPU | 6 | 1 | - | ARM Microcontrollers - MCU | 36/36/36 | ARM Cortex M7 | RoHS Compliant | ||
![]() STM32F469ZGT6TR STMicroelectronics | 16 | - | Datasheet | Surface Mount | LQFP-144 | 144-LQFP (20x20) | 12/12/12 | - | 1.7 V to 3.6 V | STM32F469 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 20x12b; D/A 2x12b | 384 kB | SRAM | 3A991.a.2 | 500 | STM32F | - | - | 3 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 180 MHz | 180 | 180 | - | 3.6 | + 85 C | 85 | 500 | STMicroelectronics | 1.7 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 14 | Triple | Single | 106 | Tape & Reel (TR) | 1.4 | 20 | - | 20 | No | 144 | - | Active | Yes | Yes | Details | CAN Controller | - | LQFP | Industrial | 3.6 V | 1.7 V | STM32 | 3.3|2.5 | 3 | 4 | 2 | Watchdog Timer, Windowed | -40°C ~ 85°C (TA) | Reel | STM32F469ZG | Active | Microcontrollers - MCU | 144 | - | Internal | 180MHz | 388KB | 1.7V ~ 3.6V | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 1MB | CANbus, EBI/EMI, I²C, IrDA, LINbus, SAI, SDIO, SPI, UART/USART, USB, USB OTG | 32 bit | 2 | 2 x 32 bit, 12 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 20 Channel | 0 | 2 | MCU+FPU | 4 | 2 | 4 | ARM Microcontrollers - MCU | 24/24/24 | ARM Cortex M4 | RoHS Compliant | ||
![]() ST10F273MR-4TX3 STMicroelectronics | In Stock | - | Datasheet | - | - | - | 10 | - | - | - | - | - | - | - | 16 | - | - | - | - | - | ST10 | - | - | 1 | 0 | RISC | CAN/I2C/USART | Gull-wing | - | - | 40 | 40 | 16MB | 5.5 | - | 125 | - | - | 4.5 | - | -40 | - | Surface Mount | - | - | 5 | Single | - | 111 | - | 1.4 | 20 | - | 20 | - | 144 | - | - | Yes | - | - | CAN Controller | QFP | LQFP | Automotive | - | - | - | 5 | 0 | 0 | 1 | - | - | Tape and Reel | - | Unconfirmed | - | 144 | - | - | - | 36KB | - | - | - | Flash | - | 512KB | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | 2 | 4 | - | 8/8 | ST10 | Supplier Unconfirmed | ||
![]() STM32H730VBH6 STMicroelectronics | 2088 | - | Datasheet | Surface Mount | 100-TFBGA | 100-TFBGA (8x8) | 16/16/12 | - | - | - | STMicroelectronics | - | - | 12 | 32 | A/D 17x12b, 26x16b; D/A 2x12b | - | - | 5A992.c | 2088 | STM32H | - | - | 5 | 4 | RISC | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | - | 550 | 550 | - | 3.6 | - | 85 | - | STMicroelectronics | 1.62 | - | -40 | - | Surface Mount | - | - | 19 | Triple | Single | 80 | Bulk | 0.76 | 8 | - | 8 | - | 100 | - | Active | Yes | - | Details | - | - | TFBGA | Industrial | - | - | STM32 | 2.5|1.8|3.3 | 6 | 5 | - | - | -40°C ~ 85°C (TA) | Tray | STM32H7 | Active | Microcontrollers - MCU | 100 | - | Internal | 550MHz | 564KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, LCD, POR, PWM, WDT | Flash | 32-Bit | 128KB | CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MDIO, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, SWPMI, UART/USART, USB OTG | - | 2 | - | ARM Microcontrollers - MCU | ARM | - | - | 1 | 1 | - | 5 | 3 | - | ARM Microcontrollers - MCU | 14/12/17 | ARM Cortex M7 | RoHS Compliant | ||
![]() STM32F769NIH6U STMicroelectronics | In Stock | - | Datasheet | - | - | - | 12/12/12 | - | - | - | - | - | - | 12 | 32 | - | - | - | - | - | STM32F | 8542.31.00.01 | - | 4 | 3 | RISC | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | - | - | - | 216 | 216 | - | 3.6 | - | 85 | 690 | - | 1.7 | - | -40 | - | Surface Mount | - | - | 15 | Triple | Single | 168 | - | 0.76 | 13 | - | 13 | No | 216 | CMOS | - | Yes | Yes | - | CAN Controller | BGA | TFBGA | Industrial | - | - | - | 3.3 | 4 | 4 | 2 | - | - | - | - | - | - | 216 | - | - | - | 532KB | - | - | - | Flash | - | 2MB | - | - | 2 | - | - | ARM | - | - | 1 | 2 | - | 6 | 3 | 2 | - | 24/24/24 | ARM Cortex M7 | - | ||
![]() STM32G071CBU3 STMicroelectronics | 8518 | - | Datasheet | Surface Mount | UFQFPN-48 | 48-UFQFPN (7x7) | 12 | 2 | 1.62 V to 3.6 V | STM32G071 | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 17x12b; D/A 2x12b | 36 kB | SRAM | 3A991.a.2 | 1560 | STM32 | - | - | 2 | 1 | RISC | I2C/I2S/SPI/UART/USART | - | STMicroelectronics | 64 MHz | 64 | 64 | - | 3.6 | + 125 C | 125 | - | STMicroelectronics | 1.7 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 11 | Single | Single | 44 | Tray | 0.55 | 7 | - | 7 | - | 48 | - | Active | Yes | - | Details | - | - | UFQFPN EP | - | 3.6 V | 1.7 V | STM32 | 2.5|3.3 | 1 | 4 | 2 | Watchdog Timer | -40°C ~ 125°C (TA) | Tray | STM32G0 | Active | Microcontrollers - MCU | 48 | - | Internal | 64MHz | 36KB | 1.7V ~ 3.6V | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB | 32 bit | 2 | 1 x 32 bit, 10 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 17 Channel | 0 | 0 | MCU | 2 | 0 | - | ARM Microcontrollers - MCU | 17 | ARM Cortex M0+ | RoHS Compliant | ||
![]() STM32H723VGH6 STMicroelectronics | 3158 | - | Datasheet | Surface Mount | 100-TFBGA | 100-TFBGA (8x8) | 16/16/12 | 2 | - | STM32H723 | STMicroelectronics | - | - | 12 | 32 | A/D 17x12b, 26x16b; D/A 2x12b | - | - | 3A991.a.2 | 2088 | STM32H | - | - | 5 | 4 | RISC | CAN/Ethernet/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | - | 550 | 550 | - | 3.6 | - | 85 | - | STMicroelectronics | 1.62 | - | -40 | Yes | Surface Mount | - | MSL 3 - 168 hours | 19 | Triple | Single | 80 | Tray | 0.76 | 8 | UFBGA | 8 | - | 100 | - | Active | Yes | - | Details | - | - | TFBGA | Industrial | - | - | STM32 | 1.8|2.5|3.3 | 6 | 5 | - | - | -40°C ~ 85°C (TA) | Tray | STM32 | Active | Microcontrollers - MCU | 100 | CAN, Ethernet, I2C, I2S, SAI, SPI, UART, USART, USB | External, Internal | 550MHz | 564KB | 1.62V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | Flash | 32-Bit Single-Core | 1MB | CANbus, Ethernet, I²C, IrDA, LINbus, SAI, SmartCard, SPDIF, SPI, UART/USART, USB OTG | 32bit | 2 | - | ARM Microcontrollers - MCU | ARM | - | - | 1 | 1 | - | 5 | 3 | - | ARM Microcontrollers - MCU | 14/12/17 | ARM Cortex M7 | RoHS Compliant | ||
![]() STM32F100RCT6D STMicroelectronics | In Stock | - | Datasheet | - | - | - | 12 | - | - | - | - | - | - | 12/12 | 32 | - | - | - | - | - | STM32F | - | - | 2 | 0 | RISC | I2C/SPI/UART/USART | Gull-wing | - | - | 24 | 24 | - | 3.6 | - | 85 | 444 | - | 2 | - | -40 | - | Surface Mount | - | - | 11 | Single | Dual | 51 | - | 1.4 | 10 | - | 10 | - | 64 | - | - | Yes | - | - | - | QFP | LQFP | Industrial | - | - | - | 3.3|2.5 | 2 | 3 | 2 | - | - | - | - | Obsolete | - | 64 | - | - | - | 24KB | - | - | - | Flash | - | 256KB | - | - | 2/2 | - | - | ARM | - | - | 0 | 0 | - | 3 | 0 | 6 | - | 16 | ARM Cortex M3 | - | ||
![]() STM32G474CBT3 STMicroelectronics | 153 | - | Datasheet | Surface Mount | LQFP-48 | 48-LQFP (7x7) | 12/12/12/12/12 | - | 1.62 V to 3.6 V | STM32G474 | STMicroelectronics | - | 12 bit | 12/12/12/12 | 32 | A/D 20x12b; D/A 7x12b | 128 kB | SRAM | 3A991.a.2 | 1500 | STM32 | - | - | 4 | 2 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | Gull-wing | STMicroelectronics | 170 MHz | 170 | 170 | - | 3.6 | + 125 C | 125 | 94 | STMicroelectronics | 1.71 | - 40 C | -40 | - | Surface Mount | SMD/SMT | - | 15 | Quint | Quad | 42 | Tray | 1.4 | 7 | - | 7 | - | 48 | - | Active | Yes | - | Details | - | QFP | LQFP | Industrial | 3.6 V | 1.71 V | STM32 | 3.3 | 3 | 3 | - | Watchdog Timer | -40°C ~ 125°C (TA) | Tray | STM32G4 | Active | Microcontrollers - MCU | 48 | - | Internal | 170MHz | 128KB | 1.71V ~ 3.6V | ARM® Cortex®-M4F | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit Single-Core | 128KB | CANbus, I²C, IrDA, LINbus, QSPI, SPI, UART/USART | 32 bit | 7/7/7/7 | 2 x 32 bit, 5 x 16 bit | ARM Microcontrollers - MCU | ARM | - | 20 Channel | 0 | 1 | MCU+FPU | 3 | 3 | - | ARM Microcontrollers - MCU | 21/21/21/21/21 | ARM Cortex M4 | RoHS Compliant | ||
![]() STM32F733VET6 STMicroelectronics | 6 |
| Datasheet | Surface Mount | 100-LQFP | 100-LQFP (14x14) | 12/12/12 | - | - | - | STMicroelectronics | - | 12 bit | 12 | 32 | A/D 16x12b SAR; D/A 2x12b | 256 kB | SRAM | 5A992.c | 540 | STM32F | - | - | 3 | 3 | RISC | CAN/I2C/I2S/SPI/UART/USART/USB | - | STMicroelectronics | 216 MHz | 216 | 216 | - | 3.6 | + 85 C | 85 | 1117 | STMicroelectronics | 1.71 | - 40 C | -40 | Yes | Surface Mount | SMD/SMT | - | 15 | Triple | Single | 79 | Bulk | 1.4 | 14 | - | 14 | - | 100 | - | Active | Yes | - | Details | CAN Controller | QFP | LQFP | Industrial | 3.6 V | 1.71 V | STM32 | 3.3 | 4 | 4 | - | Watchdog Timer | -40°C ~ 85°C (TA) | Tray | STM32F7 | Active | Microcontrollers - MCU | 100 | - | External, Internal | 216MHz | 276KB | 1.7V ~ 3.6V | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT | Flash | 32-Bit | 512KB | CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB | 32 bit | 2 | 18 Timer | ARM Microcontrollers - MCU | ARM | - | 16 Channel | 0 | 3 | MCU | 4 | 1 | - | ARM Microcontrollers - MCU | 16/16/16 | ARM Cortex M7 | RoHS Compliant | ||
![]() ST62P01CM6/RFHTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | 8 | - | - | - | - | - | - | - | 8 | - | - | - | - | - | ST62 | - | - | 0 | 0 | CISC | - | - | - | - | 8 | 8 | 4KB | 6 | - | 85 | 500 | - | 3 | - | -40 | - | Surface Mount | - | - | 1 | Single | - | 9 | - | 2.29 - 0.31(Max) | 10.34(Max) | - | 7.54(Max) | - | 16 | - | - | Yes | - | - | - | - | PSO W | Industrial | - | - | - | 5|3.3 | 0 | 0 | - | - | - | Tape and Reel | - | Obsolete | - | 16 | - | - | - | 64B | - | - | - | ROM | - | 2KB | - | - | - | - | - | - | - | - | 0 | 0 | - | 0 | 0 | - | - | 4 | - | - |