- Manufacturer
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Number of I/Os
- Part Status
- RAM Size
- Package / Case
- Packaging
- Peripherals
- Core Size
- Mounting Type
- Number of Terminations
- Operating Temperature
Attribute column
Categories
Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Data Converters | Memory Types | Number of I/Os | Power Dissipation (Max) | RAM(byte) | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Power Supplies | Number of Channels | Interface | Memory Size | Oscillator Type | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Number of Timers/Counters | Address Bus Width | Density | Core Architecture | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | Screening Level | Number of A/D Converters | External Data Bus Width | Number of Programmable I/O | Format | Integrated Cache | RAM (words) | Number of UART Channels | Number of ADC Channels | Number of Serial I/Os | Number of Timers | Voltage - Supply (Max) | Voltage - Supply (Min) | Number of I2C Channels | Number of GPIO | Number of SPI Channels | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCF52211CAF80 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 100-LQFP | YES | - | - | A/D 8x12b | - | 63 | - | - | 131072 | - | - | -40°C~85°C TA | Tray | 2007 | MCF5221x | e3 | - | Active | 3 (168 Hours) | 100 | - | 3A991.A.2 | MATTE TIN | - | 8542.31.00.01 | 3.3V | QUAD | GULL WING | 260 | 0.5mm | - | 40 | MCF52211 | S-PQFP-G100 | Not Qualified | 3/3.3V | - | - | - | Internal | 80MHz | 16K x 8 | MICROCONTROLLER, RISC | - | Coldfire V2 | DMA, LVD, POR, PWM, WDT | 80MHz | FLASH | 32-Bit | 128KB 128K x 8 | I2C, SPI, UART/USART, USB OTG | 32 | - | YES | YES | - | YES | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 3V | - | - | - | - | 1.7mm | 14mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC16F76-E/SP Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | A/D 5x8b | - | 22 | 1W | - | 8192 | - | Yes | -40°C~125°C TA | Tube | 1997 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) | - | - | 5V | DUAL | - | - | 2.54mm | 20MHz | - | PIC16F76 | - | - | - | - | I2C, SPI, UART, USART | 14kB | External | - | 368 x 8 | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 14KB 8K x 14 | I2C, SPI, UART/USART | 8 | 20 μs | YES | NO | 8b | YES | - | NO | 3 | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.06mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SPC5748GHK0AMKU6 NXP USA Inc. | 99 | - | - | 17 Weeks | - | - | Surface Mount | 176-LQFP Exposed Pad | YES | - | - | A/D 80x10b, 64x12b | - | 129 | - | 786432 | 6291456 | Automotive grade | - | -40°C~125°C TA | Tray | - | MPC57xx | e3 | - | Active | 3 (168 Hours) | 176 | - | 5A992 | Tin (Sn) | EEPROM SUP : 32KB-192KB EMULATED, ADC CH(INT AND EXT) BASED ON PACKAGE, SUPPORT CAN FD, 2ND ETHERNET | 8542.31.00.01 | 1.2V | QUAD | GULL WING | 260 | 0.5mm | - | NOT SPECIFIED | - | S-PQFP-G176 | - | - | - | - | - | Internal | 80MHz/160MHz | 768K x 8 | MICROCONTROLLER, RISC | - | e200z2, e200z4, e200z4 | DMA, LVD, POR, WDT | 40MHz | FLASH | 32-Bit Tri-Core | 6MB 6M x 8 | CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG | 32 | - | YES | YES | - | NO | - | NO | - | - | - | - | - | 8 | - | - | - | ISO 26262 | - | - | - | - | - | - | - | - | - | - | 1.32V | 1.08V | - | - | - | - | 1.6mm | 24mm | 24mm | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMD21E17A-MF Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | A/D 10x12b; D/A 1x10b | - | 26 | - | - | - | - | Yes | -40°C~125°C TA | Tray | 2013 | Automotive, AEC-Q100, SAM D21E | - | yes | Active | 3 (168 Hours) | 32 | - | - | - | - | - | 3.3V | QUAD | NO LEAD | - | 0.5mm | 48MHz | - | ATSAMD21E17 | S-XQCC-N32 | - | - | - | I2C, I2S, LIN, SPI, UART, USART, USB | 128kB | Internal | - | 16K x 8 | MICROCONTROLLER, RISC | - | ARM® Cortex®-M0+ | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | - | FLASH | 32-Bit | 128KB 128K x 8 | I2C, LINbus, SPI, UART/USART, USB | 32 | - | YES | YES | 32b | YES | - | YES | 6 | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32F413ZGJ6 STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 144-UFBGA | YES | - | - | A/D 16x12b; D/A 2x12b | - | 114 | - | - | 1048576 | - | - | -40°C~85°C TA | Tray | - | STM32F4 | - | - | ACTIVE (Last Updated: 7 months ago) | 3 (168 Hours) | 144 | - | - | - | - | - | 3.3V | BOTTOM | BALL | NOT SPECIFIED | 0.8mm | - | NOT SPECIFIED | STM32F413 | S-PBGA-B144 | - | - | - | - | - | Internal | 100MHz | 320K x 8 | MICROCONTROLLER, RISC | - | ARM® Cortex®-M4 | Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT | 26MHz | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, I2C, IrDA, LINbus, MMC/SDIO, QSPI, SAI, SPI, UART/USART, USB OTG | 32 | - | YES | YES | - | YES | - | YES | - | 26 | - | - | - | 8 | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 3.6V | 1.7V | - | - | - | - | 0.6mm | 10mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() DSPIC33FJ12MC202-I/SP Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | 28-DIP (0.300, 7.62mm) | - | 28 | - | A/D 6x10b/12b | - | 21 | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | dsPIC™ 33F | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.3V | - | - | - | - | 40MHz | - | DSPIC33FJ12MC2 | - | - | - | - | I2C, IrDA, SPI, UART, USART | 12kB | Internal | - | 1K x 8 | - | 16 | dsPIC | Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT | - | FLASH | 16-Bit | 12KB 12K x 8 | I2C, IrDA, SPI, UART/USART | - | - | - | - | 16b | - | - | - | 3 | - | 96 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | 1 | 3.81mm | - | 35.56mm | 7.493mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCF5249LAG120 NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 144-LQFP | YES | - | - | A/D 4x12b | - | 34 | - | - | - | - | - | 0°C~70°C TA | Tray | 2001 | MCF524x | - | - | Not For New Designs | 3 (168 Hours) | 144 | - | 3A991.A.2 | - | - | 8542.31.00.01 | 3V~3.6V | QUAD | GULL WING | - | 0.5mm | - | - | MCF5249 | S-PQFP-G144 | Not Qualified | 1.83.3V | - | - | - | External | 120MHz | 96K x 8 | MICROPROCESSOR, RISC | - | Coldfire V2 | DMA, I2S, POR, Serial Audio, WDT | - | ROMless | 32-Bit | - | I2C, IDE, Memory Card, SPI, UART/USART | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAME70N21B-CNT Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | 100-TFBGA | YES | - | - | A/D 10x12b; D/A 2x12b | - | 75 | - | - | - | Automotive grade | - | -40°C~105°C TA | Cut Tape (CT) | 2018 | SAM E70 | - | - | Active | 3 (168 Hours) | 144 | - | - | - | - | - | 1.2V | BOTTOM | BALL | - | 0.8mm | - | - | ATSAME70N | S-PBGA-B144 | - | - | - | - | - | Internal | 300MHz | 384K x 8 | MICROCONTROLLER, RISC | - | ARM® Cortex®-M7 | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | 20MHz | FLASH | 32-Bit | 2MB 2M x 8 | CANbus, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB | 32 | - | YES | YES | - | YES | - | YES | - | - | - | - | - | 8 | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | 1.32V | 1.08V | - | - | - | - | 1.4mm | 10mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC16LF18857-I/SS Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | A/D 24x10b; D/A 1x5b | - | 25 | - | - | 32768 | Automotive grade | - | -40°C~85°C TA | Tube | 2016 | PIC® XLP™ 16F | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | ALSO OPERATES AT 1.8 V MINIMUM SUPPLY AT 16 MHZ | - | 3V | DUAL | GULL WING | NOT SPECIFIED | 0.65mm | - | NOT SPECIFIED | PIC16LF18857 | R-PDSO-G28 | - | - | - | - | - | Internal | 32MHz | 4K x 8 | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | 32MHz | FLASH | 8-Bit | 56KB 32K x 14 | I2C, LINbus, SPI, UART/USART | 8 | - | YES | NO | - | YES | - | YES | - | - | - | - | 256 x 8 | 14 | - | - | - | TS 16949 | - | - | - | - | - | - | - | - | - | - | 3.6V | 2.5V | - | - | - | - | 2mm | 10.2mm | 5.3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC9S12GC32CFUE NXP USA Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 80-QFP | YES | - | - | A/D 8x10b | - | 60 | - | - | 32768 | - | - | -40°C~85°C TA | Tray | 2010 | HCS12 | e3 | - | Active | 3 (168 Hours) | 80 | - | EAR99 | Matte Tin (Sn) | - | 8542.31.00.01 | 2.5V | QUAD | GULL WING | 260 | 0.65mm | - | 40 | MC9S12GC32 | S-PQFP-G80 | Not Qualified | 2.53.3/5V | - | - | - | Internal | 25MHz | 2K x 8 | MICROCONTROLLER | - | - | POR, PWM, WDT | 50MHz | FLASH | 16-Bit | 32KB 32K x 8 | EBI/EMI, SCI, SPI | 16 | - | YES | NO | - | YES | - | NO | - | 16 | - | - | - | - | CPU12 | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 2.75V | 2.35V | - | - | - | - | 2.45mm | 14mm | 14mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC18F24Q10T-I/SS Microchip Technology | 14700 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | - | A/D 24x10b; D/A 1x5b | - | 25 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | PIC® XLP™ 18Q | e3 | - | Active | 2 (1 Year) | 28 | - | - | Matte Tin (Sn) | - | 8542.31.00.01 | 3V | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | PIC18F24Q10 | R-PDSO-G28 | - | - | - | - | - | Internal | 64MHz | 1K x 8 | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | 64MHz | FLASH | 8-Bit | 16KB 16K x 8 | I2C, SPI, UART/USART | - | - | YES | NO | - | YES | - | YES | - | - | - | - | 256 x 8 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1.8V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MSP430FR5721IRHAT Texas Instruments | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | 40 | - | A/D 14x10b | FLASH, FRAM, ROMless | 32 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | MSP430™ FRAM | e4 | yes | ACTIVE (Last Updated: 5 days ago) | 3 (168 Hours) | 40 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 3V | QUAD | - | 260 | - | 8MHz | - | MSP430 | - | - | - | - | I2C, IrDA, LIN, SCI, SPI, UART, USART | 4kB | Internal | - | 1K x 8 | MICROCONTROLLER, RISC | - | CPUXV2 | Brown-out Detect/Reset, POR, PWM, WDT | - | FRAM | 16-Bit | 4KB 4K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | 16 | - | YES | YES | 16b | YES | - | NO | 5 | - | - | - | - | - | - | YES | YES | - | 14 | - | - | FIXED-POINT | 0 | 1 | 2 | - | 2 | - | - | 2V | 1 | 33 | 3 | 1mm | - | 6mm | 6mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() XMC4500F100F1024ACXQMA1 Infineon Technologies | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 100-LQFP Exposed Pad | - | 100 | 1.319103g | A/D 24x12b; D/A 2x12b | - | 55 | 1W | - | - | - | Yes | -40°C~85°C TA | Tray | 2014 | XMC4000 | e3 | - | Active | 3 (168 Hours) | - | - | - | Tin (Sn) | - | - | 1.3V | - | - | - | - | 120MHz | - | - | - | - | - | - | CAN, EBI/EMI, Ethernet, I2C, I2S, LIN, SPI, UART, USB | 1MB | Internal | - | 160K x 8 | - | - | ARM® Cortex®-M4 | DMA, I2S, LED, POR, PWM, WDT | - | FLASH | 32-Bit | 1MB 1M x 8 | CANbus, EBI/EMI, Ethernet, I2C, LINbus, SPI, UART, USB | - | - | - | - | 32b | - | Halogen Free | - | 4 | - | - | ARM | - | - | - | - | - | - | - | - | 73 | - | - | - | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SPC560B54L5B6E0X STMicroelectronics | In Stock | - | Datasheet | 26 Weeks | - | - | Surface Mount | 144-LQFP | YES | 144 | - | A/D 53x10/12b | - | 121 | - | - | - | - | Yes | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, SPC56 | - | - | ACTIVE (Last Updated: 7 months ago) | 3 (168 Hours) | 144 | - | - | - | ALSO OPERATES WITH 5 V NOMINAL SUPPLY | - | 3.3V | QUAD | GULL WING | NOT SPECIFIED | 0.5mm | 64MHz | NOT SPECIFIED | SPC560B | - | - | - | - | CAN, I2C, LIN, SCI, SPI, UART, USART | 768kB | Internal | - | 64K x 8 | MICROCONTROLLER | - | e200z0h | DMA, LVD, POR, PWM, WDT | - | FLASH | 32-Bit | 768KB 768K x 8 | CANbus, I2C, LINbus, SCI, SPI, UART/USART | 32 | - | YES | YES | 32b | YES | - | NO | 2 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6V | 3V | - | - | - | - | 1.6mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() C8051F133-GQ Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | 64-TQFP | - | 64 | - | A/D 8x10b | - | 32 | - | - | - | - | Yes | -40°C~85°C TA | Tray | 2000 | C8051F13x | e3 | yes | Not For New Designs | 3 (168 Hours) | 64 | SMD/SMT | - | - | - | - | 3.3V | QUAD | GULL WING | - | - | 100MHz | - | C8051F13 | - | - | - | 6 | 2-Wire, EBI/EMI, I2C, SMBus, SPI, UART, USART | 64kB | Internal | - | 8.25K x 8 | MICROCONTROLLER | - | 8051 | Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT | - | FLASH | 8-Bit | 64KB 64K x 8 | EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART | 8 | 100 μs | YES | NO | 8b | YES | - | - | 5 | - | 512 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 8 | - | - | - | - | 1 | - | - | 1.05mm | - | 10mm | 10mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ATMEGA325PA-MU Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Gold | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | A/D 8x10b | - | 54 | - | - | - | - | Yes | -40°C~85°C TA | Tray | 1997 | AVR® ATmega | - | yes | Active | 3 (168 Hours) | 64 | - | - | - | ALSO OPERATES AT 2.7 V MINIMUM SUPPLY AT 10 MHZ AND 1.8 V MINIMUM SUPPLY AT 4 MHZ | - | 5V | QUAD | NO LEAD | - | 0.5mm | 20MHz | - | ATMEGA325PA | - | Not Qualified | - | - | SPI, UART, USART | 32kB | Internal | - | 2K x 8 | MICROCONTROLLER, RISC | - | AVR | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 32KB 16K x 16 | SPI, UART/USART, USI | 8 | - | YES | NO | 8b | YES | - | NO | 3 | - | - | - | 1K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | 1mm | 9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PIC24FJ512GB610-I/PT Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 100-TQFP | YES | - | - | A/D 24x10/12b | - | 85 | - | - | 524288 | Automotive grade | - | -40°C~85°C TA | Tray | 2016 | PIC® 24F | e3 | - | Active | 1 (Unlimited) | 100 | - | - | Matte Tin (Sn) - annealed | ITS ALSO AVAILABLE WITH 24-CH 10-BIT | - | 3.3V | QUAD | GULL WING | - | 0.4mm | 32MHz | - | PIC24FJ512GB610 | S-PQFP-G100 | - | - | - | I2C, IrDA, LIN, SPI, UART, USART, USB | 512kB | Internal | - | 32K x 8 | MICROCONTROLLER | - | PIC | Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT | - | FLASH | 16-Bit | 512KB 170K x 24 | I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG | 16 | - | YES | YES | - | YES | - | NO | - | 24 | - | - | - | 8 | - | - | - | ISO/TS-16949 | - | 16 | - | - | - | - | - | - | - | - | 3.6V | 2V | - | - | - | - | 1.2mm | 12mm | 12mm | - | - | - | ROHS3 Compliant | - | ||
![]() PIC16F1934T-I/PT Microchip Technology | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 44-TQFP | - | 44 | - | A/D 14x10b | - | 36 | 800mW | - | - | Automotive grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | PIC® XLP™ 16F | - | - | Active | 3 (168 Hours) | 44 | - | - | - | ALSO OPERATES AT 1.8V MINIMUM SUPPLY FOR 16 MHZ | - | 3.3V | QUAD | GULL WING | - | 0.8mm | 32MHz | - | PIC16F1934 | - | - | - | - | I2C, LIN, SPI, UART, USART | 7kB | Internal | - | 256 x 8 | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, LCD, POR, PWM, WDT | - | FLASH | 8-Bit | 7KB 4K x 14 | I2C, LINbus, SPI, UART/USART | 8 | - | YES | NO | 8b | YES | - | YES | 5 | - | - | - | 256 x 8 | 14 | - | - | - | AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | 2.3V | - | - | - | - | 1.2mm | 10mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MSP430F47173IPZR Texas Instruments | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 100-LQFP | YES | 100 | - | A/D 3x16b | - | 68 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | MSP430x4xx | e4 | yes | ACTIVE (Last Updated: 4 days ago) | 3 (168 Hours) | 100 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO OPERATES 4.15MHZ AT MINI 1.8V | - | 1.8V~3.6V | QUAD | GULL WING | 260 | 0.5mm | 16MHz | - | - | - | - | - | - | I2C, IrDA, LIN, SCI, SPI, UART, USART | 92kB | Internal | - | 8K x 8 | MICROCONTROLLER, RISC | - | MSP430 | Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT | - | FLASH | 16-Bit | 92KB 92K x 8 | I2C, IrDA, LINbus, SCI, SPI, UART/USART | 16 | - | YES | YES | 16b | YES | - | NO | - | - | - | - | - | - | - | YES | YES | - | 3 | - | 72 | FIXED-POINT | NO | 8 | 2 | - | 2 | 7 | - | - | - | - | - | 1.6mm | - | 14mm | 14mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PIC16HV785T-I/SO Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | A/D 14x10b | - | 17 | 800mW | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | PIC® 16F | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | Matte Tin (Sn) | OPERATES AT 2V MINIMUM SUPPLY AT 4 MHZ | - | 5V | DUAL | GULL WING | 250 | 1.27mm | 20MHz | 40 | PIC16HV785 | - | - | 2.5/5V | - | RS-232, USB | 28kB | Internal | - | 128 x 8 | MICROCONTROLLER, RISC | - | PIC | Brown-out Detect/Reset, POR, PWM, WDT | - | FLASH | 8-Bit | 3.5KB 2K x 14 | - | 8 | 20 μs | YES | NO | 8b | YES | - | NO | 3 | - | - | - | 256 x 8 | 14 | PIC | - | - | - | - | - | 18 | - | - | - | - | - | - | - | 5.5V | 4.5V | - | - | - | - | 2.65mm | 12.8mm | - | - | No | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools