- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | External Data Bus Width | Output Clock Frequency-Max | Bus Compatibility | Time-Min | Interrupt Capability | Volatile | Information Access Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD413A1-C-15J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 68 | - | WAFERSCALE INTEGRATION INC | - | 40 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-68 | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J68 | Not Qualified | - | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | 4.57 mm | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.2316 mm | ||
![]() PI7C8150AMA-33 Pericom Semiconductor Corporation | In Stock | - | Datasheet | YES | 208 | 33 MHz | PERICOM SEMICONDUCTOR CORP | - | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 3.6 V | 3 V | 3.3 V | e0 | EAR99 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | Not Qualified | - | OTHER | - | BUS CONTROLLER, PCI | - | 3.8 mm | 32 | - | 32 | - | - | - | - | - | - | 28 mm | 28 mm | ||
![]() RV-3032-C7-TA-QC-MG01 Micro Crystal AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35L12AEFS ABLIC Inc. | In Stock | - | Datasheet | YES | 10 | 0.032 MHz | SEIKO INSTRUMENTS USA INC | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP10,.25,20 | SSOP10,.25,20 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | SSOP | No | 3.6 V | 1.3 V | 3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | compliant | - | 10 | R-PDSO-G10 | Not Qualified | - | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | 1.3 mm | - | - | - | - | - | SECONDS | Y | NO | SERIAL(I2C), SERIAL, 2-WIRE | 4.4 mm | 3.1 mm | ||
![]() ADV7151LS85 Analog Devices Inc | In Stock | - | Datasheet | YES | 100 | 85 MHz | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | - | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | - | COMMERCIAL | - | DISPLAY CONTROLLER, PALETTE DAC | - | 3.4 mm | - | - | 10 | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() XPC860ENZP66C1 Freescale Semiconductor | In Stock | - | Datasheet | YES | 357 | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | - | - | - | PLASTIC/EPOXY | BGA | BGA, BGA357,19X19,50 | BGA357,19X19,50 | SQUARE | GRID ARRAY | Obsolete | - | No | - | - | 3.3 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | BOTTOM | BALL | - | 1.27 mm | unknown | - | - | S-PBGA-B357 | Not Qualified | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8103T-VB-GRT Realtek Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL-2518 Prolific Technology | In Stock | - | Datasheet | - | - | - | PROLIFIC TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP4010 Marvell Technology Group Ltd | In Stock | - | Datasheet | - | - | - | MARVELL SEMICONDUCTOR INC | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8101L-LF Realtek Semiconductor | In Stock | - | Datasheet | - | - | - | REALTEK SEMICONDUCTOR CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS8727 MotionMicro | 845 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST49C101ACF8-03 Exar Corporation | In Stock | - | Datasheet | YES | 8 | - | EXAR CORP | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | ALSO OPERATES AT 3.3V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | 215 | 1.27 mm | compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | CLOCK GENERATOR, OTHER | 50 mA | 1.75 mm | - | 30 MHz | - | 200 MHz | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() 5P49V6965A504NLGI Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | 245 | 1 mm | compliant | 30 | - | S-PBGA-B900 | - | - | OTHER | - | PROGRAMMABLE SoC | - | 2.88 mm | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | 31 mm | 31 mm | ||
![]() S-3510ACFJ Epson Electronics America Inc | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | SEIKO EPSON CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5.5 V | 1.7 V | 3 V | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | 1.75 mm | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | 4.9 mm | 3.9 mm | ||
![]() S-3510ACFJ ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | SEIKO INSTRUMENTS USA INC | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 1.7 V | 3 V | e0 | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | - | COMMERCIAL | - | TIMER, REAL TIME CLOCK | - | 1.75 mm | - | - | - | - | - | SECONDS | Y | YES | SERIAL, 3-WIRE | 4.9 mm | 3.9 mm | ||
![]() SSD1928QL9 Solomon Systech Limited | In Stock | - | Datasheet | - | - | - | SOLOMON SYSTECH LTD | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS9922-DMM3 Fortune Semiconductor Corp | In Stock | - | Datasheet | YES | 100 | - | FORTUNE SEMICONDUCTOR CORP | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Contact Manufacturer | - | - | 3.6 V | 2.4 V | 3 V | - | - | - | ALSO AVAILABLE IN DICE FORM | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | compliant | - | - | R-PQFP-G100 | - | - | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | 3.4 mm | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() WPCS6052C.B0-900261 Cortina Systems Inc | 39 | - | Datasheet | - | - | - | CORTINA SYSTEMS INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NAS8602-2 Heartland Precision Fasteners Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |