- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMS320DM320SNA Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS9159M-05 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 28 | - | INTEGRATED CIRCUIT SYSTEMS INC | 3 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.7 V | 3 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.8194 mm | 20 MHz | - | - | - | 66.6 MHz | - | - | - | - | - | 17.8816 mm | 7.5184 mm | ||
![]() UPD6147G NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68360CRC25K Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IA8255-PDW40C Analog Devices Inc | In Stock | - | Datasheet | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XCZU6CG-2SFVA625E AMD Xilinx | In Stock | - | Datasheet | YES | 625 | - | XILINX INC | - | 100 °C | - | PLASTIC/EPOXY | FBGA | FBGA, BGA625,25X25,32 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Transferred | - | Yes | 0.876 V | 0.825 V | 0.85 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.8 mm | unknown | - | - | S-PBGA-B625 | - | OTHER | PROGRAMMABLE SoC | - | 3.43 mm | - | - | - | - | - | - | I2C(2), PCI, SATA, SGMII, SPI(2), UART(2), USB(2) | - | - | - | 21 mm | 21 mm | ||
![]() MM1096 Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | - | - | MITSUMI ELECTRIC CO LTD | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1156 | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1156 | BGA1156,34X34,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1156 | - | OTHER | PROGRAMMABLE SoC | - | 3.42 mm | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 35 mm | 35 mm | ||
![]() W219BHT Cypress Semiconductor | In Stock | - | Datasheet | YES | 48 | - | CYPRESS SEMICONDUCTOR CORP | 1 | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | ALSO REQUIRES AT 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.635 mm | compliant | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | 14.318 MHz | - | - | - | 166 MHz | - | - | - | - | - | 15.875 mm | 7.5 mm | ||
![]() ATMXT336UD-MAU316 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPL505YC264AT Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 64 | - | SILICON LABORATORIES INC | - | 85 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.5 mm | unknown | - | 64 | R-PDSO-G64 | - | OTHER | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 1.1 mm | 14.31818 MHz | - | - | - | 400 MHz | - | - | - | - | - | 17 mm | 6.1 mm | ||
![]() TL16C554A Texas Instruments | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FW82439JHX Intel Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS463-AA Atmel Corporation | In Stock | - | Datasheet | YES | 16 | 16 MHz | ATMEL CORP | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.4 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | 5.5 V | 4.5 V | 5 V | e0 | No | - | TIN LEAD | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 16 | R-PDSO-G16 | Not Qualified | AUTOMOTIVE | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 9 mA | 2.65 mm | - | NO | YES | - | - | 1 | - | 0.125 MBps | - | NRZ; BIPH-LEVEL(MANCHESTER) | 10.3 mm | 7.5 mm | ||
![]() PAS7401BV-NGI Microsemi Corporation | In Stock | - | Datasheet | - | - | - | MICROSEMI CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS8535AG-31 Integrated Device Technology Inc | 575 | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 0.65 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 60 mA | 1.2 mm | 40 MHz | - | - | - | 266 MHz | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() ML60851ETBZ0MX LAPIS Semiconductor Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD6461GS-102 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 20 | - | RENESAS ELECTRONICS CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.3 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | No | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | COMMERCIAL | GRAPHICS PROCESSOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() COM2661-1 Microchip Technology Inc | In Stock | - | Datasheet | NO | 28 | - | MICROCHIP TECHNOLOGY INC | - | 70 °C | - | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Active | - | No | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | NO | - | 8 | - | 1 | - | - | ASYNC, BIT; SYNC, BYTE; BISYNC | - | - | - | ||
![]() COM2661-1 SMSC | In Stock | - | Datasheet | NO | 28 | - | STANDARD MICROSYSTEMS CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 235 | 2.54 mm | unknown | - | - | R-XDIP-T28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | NO | - | 8 | - | 1 | - | - | ASYNC, BIT; SYNC, BYTE; BISYNC | - | - | - |