- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SPAK302PV16VC Motorola Semiconductor Products | In Stock | - | Datasheet | YES | 144 | 16 MHz | MOTOROLA INC | - | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G144 | Not Qualified | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 1.6 mm | 24 | - | YES | NO | 16 | - | - | 4 | 68000 | 1.25 MBps | - | - | 20 mm | 20 mm | ||
![]() TL16C554AI Texas Instruments | 837 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCB68172C2A44 Philips Semiconductors | In Stock | - | Datasheet | YES | 44 | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | 180 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NRF7000-QFAA-R Nordic Semiconductor | 2093 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1156 | - | ADVANCED MICRO DEVICES INC | 4 | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1156 | BGA1156,34X34,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1156 | - | OTHER | PROGRAMMABLE SoC | - | 3.51 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 35 mm | 35 mm | ||
![]() MT7697HN/B MediaTek | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5351A-B15084-GM Skyworks Solutions Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8370-GR Realtek Semiconductor | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASM3P2579A-06OR Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 6 | - | PULSECORE SEMICONDUCTOR | - | 70 °C | - | PLASTIC/EPOXY | VSSOP | TSOT-23, 6 PIN | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Transferred | - | No | 2.625 V | 2.375 V | 2.5 V | - | - | ALSO OPERATES AT 3.3V SUPPLY | - | DUAL | GULL WING | NOT SPECIFIED | 0.95 mm | unknown | NOT SPECIFIED | - | R-PDSO-G6 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | - | 1 mm | - | 30 MHz | - | - | - | 30 MHz | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | ADVANCED MICRO DEVICES INC | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | - | - | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B625 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.43 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 21 mm | 21 mm | ||
![]() MB86950BPF-G FUJITSU Limited | In Stock | - | Datasheet | YES | 80 | - | FUJITSU LTD | - | 70 °C | - | PLASTIC/EPOXY | QFF | QFF, QFL80,.55X.8,32 | QFL80,.55X.8,32 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | FLAT | - | 0.8 mm | unknown | - | - | R-PQFP-F80 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, LAN | 40 mA | - | - | - | NO | - | - | - | - | - | - | - | ASYNC, BIT | - | - | - | ||
![]() BCM58201A0KFBG05 Broadcom Limited | 3141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STP2202ABGA Sun Microsystems Inc | In Stock | - | Datasheet | YES | 320 | - | SUN MICROSYSTEMS INC | - | 70 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA320,20X20 | BGA320,20X20 | SQUARE | GRID ARRAY | Obsolete | BGA | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 1.5 mm | unknown | - | 320 | S-PBGA-B320 | Not Qualified | - | MICROPROCESSOR CIRCUIT | 758 mA | 2.68 mm | - | - | - | - | - | - | - | - | - | - | - | - | 35 mm | 35 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 784 | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-784 | BGA784,28X28,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | TIN SILVER COPPER | - | - | BOTTOM | BALL | 250 | 0.8 mm | compliant | 30 | - | S-PBGA-B784 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.32 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | 23 mm | 23 mm | ||
![]() TDA8002G/5/C2 NXP Semiconductors | In Stock | - | Datasheet | YES | 32 | - | NXP SEMICONDUCTORS | - | 85 °C | -25 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 6.5 V | 4.5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 32 | S-PQFP-G32 | Not Qualified | OTHER | MICROPROCESSOR CIRCUIT | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() 5962-8501501XA Intersil Corporation | In Stock | - | - | NO | - | 16 MHz | INTERSIL CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | - | , | - | - | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | - | Not Qualified | MILITARY | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 2 | - | NO | YES | 8 | - | - | 1 | 80C86; 80C88 | 0.125 MBps | ASYNC, BIT | NRZ | - | - | ||
![]() 5962-8501501XA Harris Semiconductor | In Stock | - | Datasheet | NO | 28 | 16 MHz | HARRIS SEMICONDUCTOR | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.5 V | 4.5 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-GDIP-T28 | Not Qualified | MILITARY | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 3 mA | - | 2 | - | NO | YES | 8 | - | 0 | 1 | 80C86; 80C88 | 0.125 MBps | ASYNC, BIT | NRZ | - | - | ||
![]() R6545EAP Rockwell Automation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R6545EAP Conexant Systems Inc | In Stock | - | Datasheet | NO | 40 | 2 MHz | CONEXANT SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 40 | R-PDIP-T40 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 133 mA | 5.08 mm | 1 | - | - | - | 8 | - | - | - | - | - | - | - | 51.8 mm | 15.24 mm | ||
![]() SDIO101AIHR NXP Semiconductors | In Stock | - | Datasheet | YES | 60 | - | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 1.95 V | 1.65 V | 1.8 V | - | - | - | 8542.31.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | - | S-PQCC-N60 | - | INDUSTRIAL | MICROPROCESSOR CIRCUIT | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 5 mm |