- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | Screening Level | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Rated voltage | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Profile | Saturation Current | Memory Organization | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSD913F2-70M STMicroelectronics | 1152 | - | Datasheet | gold-plated | YES | 76 | 52 | - | socket | 2x38 | 2.54mm | - | THT | 4.11 g | STMICROELECTRONICS | female | - | - | 27 | 70 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-52 | QFP52,.52SQ | SQUARE | FLATPACK | Obsolete | QFP | No | 2.54mm | straight | 5.5 V | 4.5 V | 5 V | pin strips | -40...163°C | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.65 mm | not_compliant | 3A | - | 52 | S-PQFP-G52 | Not Qualified | COMMERCIAL | 4 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 2.35 mm | - | - | - | - | - | 16 | - | - | 150V | - | - | - | - | - | - | - | - | beryllium copper | - | - | 10 mm | 10 mm | 0.75µm | UL94V-0 | ||
![]() S4403B-66 Applied Micro Circuits Corporation | In Stock | - | Datasheet | gold-plated | YES | 50 | 44 | - | socket | 2x25 | 2.54mm | - | THT | 2.7 g | APPLIED MICRO CIRCUITS CORP | female | - | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 2.54mm | straight | 5.25 V | 4.75 V | 5 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | 3A | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 190 mA | - | - | 66 MHz | - | - | - | - | 66 MHz | - | 150V | - | - | - | - | - | - | - | - | beryllium copper | - | - | 16.5481 mm | 16.5481 mm | 0.75µm | UL94V-0 | ||
![]() PCA9539AHF NXP Semiconductors | 14899 | - | Datasheet | gold-plated | YES | 80 | 24 | 0.4 MHz | socket | 2x40 | 2.54mm | - | THT | 4.8 g | NXP SEMICONDUCTORS | female | - | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 2.54mm | straight | 5.5 V | 1.65 V | 1.8 V | pin strips | -40...163°C | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | QUAD | NO LEAD | NOT SPECIFIED | 0.5 mm | compliant | 1.5A | NOT SPECIFIED | - | S-PQCC-N24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 0.8 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | 4 mm | 4 mm | 0.75µm | UL94V-0 | ||
![]() PCF8523TK/1 NXP Semiconductors | 778 | - | Datasheet | gold-plated | YES | 78 | 8 | 0.032 MHz | socket | 2x39 | 2.54mm | - | THT | 4.68 g | NXP SEMICONDUCTORS | female | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | 4 X 4 MM, 0.85 MM HEIGHT, PLASTIC, HVSON-8 | - | SQUARE | SMALL OUTLINE | Active | SON | - | 2.54mm | straight | 5.5 V | 1.2 V | 3.3 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | NO LEAD | - | 0.8 mm | unknown | 1.5A | - | 8 | S-PDSO-N8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | SERIAL(I2C) | - | beryllium copper | - | - | 4 mm | 4 mm | 0.75µm | UL94V-0 | ||
![]() RTC-7301SF Seiko Epson Corporation | 94 | - | Datasheet | gold-plated | YES | 56 | 24 | 0.032 MHz | socket | 2x28 | 2.54mm | - | THT | 3.36 g | SEIKO EPSON CORP | female | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,32 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | Yes | 2.54mm | straight | 5.5 V | 2.4 V | 3 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.31.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.8 mm | compliant | 1.5A | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | 4 | - | 2 mm | - | - | - | - | - | 4 | - | - | 60V | - | - | SECONDS | Y | YES | - | PARALLEL, DIRECT ADDRESS | - | beryllium copper | - | - | 10.2 mm | 5.4 mm | 0.75µm | UL94V-0 | ||
![]() PCF8523T NXP Semiconductors | 3 | - | Datasheet | gold-plated | YES | 24 | 8 | 0.032 MHz | socket | 1x24 | 2.54mm | - | THT | 1.39 g | NXP SEMICONDUCTORS | female | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | straight | 5.5 V | 1.8 V | 3.3 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | 1.5A | - | - | R-PDSO-G8 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.75 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | SERIAL(I2C) | - | beryllium copper | - | - | 4.9 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() A82497 Intel Corporation | In Stock | - | Datasheet | gold-plated | NO | 19 | 280 | 66 MHz | socket | 1x19 | 2.54mm | - | THT | 1.1 g | INTEL CORP | female | - | - | - | 85 °C | - | CERAMIC, METAL-SEALED COFIRED | PGA | PGA, | - | SQUARE | GRID ARRAY | Obsolete | PGA | - | - | straight | 5.25 V | 4.75 V | 5 V | pin strips | -40...163°C | - | - | - | - | 2 WAY SET ASSOCIATIVE; ADDITIONAL 3.3 V. +-5% SUPPLY TO INTERFACE WITH PENTIUM 735/815 | 8542.31.00.01 | PERPENDICULAR | PIN/PEG | - | 2.54 mm | unknown | 1.5A | - | 280 | S-CPGA-P280 | Not Qualified | OTHER | - | MEMORY CONTROLLER, CACHE | - | 900 mA | 3.51 mm | 29 | - | YES | NO | - | - | - | - | 60V | PENTIUM 735; PENTIUM 815 | - | - | - | - | - | - | - | beryllium copper | - | 512K X 128 | 49.85 mm | 49.85 mm | 0.75µm | UL94V-0 | ||
![]() SC16C852SVIET NXP Semiconductors | 1000 | - | Datasheet | gold-plated | YES | 49 | 36 | 80 MHz | socket | 1x49 | 2.54mm | - | THT | 4.21 g | NXP SEMICONDUCTORS | female | SOT-912-1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, | - | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | - | straight | 1.95 V | 1.65 V | 1.8 V | pin strips | -40...163°C | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.5 mm | compliant | 1.5A | NOT SPECIFIED | 36 | S-PBGA-B36 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | 1.15 mm | 8 | - | NO | YES | - | 8 | - | 2 | 60V | - | 0.0000012122176018 MBps | - | - | - | ASYNC, BIT | - | NRZ | beryllium copper | 1 | - | 3.5 mm | 3.5 mm | 0.75µm | UL94V-0 | ||
![]() TCI6638K2KBXAAW2 Texas Instruments | In Stock | - | Datasheet | gold-plated | YES | 22 | 1517 | - | socket | 1x22 | 2.54mm | - | THT | 2.09 g | TEXAS INSTRUMENTS INC | female | - | - | - | 85 °C | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | BGA | Yes | - | straight | 1.05 V | 0.95 V | 1 V | pin strips | -40...163°C | e1 | - | 5A002.A.1 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | 245 | 1 mm | compliant | 1.5A | 30 | 1517 | S-PBGA-B1517 | - | OTHER | - | SoC | - | - | 3.75 mm | - | - | - | - | - | - | - | - | 60V | I2C; PCI; SPI; UART; USB | - | - | - | - | - | - | - | beryllium copper | 4 | - | 40 mm | 40 mm | 0.75µm | UL94V-0 | ||
![]() PCF8523T/1 NXP Semiconductors | 57238 | - | Datasheet | gold-plated | YES | 15 | 8 | 0.032 MHz | socket | 1x15 | 2.54mm | - | THT | 1.29 g | NXP SEMICONDUCTORS | female | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 3.90 MM HEIGHT, PLASTIC, DSO-8 | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | - | straight | 5.5 V | 1.2 V | 3.3 V | pin strips | -40...163°C | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | 1.5A | - | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.75 mm | - | - | - | - | - | - | - | - | 60V | - | - | - | - | - | - | SERIAL(I2C) | - | beryllium copper | - | - | 4.9 mm | 3.9 mm | 0.75µm | UL94V-0 | ||
![]() PCAL6416APW NXP Semiconductors | 13429 | - | Datasheet | gold-plated | YES | 36 | 24 | 0.4 MHz | socket | 1x36 | 2.54mm | - | THT | 1.8 g | NXP SEMICONDUCTORS | female | - | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | - | straight | 5.5 V | 1.65 V | 1.8 V | pin strips | -40...163°C | e4 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 0.65 mm | compliant | 3A | NOT SPECIFIED | - | R-PDSO-G24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 16 | 200 mA | 1.1 mm | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | 7.8 mm | 4.4 mm | 0.75µm | UL94V-0 | ||
![]() USB7002T-I/KDXVAO Microchip Technology Inc | 300009 | - | Datasheet | gold-plated | YES | 70 | 100 | 25 MHz | socket | 2x35 | 2.54mm | 2019-02-20 | THT | 6.69 g | MICROCHIP TECHNOLOGY INC | female | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | - | LCC100,.47SQ,16 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | 2.54mm | straight | 1.32 V | 1.08 V | 1.2 V | pin strips | -40...163°C | - | - | EAR99 | - | ALSO OPERATES WITH 3.3V SUPPLY | 8542.31.00.01 | QUAD | NO LEAD | - | 0.4 mm | compliant | 1.5A | - | - | S-PQCC-N100 | - | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 0.9 mm | - | - | - | - | AEC-Q100 | - | - | - | 60V | I2C; I2S; SMBUS; SPI; UART; USB | 625 MBps | - | - | - | - | - | - | beryllium copper | - | - | 12 mm | 12 mm | 0.75µm | UL94V-0 | ||
![]() CM109 C-Media Electronics Inc | In Stock | - | Datasheet | tinned | YES | 29 | 48 | - | socket | 1x29 | 2.54mm | - | THT | 2.73 g | C-MEDIA ELECTRONICS INC | female | - | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK | Contact Manufacturer | - | - | - | straight | - | - | 5 V | pin strips | -40...200°C | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | compliant | 3A | - | - | S-PQFP-G48 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | - | - | - | - | - | - | - | bronze | - | - | - | - | 4µm | UL94V-0 | ||
![]() GMZAN3SL Genesis Microchip | In Stock | - | Datasheet | gold-plated | - | 4 | - | - | socket | 2x2 | 2.54mm | - | SMT | 0.4 g | GENESIS MICROCHIP | female | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | 2.54mm | straight | - | - | - | pin strips | -40...163°C | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | - | - | - | - | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() PCF8563TS/5 NXP Semiconductors | 2490 |
| Datasheet | - | YES | - | 8 | 0.032 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | SOIC | Yes | - | - | 5.5 V | 1.8 V | 2 V | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | - | 30 | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | - | 1 | - | 3 mm | 3 mm | - | - | ||
![]() PCA21125T/Q900/1 NXP Semiconductors | 2500 | - | Datasheet | - | YES | - | 14 | 0.032 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, MO-153, SOT-402-1, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE | Active | TSSOP | Yes | - | - | 5.5 V | 1.3 V | 3 V | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | - | 30 | 14 | R-PDSO-G14 | Not Qualified | AUTOMOTIVE | - | TIMER, REAL TIME CLOCK | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 4 WIRE/SPI | - | - | 1 | - | 5 mm | 4.4 mm | - | - | ||
![]() PCF8574T/3 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 16 | 0.1 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 2 | 8 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 7.50 MM, LEAD FREE, PLASTIC, MS-013, SOT-162-1, SO-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | - | - | 6 V | 2.5 V | 5 V | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | - | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 1 | PARALLEL IO PORT, GENERAL PURPOSE | 8 | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 mm | 7.5 mm | - | - | ||
![]() PCF2127AT/2 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 20 | 0.032 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 3 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 4.2 V | 1.8 V | 3.3 V | - | - | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | - | 30 | 20 | R-PDSO-G20 | - | INDUSTRIAL | - | TIMER, REAL TIME CLOCK | - | - | 2.65 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C), SERIAL(SPI) | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() SC16IS741IPW NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 16 | 80 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 1 | - | 95 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | TSSOP | Yes | - | - | 3.6 V | 3 V | 3.3 V | - | - | e4 | - | - | NICKEL PALLADIUM GOLD | CAN ALSO OPERATE AT 2.5V SUPPLY AT 48 MHZ | 8542.31.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | - | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, I2C BUS | - | - | 1.1 mm | - | - | NO | YES | - | - | - | 1 | - | - | 0.625 MBps | - | - | - | ASYNC, BIT; SYNC, BYTE | - | - | - | - | - | 5 mm | 4.4 mm | - | - | ||
![]() PCF8575TS/1 NXP Semiconductors | In Stock | - | Datasheet | - | YES | - | 24 | 0.4 MHz | - | - | - | - | - | - | NXP SEMICONDUCTORS | - | - | 1 | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | 5.30 MM, PLASTIC, MO-150AG, SOT340-1, SSOP-24 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | Yes | - | - | 5.5 V | 2.5 V | 2.7 V | - | - | e4 | Yes | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | - | 30 | 24 | R-PDSO-G24 | - | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.2 mm | 5.3 mm | - | - |