- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PEX8608-BA50BC Broadcom Limited | 107 | - | Datasheet | YES | 196 | 100 MHz | - | BROADCOM LTD | - | 85 °C | -10 °C | PLASTIC/EPOXY | BGA | - | BGA196,14X14,40 | SQUARE | GRID ARRAY | Obsolete | - | No | 1.05 V | 0.95 V | 1 V | e1 | - | 3A991.A.2 | TIN SILVER COPPER | - | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B196 | - | - | BUS CONTROLLER, PCI | 1.9 mm | - | - | - | - | - | - | - | I2C, PCI, SMBUS | 0.0125 MBps | - | - | - | 3 | 15 mm | 15 mm | ||
![]() MC12430FNR2 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 28 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | CAN ALSO OPERATE AT 5V SUPPLY | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | 28 | S-PQCC-J28 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 4.57 mm | - | 20 MHz | - | - | - | 800 MHz | - | - | - | - | - | - | - | 11.5062 mm | 11.5062 mm | ||
![]() SCN2661BA1F28 YAGEO Corporation | In Stock | - | Datasheet | NO | 28 | 5.07 MHz | - | PHILIPS COMPONENTS | - | 85 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | , | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | - | R-CDIP-T28 | Not Qualified | INDUSTRIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 2 | - | NO | NO | 8 | - | 1 | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE; SYNC, HDLC; BISYNC; X.25; X.75; DDCMP; ADCCP | - | NRZ | - | - | - | ||
![]() ICS8535AGI-31LF Integrated Circuit Systems Inc | In Stock | - | Datasheet | YES | 20 | - | - | INTEGRATED CIRCUIT SYSTEMS INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 6.50 X 4.40 MM, 0.92 MM HEIGHT, ROHS COMPLIANT, MO-153, TSSOP-20 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | - | - | MATTE TIN | - | - | DUAL | GULL WING | - | 0.65 mm | unknown | - | - | R-PDSO-G20 | Not Qualified | INDUSTRIAL | CLOCK GENERATOR, OTHER | 1.2 mm | - | 40 MHz | - | - | - | 266 MHz | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | ||
![]() STARCI2WIN I&C Technology Co Ltd | In Stock | - | Datasheet | YES | 160 | - | - | I&C TECHNOLOGY CO LTD | - | - | - | PLASTIC/EPOXY | QFP | QFP, QFP160,1.0SQ,20 | QFP160,1.0SQ,20 | SQUARE | FLATPACK | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G160 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EY82C627 Intel Corporation | 68 | - | - | - | - | - | 2018-07-27 | INTEL CORP | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5A992.C | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMK04806BISQ Texas Instruments | In Stock | - | Datasheet | YES | 64 | - | - | TEXAS INSTRUMENTS INC | - | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 3.45 V | 3.15 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 64 | S-XQCC-N64 | - | INDUSTRIAL | CLOCK GENERATOR, OTHER | 0.8 mm | - | 20.5 MHz | - | - | - | 2600 MHz | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() EUM6804SIR1 Eutech Microelectronics Inc | In Stock | - | Datasheet | - | - | - | - | EUTECH MICROELECTRONICS INC | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCC2691AC1A28 Philips Semiconductors | 555 | - | Datasheet | YES | 28 | - | - | PHILIPS SEMICONDUCTORS | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC28,.5SQ | SQUARE | CHIP CARRIER | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | - | S-PQCC-J28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3050F MediaTek | 6154 | - | Datasheet | YES | 289 | - | - | MEDIATEK INC | - | 55 °C | -10 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Contact Manufacturer | - | Yes | 1.26 V | 1.14 V | 1.2 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 0.8 mm | unknown | NOT SPECIFIED | - | S-PBGA-B289 | - | COMMERCIAL | MICROPROCESSOR CIRCUIT | 1.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() PCF85063ATT/A NXP Semiconductors | 62500 | - | Datasheet | YES | 8 | 0.032 MHz | - | NXP SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 5.5 V | 0.9 V | 3.3 V | e4 | - | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | compliant | 30 | - | S-PDSO-G8 | - | INDUSTRIAL | TIMER, REAL TIME CLOCK | 1.1 mm | - | - | - | - | - | - | - | - | - | - | SERIAL(I2C) | - | 1 | 3 mm | 3 mm | ||
![]() PN5472A2EV/C20804 NXP Semiconductors | 8000 | - | Datasheet | YES | 49 | - | - | NXP SEMICONDUCTORS | - | 85 °C | -30 °C | PLASTIC/EPOXY | VFBGA | VFBGA-49 | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | - | 5.5 V | 2.3 V | 3.6 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | R-PBGA-B49 | - | OTHER | MICROPROCESSOR CIRCUIT | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | 4 mm | ||
![]() RTL8382MI-VB-CG TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8111HSH-CGT Realtek Semiconductor | 7280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATMXT641T-ATRV45 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTC-4543SAA Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTS5452E-GR Realtek Semiconductor | 433 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNS3410-600BG484-MCP-Y-G Cavium Networks | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBC1126-NU SMSC | 1700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-WROOM-32UE Espressif Inc | 10 |
| Datasheet | YES | 38 | - | - | ESPRESSIF SYSTEMS (SHANGHAI) PTE LTD | 3 | 85 °C | -40 °C | UNSPECIFIED | XMA | PACKAGE-38 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Contact Manufacturer | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | UNSPECIFIED | NO LEAD | 250 | 1.27 mm | unknown | - | - | R-XXMA-N38 | - | INDUSTRIAL | RFSoC | 3.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.2 mm | 18 mm |