- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | On Chip Data RAM Width | Data Transfer Rate-Max | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Host Interface Standard | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74BCT2424AFN Texas Instruments | 2 | - | Datasheet | YES | 68 | - | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | - | No | - | - | - | 8542.31.00.01 | QUAD | J BEND | NOT SPECIFIED | 1.27 mm | not_compliant | NOT SPECIFIED | - | S-PQCC-J68 | Not Qualified | COMMERCIAL | - | MICROPROCESSOR CIRCUIT | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.2316 mm | 24.2316 mm | ||
![]() S82452GX Intel Corporation | In Stock | - | Datasheet | YES | 240 | - | INTEL CORP | - | - | 85 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP240,1.3SQ,20 | QFP240,1.3SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 5.5 V | 3.13 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 240 | S-PQFP-G240 | Not Qualified | OTHER | - | MICROPROCESSOR CIRCUIT | - | 460 mA | 3.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | 32 mm | ||
![]() IDT5V926PGGI Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 16 | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | GREEN, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | Yes | 3.6 V | 3 V | 3.3 V | e3 | - | EAR99 | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.65 mm | unknown | 30 | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | - | CLOCK GENERATOR, OTHER | - | 130 mA | 1.2 mm | - | 80 MHz | - | - | - | 160 MHz | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() STK762-921G SANYO Electric Co Ltd | 100 | - | Datasheet | - | - | - | SANYO ELECTRIC CO LTD | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCA9535RHLR Texas Instruments | In Stock | - | Datasheet | YES | 24 | 0.4 MHz | TEXAS INSTRUMENTS INC | - | 16 | 85 °C | -40 °C | PLASTIC/EPOXY | HVQCCN | HVQCCN, LCC24/28,.14X.2,20 | LCC24/28,.14X.2,20 | RECTANGULAR | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | - | 5.5 V | 2.3 V | 3 V | - | - | EAR99 | - | - | 8542.39.00.01 | QUAD | NO LEAD | - | 0.5 mm | unknown | - | 24 | R-PQCC-N24 | Not Qualified | INDUSTRIAL | 2 | PARALLEL IO PORT, GENERAL PURPOSE | 16 | - | 1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | 3.5 mm | ||
![]() MK1417S Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.5 V | 3 V | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 1.75 mm | - | 14.31818 MHz | - | - | - | 27 MHz | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() HD66732A00TB0L Renesas Electronics Corporation | In Stock | - | - | YES | 221 | 0.1 MHz | RENESAS TECHNOLOGY CORP | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Transferred | DIE | - | 5.5 V | 2.4 V | 3 V | - | - | - | - | - | 8542.31.00.01 | UPPER | NO LEAD | - | - | unknown | - | 221 | R-XUUC-N | Not Qualified | INDUSTRIAL | - | DISPLAY CONTROLLER, DOT MATRIX LCD DRIVER | - | - | - | 1 | - | - | - | 8 | - | - | - | I2C; 80XX; 68XX | - | - | - | - | - | 52 X 120 DOTS | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 1760 | - | ADVANCED MICRO DEVICES INC | 4 | - | 110 °C | - | PLASTIC/EPOXY | BGA | FCBGA-1760 | BGA1760,42X42,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B1760 | - | OTHER | - | PROGRAMMABLE SoC | - | - | 3.71 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | 42.5 mm | 42.5 mm | ||
![]() PCI6150-BA66PC PLX Technology | In Stock | - | Datasheet | YES | 208 | - | PLX TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK | Transferred | - | No | - | - | 3.3 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G208 | Not Qualified | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPD71055G Renesas Electronics Corporation | In Stock | - | Datasheet | YES | 44 | - | RENESAS ELECTRONICS CORP | - | 24 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | - | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | 15 mA | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU6331HC New Japan Radio Co Ltd | In Stock | - | Datasheet | YES | 6 | - | NEW JAPAN RADIO CO LTD | 2 | - | 75 °C | -30 °C | UNSPECIFIED | DIE | 1.29 X 0.80 MM, DIE-6 | - | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 6 V | 4 V | 5 V | - | - | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | 260 | - | compliant | - | 6 | R-XUUC-N6 | Not Qualified | COMMERCIAL EXTENDED | - | CLOCK GENERATOR, OTHER | - | 25 mA | - | - | 50 MHz | - | - | - | 50 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD411A2-C-15U Waferscale Integration Inc | In Stock | - | Datasheet | YES | 80 | - | WAFERSCALE INTEGRATION INC | - | 40 | 70 °C | - | PLASTIC/EPOXY | TQFP | PLASTIC, TQFP-80 | - | SQUARE | FLATPACK, THIN PROFILE | Transferred | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | QUAD | GULL WING | - | - | unknown | - | - | S-PQFP-G80 | Not Qualified | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() 78M6610 ART/CA9T Silergy Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 625 | - | ADVANCED MICRO DEVICES INC | 4 | - | 100 °C | -40 °C | PLASTIC/EPOXY | FBGA | FCBGA-625 | BGA625,25X25,32 | SQUARE | GRID ARRAY, FINE PITCH | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 0.8 mm | compliant | - | - | S-PBGA-B625 | - | INDUSTRIAL | - | PROGRAMMABLE SoC | - | - | 3.43 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | 21 mm | 21 mm | ||
![]() SLCF512M2TUI Western Digital Corp | In Stock | - | Datasheet | YES | 50 | - | WESTERN DIGITAL CORP | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | ROHS COMPLIANT, CARD TYPE1-50 | - | RECTANGULAR | UNCASED CHIP | Contact Manufacturer | - | Yes | 3.46 V | 3.13 V | 3.3 V | - | - | - | - | ALSO OPERATES 5V SUPPLY; ATAPI-6; ATAPI-5; ATAPI-4; ATA-3 | 8542.31.00.01 | UPPER | NO LEAD | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | R-XUUC-N50 | - | INDUSTRIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 4.12 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | 66 MBps | ATA; ATA-7 | - | 42.8 mm | 36.4 mm | ||
![]() PCA9536 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG84401T Silego Technology Inc | In Stock | - | Datasheet | - | - | - | SILEGO TECHNOLOGY | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG84401T Dialog Semiconductor GmbH | In Stock | - | Datasheet | - | - | - | DIALOG SEMICONDUCTOR GMBH | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC2151A540MR Torex Semiconductor LTD | In Stock | - | Datasheet | - | - | - | TOREX SEMICONDUCTOR LTD | 1 | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | 260 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC143120B1DWR2 Motorola Mobility LLC | In Stock | - | Datasheet | YES | 32 | 10 MHz | MOTOROLA INC | - | 11 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 3 PIPELINED PROCESSORS; 10K X 8 INTERNAL ROM; 512 X 8 EEPROM | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 25 mA | 2.54 mm | 16 | - | NO | YES | 8 | - | 512 | 1 | - | 8 | 0.15625 MBps | BIPH-SPACE(FM0) | - | - | - | 20.96 mm | 10.92 mm |