- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Number of Bits | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | Number of Serial I/Os | Number of Timers | Bus Compatibility | Data Transfer Rate-Max | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Host Data Transfer Rate-Max | Drive Interface Standard | Host Interface Standard | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZPSD211RV-B-25J Waferscale Integration Inc | In Stock | - | Datasheet | YES | 44 | - | WAFERSCALE INTEGRATION INC | - | 19 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LDCC-44 | - | SQUARE | CHIP CARRIER | Transferred | - | - | 5.5 V | 2.7 V | 3 V | - | - | - | - | - | - | QUAD | J BEND | - | - | unknown | - | - | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.56 mm | 16.56 mm | ||
![]() ISL3877IK-TK Intersil Corporation | In Stock | - | Datasheet | - | - | - | INTERSIL CORP | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD108/14 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W83195BR-S Nuvoton Technology Corp | In Stock | - | Datasheet | YES | 56 | - | NUVOTON TECHNOLOGY CORP | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | 2.794 mm | - | 14.318 MHz | - | - | - | 200.4 MHz | - | - | - | - | - | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
![]() PSD412A1-C-70J STMicroelectronics | In Stock | - | Datasheet | YES | 68 | 26.32 MHz | STMICROELECTRONICS | - | 40 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 68 | S-PQCC-J68 | Not Qualified | COMMERCIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | - | - | 4.57 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 24.18 mm | 24.18 mm | ||
![]() SST85LP1004A-M-C-LBTE Microchip Technology Inc | In Stock | - | Datasheet | YES | 91 | - | MICROCHIP TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | 12 X 24 MM, 1.30 MM HEIGHT, ROHS COMPLIANT, MO-210, LBGA-91 | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | e3 | Yes | - | MATTE TIN | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 1 mm | compliant | - | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | - | 1.4 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 20 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() SST85LP1004A-M-C-LBTE Silicon Storage Technology | In Stock | - | Datasheet | YES | 91 | - | SILICON STORAGE TECHNOLOGY INC | - | - | 70 °C | - | PLASTIC/EPOXY | LBGA | LBGA, BGA91,10X16,40 | BGA91,10X16,40 | RECTANGULAR | GRID ARRAY, LOW PROFILE | Transferred | BGA | Yes | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | ALSO REQUIRES 5 V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | 91 | R-PBGA-B91 | Not Qualified | COMMERCIAL | - | SECONDARY STORAGE CONTROLLER, FLASH MEMORY DRIVE | - | 110 mA | 1.4 mm | - | - | - | - | 16 | - | - | - | - | - | - | - | - | 20 MBps | IDE | ATA | 24 mm | 12 mm | ||
![]() TD8253-5 Intel Corporation | In Stock | - | Datasheet | NO | 24 | - | INTEL CORP | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | compliant | - | - | R-PDIP-T24 | - | COMMERCIAL | - | TIMER, PROGRAMMABLE | 16 | - | - | - | - | - | - | 8 | - | - | 3 | - | - | - | PARALLEL, DIRECT ADDRESS | - | - | - | - | - | - | ||
![]() TUSB7320RKM Texas Instruments | 546 | - | Datasheet | YES | 100 | 50 MHz | TEXAS INSTRUMENTS INC | - | - | 70 °C | - | PLASTIC/EPOXY | HVQCCN | HVQCCN, | - | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 1.21 V | 0.99 V | 1.1 V | - | - | EAR99 | - | 1.05-V SUPPLY MAY BE USED AS LONG AS MINIMUM SUPPLY CONDITIONS ARE MET | 8542.39.00.01 | QUAD | NO LEAD | - | 0.6 mm | unknown | - | - | S-PQCC-N100 | - | COMMERCIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 0.8 mm | - | - | - | - | - | - | - | - | PCI; VGA | - | - | - | - | - | - | - | 9 mm | 9 mm | ||
![]() CL-CD180-10PC-B Cirrus Logic | In Stock | - | - | YES | 84 | - | CIRRUS LOGIC INC | - | - | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC84,1.2SQ | LDCC84,1.2SQ | SQUARE | CHIP CARRIER | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | compliant | - | - | S-PQCC-J84 | Not Qualified | COMMERCIAL | - | - | - | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMS4500A-150N Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSM82C43GS LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | 24 | - | LAPIS SEMICONDUCTOR CO LTD | - | 20 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 6 V | 2.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | - | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 5 | PARALLEL IO PORT, GENERAL PURPOSE | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM6402AIJL Intersil Corporation | In Stock | - | - | NO | 40 | 33 MHz | INTERSIL CORP | - | - | 85 °C | -40 °C | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | not_compliant | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 32 | - | NO | - | 32 | - | 2 | - | - | 50 MBps | ASYNC, BIT; SYNC, BYTE | - | - | - | - | - | - | - | ||
![]() IM6402AIJL General Electric Solid State | In Stock | - | Datasheet | NO | 40 | - | GENERAL ELECTRIC SOLID STATE | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Transferred | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IM6402AIJL Harris Semiconductor | In Stock | - | - | NO | 40 | 33 MHz | HARRIS SEMICONDUCTOR | - | - | 85 °C | -40 °C | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | 32 | - | NO | - | 32 | - | 2 | - | - | 50 MBps | ASYNC, BIT; SYNC, BYTE | - | - | - | - | - | - | - | ||
![]() ST16C450CJ Exar Corporation | 280 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT8A6311S Pericom Technology Inc | In Stock | - | Datasheet | - | - | - | PERICOM TECHNOLOGY INC | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TK11333BM TOKO Inc | In Stock | - | Datasheet | - | - | - | TOKO INC | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF8575CTS/1 NXP Semiconductors | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSS461C-TDRZ Microchip Technology Inc | In Stock | - | Datasheet | YES | 24 | 16 MHz | MICROCHIP TECHNOLOGY INC | 3 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SO-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | 5.5 V | 4.5 V | 5 V | e3 | - | - | MATTE TIN | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | - | R-PDSO-G24 | Not Qualified | AUTOMOTIVE | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 15 mA | 2.65 mm | 8 | - | NO | YES | 8 | - | 1 | - | - | 0.125 MBps | ASYNC, BIT; SYNC, BYTE | - | NRZ; BIPH-LEVEL (MANCHESTER) | - | - | - | 15.4 mm | 7.5 mm |