- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APL78L05DC-TRG Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV9170-02CS08 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | - | INTEGRATED DEVICE TECHNOLOGY INC | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5.25 V | 4.75 V | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 1.27 mm | not_compliant | 20 | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 20 mA | - | - | 67 MHz | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | 4.9276 mm | 3.9 mm | ||
![]() PEB20570F Intel Corporation | In Stock | - | Datasheet | - | - | - | 2017-10-28 | INTEL CORP | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | compliant | - | - | - | - | - | MICROPROCESSOR CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() W159BH Silicon Laboratories Inc | In Stock | - | Datasheet | YES | 56 | - | - | SPECTRALINEAR INC | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 3.465 V | 3.135 V | 3.3 V | - | - | EAR99 | - | ALSO IT REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | unknown | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 14.31818 MHz | - | - | - | 133 MHz | - | - | - | - | - | - | - | - | - | - | - | 18.415 mm | 7.5057 mm | ||
![]() W159BH Cypress Semiconductor | In Stock | - | Datasheet | YES | 56 | - | - | CYPRESS SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, SSOP-56 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | not_compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 14.31818 MHz | - | - | - | 133 MHz | - | - | - | - | - | - | - | - | - | - | - | 18.415 mm | 7.5 mm | ||
Tiny WHSL | In Stock | - | Datasheet | YES | 900 | - | - | ADVANCED MICRO DEVICES INC | 4 | 100 °C | -40 °C | PLASTIC/EPOXY | BGA | FCBGA-900 | BGA900,30X30,40 | SQUARE | GRID ARRAY | Active | - | Yes | - | - | 0.85 V | e1 | - | - | TIN SILVER COPPER | - | - | BOTTOM | BALL | - | 1 mm | compliant | - | - | S-PBGA-B900 | - | INDUSTRIAL | PROGRAMMABLE SoC | - | 3.42 mm | - | - | - | - | - | - | - | - | CAN, I2C, SPI, UART | - | - | - | - | - | - | - | - | 31 mm | 31 mm | ||
![]() DS1744 Dallas Semiconductor | In Stock | - | Datasheet | NO | 28 | 0.032 MHz | - | DALLAS SEMICONDUCTOR | - | 70 °C | - | UNSPECIFIED | DIP | 0.700 INCH, PLASTIC, MODULE, DIP-28 | DIP28,.6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Transferred | - | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | DUAL | PIN/PEG | - | 2.54 mm | unknown | - | - | R-XDMA-P28 | Not Qualified | COMMERCIAL | TIMER, REAL TIME CLOCK | - | - | - | - | - | - | 8 | - | - | - | - | - | SECONDS | N | NO | - | PARALLEL, DIRECT ADDRESS | - | - | - | - | ||
![]() S1602D AMI Semiconductor | In Stock | - | Datasheet | NO | 40 | 0.08 MHz | - | AMI SEMICONDUCTOR | - | 70 °C | - | CERAMIC | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-XDIP-T40 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | - | - | - | NO | - | - | - | - | 1 | - | - | - | - | - | ASYNC, BIT | - | - | - | - | - | ||
![]() IP9005L Interpion Semiconductor Co Ltd | 640 | - | Datasheet | - | - | - | - | INTERPION SEMICONDUCTOR | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PLL602-39OC Microchip Technology Inc | In Stock | - | Datasheet | YES | 16 | - | - | MICROCHIP TECHNOLOGY INC | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | EAR99 | - | TRI-STATE; ENABLE DISABLE FUNCTION | 8542.39.00.01 | DUAL | GULL WING | - | 0.65 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | COMMERCIAL | CLOCK GENERATOR, OTHER | 80 mA | 1.2 mm | - | 25 MHz | - | - | - | 800 MHz | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 4.4 mm | ||
![]() R6551P Conexant Systems Inc | In Stock | - | Datasheet | NO | 28 | 1 MHz | - | CONEXANT SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | 28 | R-PDIP-T28 | Not Qualified | COMMERCIAL | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.588 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | R65C00; R6500 | 0.00234375 MBps | - | - | - | ASYNC, BIT | - | NRZ | - | 36.957 mm | 15.24 mm | ||
![]() SED1341F0E Epson Electronics America Inc | In Stock | - | Datasheet | YES | 80 | - | - | S-MOS SYSTEMS | - | 70 °C | - | PLASTIC/EPOXY | DFP | DFP, FL(UNSPEC) | FL(UNSPEC) | RECTANGULAR | FLATPACK | Obsolete | QFP | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 80 | R-PQFP-G80 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT TO LCD CONVERTER | 40 mA | - | 3 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 720 X 400 DOTS | - | - | ||
![]() SI5351C-B15141-GM Skyworks Solutions Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV002000000003248007 Taitien Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OV002000000003248007 Taitron Components Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-35180A-J8T1G ABLIC Inc. | In Stock | - | Datasheet | YES | 8 | 0.032 MHz | - | SEIKO INSTRUMENTS USA INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5.5 V | 1.3 V | 3 V | e2/e6 | - | EAR99 | TIN SILVER/TIN BISMUTH | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1.27 mm | compliant | 10 | 8 | R-PDSO-G8 | Not Qualified | INDUSTRIAL | TIMER, REAL TIME CLOCK | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SERIAL, 3-WIRE | - | - | 5.02 mm | 3.9 mm | ||
![]() MTD2031G-3072 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMIC9714AYB Cypress Semiconductor | In Stock | - | Datasheet | YES | 28 | - | - | INTERNATIONAL MICROCIRCUITS INC | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | - | R-PDSO-G28 | Not Qualified | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z8530DCB AMD | In Stock | - | Datasheet | NO | 40 | - | - | ADVANCED MICRO DEVICES INC | - | 70 °C | - | CERAMIC | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | - | R-XDIP-T40 | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC2164A51MMR Torex Semiconductor LTD | 3000 | - | Datasheet | YES | 6 | - | - | TOREX SEMICONDUCTOR LTD | 1 | 80 °C | -30 °C | PLASTIC/EPOXY | TSOP | - | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | Yes | 3.6 V | 3 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 0.95 mm | compliant | - | - | R-PDSO-G6 | Not Qualified | COMMERCIAL EXTENDED | CLOCK GENERATOR, OTHER | - | - | - | 30 MHz | - | - | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - |