- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Ports | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | Address Bus Width | Primary Clock/Crystal Frequency-Nom | Boundary Scan | Low Power Mode | External Data Bus Width | Output Clock Frequency-Max | RAM (words) | Number of Serial I/Os | Bus Compatibility | Data Transfer Rate-Max | Time-Min | Interrupt Capability | Volatile | Communication Protocol | Information Access Method | Data Encoding/Decoding Method | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK3732-22R Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 20 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.45 V | 3.15 V | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | DUAL | GULL WING | 240 | 0.635 mm | not_compliant | 20 | 20 | R-PDSO-G20 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, OTHER | - | 1.75 mm | - | 13.5 MHz | - | - | - | 33 MHz | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() HI-3282CLM Holt Integrated Circuits Inc | In Stock | - | Datasheet | YES | 44 | 1 MHz | HOLT INTEGRATED CIRCUITS INC | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC44,.65SQ | LCC44,.65SQ | SQUARE | CHIP CARRIER | Active | LCC | No | 5.25 V | 4.75 V | 5 V | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | NO LEAD | 245 | 1.27 mm | unknown | 30 | 44 | S-CQCC-N44 | Not Qualified | MILITARY | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | 10 mA | 3.047 mm | - | - | NO | YES | 16 | - | - | 2 | - | 0.01220703125 MBps | - | - | - | SYNC, BYTE | - | NRZ | 16.535 mm | 16.535 mm | ||
![]() ICS9250AF-29 Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 56 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | SSOP | No | 3.465 V | 3.135 V | 3.3 V | e0 | No | EAR99 | TIN LEAD | ALSO REQUIRES 2.5V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 0.635 mm | compliant | - | 56 | R-PDSO-G56 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, PROCESSOR SPECIFIC | - | 2.794 mm | - | 14.318 MHz | - | - | - | 133 MHz | - | - | - | - | - | - | - | - | - | - | 18.415 mm | 7.493 mm | ||
![]() FDC37C651DQFP SMSC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PEX8632-BB50RBC Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAE81C91 Infineon Technologies AG | In Stock | - | Datasheet | YES | 28 | 20 MHz | INFINEON TECHNOLOGIES AG | - | - | - | 110 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | LDCC28,.4X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QLCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | not_compliant | - | 28 | R-PQCC-J28 | Not Qualified | INDUSTRIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, LAN | - | 3.8 mm | 8 | - | NO | NO | 8 | - | - | 2 | - | 0.125 MBps | - | - | - | MIL STD 1553 | - | - | 14.05 mm | 8.95 mm | ||
![]() NS32FX211N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | 0.032 MHz | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | EAR99 | TIN LEAD | PRESCALED XTAL OSCILLATOR OUTPUT FOR RTC | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | COMMERCIAL | - | TIMER, REAL TIME CLOCK | 1 mA | 5.08 mm | - | - | - | - | 4 | - | - | - | - | - | 1/10 SECOND | N | YES | - | PARALLEL, DIRECT ADDRESS | - | 21.755 mm | 7.62 mm | ||
![]() CA82C55A-8CN Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 44 | 8 MHz | NEWBRIDGE MICROSYSTEMS | - | - | 24 | 70 °C | - | PLASTIC/EPOXY | QCCJ | - | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | No | 5.5 V | 4.5 V | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | COMMERCIAL | 3 | PARALLEL IO PORT, GENERAL PURPOSE | 10 mA | 4.57 mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() IP3003L Interpion Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | - | INTERPION SEMICONDUCTOR | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSD95/08 POWER SEMICONDUCTORS INC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() U880DICW Southwest Microwave Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICS504MLF Integrated Device Technology Inc | In Stock | - | Datasheet | YES | 8 | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Yes | 5.5 V | 3 V | 3.3 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 1.7272 mm | - | 13.5 MHz | - | - | - | 66.7 MHz | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() R2045S-F Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | - | - | - | RICOH ELECTRONIC DEVICES CO LTD | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC68A54S Motorola Semiconductor Products | In Stock | - | Datasheet | NO | 28 | 1.5 MHz | MOTOROLA INC | - | - | - | 70 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5.25 V | 4.75 V | 5 V | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-CDIP-T28 | Not Qualified | COMMERCIAL | - | SERIAL IO/COMMUNICATION CONTROLLER, SERIAL | - | 5.84 mm | 2 | - | NO | NO | 8 | - | 0 | 1 | 6800 | - | - | - | - | ASYNC, BIT | - | NRZ; NRZI | 37.145 mm | 15.24 mm | ||
![]() VSC7196SS Vitesse Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | VITESSE SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Z0844004DEA Zilog Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1817BF-08ST onsemi | In Stock | - | Datasheet | YES | 8 | - | ON SEMICONDUCTOR | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | 5.5 V | 2.7 V | 3.3 V | e3 | Yes | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | - | 1.27 mm | compliant | - | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 1.8 mm | - | 20 MHz | - | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | - | 4.92 mm | 3.95 mm | ||
![]() P1817BF-08ST Alliance Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | ALLIANCE SEMICONDUCTOR CORP | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5.5 V | 2.7 V | 3.3 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 1.8 mm | - | 20 MHz | - | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | - | 4.92 mm | 3.95 mm | ||
![]() P1817BF-08ST Pulsecore Semiconductor | In Stock | - | Datasheet | YES | 8 | - | PULSECORE SEMICONDUCTOR | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | Yes | 5.5 V | 2.7 V | 3.3 V | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | Not Qualified | COMMERCIAL | - | CLOCK GENERATOR, VIDEO | - | 1.8 mm | - | 20 MHz | - | - | - | 20 MHz | - | - | - | - | - | - | - | - | - | - | 4.92 mm | 3.95 mm | ||
![]() ISP1583ET2 NXP Semiconductors | In Stock | - | Datasheet | YES | 64 | 12 MHz | NXP SEMICONDUCTORS | SOT543-1 | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | - | SQUARE | GRID ARRAY | Transferred | BGA | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | 64 | S-PBGA-B64 | Not Qualified | INDUSTRIAL | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 1.5 mm | 8 | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | 6 mm | 6 mm |