- Manufacturer
- Applications
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Core Processor
- RoHS Status
- Factory Lead Time
- Program Memory Type
Attribute column
Categories
Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | ROM(word) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Operating Supply Current | Oscillator Type | Number of Ports | Nominal Supply Current | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Supply Current-Max | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Halogen Free | DAC Channels | Number of Timers/Counters | Density | Core Architecture | CPU Family | Max Frequency | Boundary Scan | Low Power Mode | High Level Output Current | External Data Bus Width | Number of Programmable I/O | Low Level Output Current | Format | Integrated Cache | RAM (words) | fmax-Min | Number of Segments | ROM Programmability | Multiplexed Display Capability | Number of PWM Channels | Bus Compatibility | Data Transfer Rate-Max | Data Input Mode | Controller Series | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN2135SC Cypress Semiconductor Corp | 10 | - | Datasheet | - | - | Surface Mount | Surface Mount | 44-QFP | - | 44 | - | 8 | - | - | - | 0°C~70°C | Tray | 2005 | EZ-USB® | e0 | - | Obsolete | 1 (Unlimited) | 44 | - | - | TIN LEAD | USB Microcontroller | - | - | - | 3V~3.6V | QUAD | GULL WING | - | - | 3.3V | - | - | 24MHz | - | AN2135 | 44 | - | - | - | 3.3V | I2C, USB | - | - | - | - | - | - | 8K x 8 | - | - | 8051 | - | - | ROMless | - | 8 | 24 μs | NO | NO | - | NO | - | NO | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | AN213x | 2.35mm | 10mm | 10mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM912JP812AMAF NXP USA Inc. | 3 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 100-LQFP Exposed Pad | YES | - | - | 8 | - | - | - | -40°C~125°C | Tray | 2012 | - | e3 | - | Obsolete | 3 (168 Hours) | 100 | - | 3A991.A.2 | Matte Tin (Sn) | Engine Control | - | - | - | 4.7V~36V | QUAD | GULL WING | 260 | - | - | 0.5mm | - | - | 40 | MM912JP812 | - | S-PQFP-G100 | - | - | - | CAN, SCI, SPI | - | - | - | - | - | - | 6K x 8 | MICROPROCESSOR CIRCUIT | - | S12P | - | - | FLASH (128kB) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCS12 | 1.6mm | 14mm | 14mm | - | - | ROHS3 Compliant | - | ||
![]() CYUSB3312-BVXI Cypress Semiconductor Corp | 429 | - | - | 15 Weeks | - | Surface Mount | Surface Mount | 100-VFBGA | - | 100 | ROM | 10 | - | - | - | -40°C~85°C | Tray | 2004 | HX3 | - | - | Active | 3 (168 Hours) | 100 | - | EAR99 | - | USB 3.0 Hub Controller | - | 8542.31.00.01 | - | 1.14V~1.26V | BOTTOM | BALL | - | - | 1.2V | 0.5mm | - | - | - | - | - | - | - | - | - | GPIO, I2C | - | - | - | - | - | - | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | ARM® Cortex®-M0 | - | 26MHz | ROM (32kB) | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | CYUSB | 1mm | 6mm | 6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MEC1428-TF-C1-TR Microchip Technology | 539 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 128-WFBGA | YES | - | - | 108 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 128 | - | - | - | Keyboard and Embedded Controller | ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE | - | - | 1.71V~3.465V | BOTTOM | BALL | - | - | 1.8V | 0.5mm | - | - | - | MEC1428 | - | S-PBGA-B128 | - | - | - | I2C, LPC, SMBus, SPI, UART | - | - | - | - | - | - | 192KB | MICROPROCESSOR CIRCUIT | - | MIPS32® M14K™ | - | - | External Program Memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | - | - | ROHS3 Compliant | - | ||
![]() CY8C20666AS-24LQXI Cypress Semiconductor Corp | 27 | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 48-UFQFN Exposed Pad | - | - | FLASH | 36 | - | - | Yes | -40°C~85°C | Tray | 2003 | CapSense® Controllers | e4 | - | Obsolete | 3 (168 Hours) | 48 | - | EAR99 | - | Capacitive Sensing | - | - | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | - | 30 | CY8C20666 | 48 | S-XQCC-N48 | Not Qualified | - | 1.8/5V | I2C, SPI, USB | 32kB | - | - | - | - | 25.2 MHz | 2K x 8 | - | - | M8C | - | - | FLASH (32kB) | - | 8 | - | - | - | 8b | - | - | - | 3 | - | - | M8C | 24MHz | NO | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | I2C; USB | - | - | CY8C20xx6A | 0.6mm | 6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3204T-U2MB-10 Microchip Technology | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tray | 1997 | CryptoController™ | e3 | yes | Active | 3 (168 Hours) | 40 | - | - | Matte Tin (Sn) | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | - | - | - | 3.3V | 0.5mm | - | - | - | AT97SC3204T | - | S-XQCC-N40 | - | - | - | I2C | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | AVR | - | - | EEPROM | - | 8 | - | NO | NO | - | NO | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9mm | 6mm | 6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY7C63723-PC Cypress Semiconductor Corp | 24 | - | Datasheet | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | OTP | 10 | 8192 | - | - | 0°C~70°C | Tube | 1997 | enCoRe™ | e0 | - | Obsolete | 3 (168 Hours) | 18 | - | - | Tin/Lead (Sn/Pb) | USB Microcontroller | - | 8542.31.00.01 | - | 4V~5.5V | DUAL | - | NOT SPECIFIED | - | 5V | 2.54mm | not_compliant | 12MHz | NOT SPECIFIED | CY7C63723 | 18 | R-PDIP-T18 | Not Qualified | - | 5V | PS/2, USB | - | - | - | - | - | - | 256 x 8 | MICROCONTROLLER, RISC | - | M8B | - | - | OTP (8kB) | - | 8 | 12 μs | NO | NO | - | NO | - | NO | - | - | M8C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CY7C637xx | 4.826mm | 22.733mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CY8C20466AS-24LQXI Cypress Semiconductor Corp | 27 | - | Datasheet | 8 Weeks | Gold | - | Surface Mount | 32-UFQFN Exposed Pad | YES | 32 | FLASH | 28 | - | - | Yes | -40°C~85°C | Tray | 2003 | CapSense® Controllers | e4 | - | Obsolete | 3 (168 Hours) | 32 | - | EAR99 | - | Capacitive Sensing | - | - | - | 1.71V~5.5V | QUAD | NO LEAD | 260 | - | 3V | 0.5mm | - | - | 30 | CY8C20466 | 32 | - | Not Qualified | - | 1.8/5V | I2C, SPI | 32kB | - | - | - | - | 25.2 MHz | 2K x 8 | - | - | M8C | - | - | FLASH (32kB) | 4mA | 8 | - | - | - | 8b | - | - | - | 3 | - | - | M8C | 24MHz | NO | - | - | - | 28 | - | - | - | 2000 | - | - | - | - | - | I2C; USB | - | - | CY8C20xx6A | 0.6mm | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() GSD4E-9411-TR Qualcomm | 27 | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 103-TFBGA | - | 103 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | GPS | - | - | - | 1.2V 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | ARM7® | - | - | ROM | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiRFstarIV™ | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3205T-X3A1C20B Microchip Technology | 48 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | 4 | - | - | - | 0°C~70°C | Tube | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | - | AT97SC3205T | - | R-PDSO-G28 | - | - | - | I2C | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | AVR | - | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-G3M4420B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | - | - | 0°C~70°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | - | - | 3.3V | - | - | - | - | AT97SC3205T | - | S-XQCC-N32 | - | - | - | I2C | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | AVR | - | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M4600B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | - | - | - | NOT SPECIFIED | AT97SC3205T | - | S-XQCC-N32 | - | - | - | I2C | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | AVR | - | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT97SC3205T-H3M4610B Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | 3.3V | - | - | - | NOT SPECIFIED | AT97SC3205T | - | S-XQCC-N32 | - | - | - | I2C | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | AVR | - | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | NO | YES | - | - | - | - | FIXED POINT | YES | - | - | - | - | - | - | - | - | - | - | 0.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY8CLED08-48LFXI Cypress Semiconductor Corp | 4782 | - | Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | 48 | FLASH | 44 | - | - | - | -40°C~85°C | Tray | 2003 | EZ-Color™ CY8CLED | e4 | - | Obsolete | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | HB LED Controller | IT CAN ALSO OPERATES WITH 5 VOLTS | - | - | 3V~5.25V | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 24MHz | - | CY8CLED08 | 48 | - | - | - | 3.3/5V | I2C, SPI, UART/USART | 16kB | - | Internal | - | 8mA | - | 256 x 8 | - | 32 | M8C | POR, PWM, WDT | - | FLASH (16KB) | - | - | - | - | - | 8b | - | - | - | - | 128 kb | - | - | - | - | - | 10mA | - | - | 25mA | - | - | - | 12.3 MHz | 8 | - | NO | 8 | - | - | SERIAL | CY8CLED | 1mm | 7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() WP33C2D4NFEI-450B2 Microchip Technology | 2338 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 896-BGA, FCBGA | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Network Processor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, RMII, UART | - | - | - | - | - | - | - | - | - | MIPS32® 34Kc™ | - | - | SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE9832QVXUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | 11 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | Automotive | - | - | - | 3V~27V | - | - | NOT SPECIFIED | - | - | - | - | 40MHz | NOT SPECIFIED | - | - | - | - | - | - | LIN, SSI, UART | - | - | - | - | - | - | 3.25K x 8 | MICROCONTROLLER | - | XC800 | - | - | FLASH (36kB) | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CYUSB3324-88LTXI Cypress Semiconductor Corp | 27 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 88-TFQFN Exposed Pad | - | 88 | ROM | 10 | - | - | - | -40°C~85°C | Tray | 2004 | HX3 | - | - | Active | 3 (168 Hours) | 88 | - | 3A991.A.3 | - | USB 3.0 Hub Controller | - | - | - | 1.14V~1.26V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.2V | 0.4mm | - | - | NOT SPECIFIED | - | - | - | - | 3.3V | - | GPIO, I2C | - | 526mA | - | 2 | - | - | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | ARM® Cortex®-M0 | - | - | ROM (32kB) | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C | - | - | CYUSB | 1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASC8851AETE NXP USA Inc. | 2776 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 484-TFBGA | - | - | - | - | - | - | - | - | Tray | 2015 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | Embedded Multimedia Communication, Security and Entertainment | - | - | - | - | - | - | - | - | - | - | - | - | - | ASC8851 | - | - | - | - | - | EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG | - | - | - | - | - | - | - | - | - | ARM9® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CY7C68016A-56LTXCT Cypress Semiconductor Corp | 27 | - | Datasheet | 14 Weeks | Tin | - | Surface Mount | 56-VFQFN Exposed Pad | YES | 56 | - | 26 | 0 | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | EZ-USB FX2LP™ | e3 | - | Active | 3 (168 Hours) | 56 | - | - | - | USB Microcontroller | - | - | 300mW | 3V~3.6V | QUAD | NO LEAD | 260 | - | 3.3V | 0.5mm | - | 48MHz | 30 | CY7C68016 | 56 | - | Not Qualified | 3.3V | - | I2C, USB, USART | - | - | - | - | - | - | 16K x 8 | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | 8051 | - | - | ROMless | - | 8 | - | NO | NO | 8b | NO | - | NO | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EEPROM | - | - | I2C; UART; USB | 60 MBps | - | CY7C680xx | 1mm | 8mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AT97SC3205T-X3A1C10B Microchip Technology | 40 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | YES | - | - | 4 | - | - | - | 0°C~70°C | Tube | 1997 | - | - | yes | Active | 1 (Unlimited) | 28 | - | - | - | Trusted Platform Module (TPM) | - | - | - | 3.3V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | - | AT97SC3205T | - | R-PDSO-G28 | - | - | - | I2C | - | - | - | - | - | - | - | MICROPROCESSOR, RISC | - | AVR | - | - | EEPROM | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | FIXED POINT | NO | - | - | - | - | - | - | - | - | - | - | 1.1mm | 9.7mm | - | - | - | ROHS3 Compliant | - |